location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart E337 1/2.5" 5 MP CCD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Photosmart
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E337
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L2496A
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131214
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 20:12:33
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Photosmart E337 1/2.5" 5 MP CCD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 5 MP CCD Silver
  • - Image sensor size: 1/2.5"
  • - Digital zoom: 5x
  • - PictBridge
Long product name HP Photosmart E337 1/2.5" 5 MP CCD Silver :
The short editorial description of HP Photosmart E337 1/2.5" 5 MP CCD Silver

HP Photosmart E337 Digital Camera
More>>>
HP Photosmart E337 1/2.5" 5 MP CCD Silver:
The official marketing text of HP Photosmart E337 1/2.5" 5 MP CCD Silver as supplied by the manufacturer

Simply point and shoot for high-quality photos at 5-megapixel resolution with the affordable HP Photosmart E337 Digital Camera. The HP Photosmart E337 Digital Camera makes getting the shot simple and easy with industry-leading red-eye removal, a 1.5-inch display, 5x digital zoom and intuitive buttons for easy navigation.

Key features:
- 5-megapixels for beautiful prints and enlargements up to poster size.
- 1.5-inch image display and intuitive button layout allows for easy one-handed shots
- Never miss a shot with this thin, lightweight camera – only 30mm thick.
- Easily store photos with 16 MB internal memory or add a SD memory card for extra storage.
- Order brilliant prints online through Snapfish by connecting to a PC.
- Never miss a moment – record moving images in video mode.
- Easy-to-install HP Photosmart Essential software makes it easy to edit, print, share, remove red-eye, organize photo images and add borders and colors.
- Microsoft Windows Vista™ ready.

Short summary description HP Photosmart E337 1/2.5" 5 MP CCD Silver:
This short summary of the HP Photosmart E337 1/2.5" 5 MP CCD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart E337, 5 MP, 1/2.5", CCD, 6.7 oz (190 g), Silver

Long summary description HP Photosmart E337 1/2.5" 5 MP CCD Silver:
This is an auto-generated long summary of HP Photosmart E337 1/2.5" 5 MP CCD Silver based on the first three specs of the first five spec groups.

HP Photosmart E337. Megapixel: 5 MP, Image sensor size: 1/2.5", Sensor type: CCD. Digital zoom: 5x. Display diagonal: 1.5". Internal memory: 16 MB. PictBridge. Weight: 6.7 oz (190 g). Product color: Silver