location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 16A High Voltage Modular Power Distribution Unit uninterruptible power supply (UPS)

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16A High Voltage Modular Power Distribution Unit
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
252663-B24#*AGFA
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 197545
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: limited 3-year
More>>>
HP 16A High Voltage Modular Power Distribution Unit uninterruptible power supply (UPS):
The official marketing text of HP 16A High Voltage Modular Power Distribution Unit uninterruptible power supply (UPS) as supplied by the manufacturer

HP Modular PDUs have a unique modular architecture designed specifically for data center customers who want to maximize power distribution and space efficiencies in the rack. Modular PDUs consist of two building blocks - the Control Unit (core) and the Extension Bar(s) (sticks). The Control Unit is 1U/0U, and the Extension Bars mount directly to the frame of the rack in multiple locations. Available models range from 16A to 48A current ratings, with output connections ranging from four outlets up to 36 outlets.

Short summary description HP 16A High Voltage Modular Power Distribution Unit uninterruptible power supply (UPS):
This short summary of the HP 16A High Voltage Modular Power Distribution Unit uninterruptible power supply (UPS) data-sheet is auto-generated and uses the product title and the first six key specs.

HP 16A High Voltage Modular Power Distribution Unit

Long summary description HP 16A High Voltage Modular Power Distribution Unit uninterruptible power supply (UPS):
This is an auto-generated long summary of HP 16A High Voltage Modular Power Distribution Unit uninterruptible power supply (UPS) based on the first three specs of the first five spec groups.

HP 16A High Voltage Modular Power Distribution Unit

Brand Image Article code product Stock Price from
HP 10A IEC320 C14-C13 8ft/2.4m PDU Cable uninterruptible power supply (UPS) HP 10A IEC320 C14-C13 8ft/2.4m PDU Cable uninterruptible power supply (UPS)
(show image)
142257-002#*AGFA 10A IEC320 C14-C13 8ft/2.4m PDU Cable 0.00
(excl. VAT)
0 (incl. VAT)