- - Business 23.8" LED IPS
- - Quad HD 2560 x 1440 pixels 16:9
- - 60 Hz 6 ms 300 cd/m² 1000:1
- - F 20 kWh 23 W
23.8" (2560 x 1440, IPS), 123 dpi, 178° / 178°, 4 ms, 1000:1, 300 cd/m², 2 x 1W, 4 x USB 3.1, HDMI, 2 x DisplayPort, 1 x USB 3.0 Type C, LAN, 6.39 kg
UNIFYING SIMPLICITY AND AESTHETICS
An immersive visual experience and enhanced productivity are what you get when using the ThinkVision P24h-2L. Its 23.8-inch display comes with QHD resolution, In-Plane Switching (IPS), and 3-side NearEdgeless bezels. This monitor offers versatile connectivity options for seamless collaboration in a multiscreen setup. Smart Power function* intelligently detects overall power consumption and dynamically manages power delivery. With Natural Low Blue Light technology built in, this monitor doesn’t compromise on color performance or picture quality while reducing harmful blue light.
Astonishing Display
With 1.77 times the pixels than Full-HD in the 3-side NearEdgeless IPS panel, the monitor’s QHD resolution offers more screen real estate to carry out everyday tasks with clarity and ease. The ThinkVision P24h-2L is factory calibrated (avg. Delta E<2) to deliver the truest view of original content. 99% sRGB, 99% BT.709, and 83% DCI-P3 color gamuts ensure color consistency throughout, delivering vibrant and striking image quality
Performance at Its Best
The ThinkVision P24h-2L, a USB-C Hub monitor offers a one-cable solution that simultaneously transmits power, video, audio, and data. Create a multi-monitor setup with its daisy-chaining functionality for seamless multitasking. Built-in speakers with immersive audio enhance collaboration. Smart Power* technology intelligently distributes power supply while optimizing overall power consumption.
Integrated Ergonomics
Customize the ThinkVision P24h-2L for maximum comfort with its tilt, lift, pivot, and swivel functionality. Keep your desk clutter-free with the cable management system, small square base, and integrated phone holder. This monitor has flexible VESA mounting options so you can install it on a wall or over a desk. Equipped with ThinkColor Software,** this monitor lets you adjust display settings using the mouse in OSD, offering a better user experience. This TÜV Rheinland Eye Comfortcertified monitor possesses Natural Low Blue Light technology that maintains color performance while allowing you to work effortlessly without worrying about eye fatigue.
Lenovo ThinkVision P24h-2L, 23.8", 2560 x 1440 pixels, Quad HD, LED, 6 ms, Black
Lenovo ThinkVision P24h-2L. Display diagonal: 23.8", Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Display surface: Matt, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black