location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne GNC-0105T network card Internal Ethernet 2000 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Gigabit PCI Network Card
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GNC-0105T show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711045787119 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 147172
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:41:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points LevelOne GNC-0105T network card Internal Ethernet 2000 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wired
  • - PCI Ethernet
  • - 2000 Mbit/s 10/100/1000BaseT(X)
  • - Internal
Long product name LevelOne GNC-0105T network card Internal Ethernet 2000 Mbit/s :
The short editorial description of LevelOne GNC-0105T network card Internal Ethernet 2000 Mbit/s

32BIT GIGABIT PCI ADAPTER GIGABIT PCI ADAPTER
More>>>
LevelOne GNC-0105T network card Internal Ethernet 2000 Mbit/s:
The official marketing text of LevelOne GNC-0105T network card Internal Ethernet 2000 Mbit/s as supplied by the manufacturer

The LevelOne GNC-0105 Gigabit network card facilitates high-speed connectivity within network. Wake-on-LAN functionality allows remote start-up and shutdown, The network card offers supports 32 bit PCI 1.0 and PCI 2.2 bus, while offering remote management and support for most Network Operating Systems.

- Built-in Wake-on-LAN feature to startup/shutdown computers remotely
- IEEE 802.3x Flow Control protects against lost packets for reliable data transmission
- IEEE 802.1Q VLAN allows network segmentation to enhance performance and security
- Supports IEEE 802.1P Layer 2 Priority Queuing for improving traffic flow
- Supports most network operating systems (NOS)

Short summary description LevelOne GNC-0105T network card Internal Ethernet 2000 Mbit/s:
This short summary of the LevelOne GNC-0105T network card Internal Ethernet 2000 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne GNC-0105T, Internal, Wired, PCI, Ethernet, 2000 Mbit/s, Aluminum

Long summary description LevelOne GNC-0105T network card Internal Ethernet 2000 Mbit/s:
This is an auto-generated long summary of LevelOne GNC-0105T network card Internal Ethernet 2000 Mbit/s based on the first three specs of the first five spec groups.

LevelOne GNC-0105T. Internal. Connectivity technology: Wired, Host interface: PCI, Interface: Ethernet. Maximum data transfer rate: 2000 Mbit/s. Product color: Aluminum

Ports & interfaces
Connectivity technology *
Wired
Host interface *
PCI
Interface *
Ethernet
Ethernet LAN (RJ-45) ports
1
Network
Maximum data transfer rate *
2000 Mbit/s
Networking standards *
IEEE 802.1Q, IEEE 802.1p, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000BaseT(X)
Wake-on-LAN ready
Yes
Full duplex
Yes
Design
Product color
Aluminum
Internal *
Yes
LED indicators
Activity, LAN, Link
Country of origin
China
Certification
FCC Class, CE
System requirements
Windows operating systems supported
Windows 2000, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8.1, Windows 98, Windows 98SE, Windows ME, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Server operating systems supported
Windows Server 2003, Windows Server 2008, Windows Server 2008 R2
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Operating relative humidity (H-H)
5 - 90%
Weight & dimensions
Width
4.53" (115 mm)
Depth
5.51" (140 mm)
Height
0.669" (17 mm)
Weight
2.12 oz (60 g)
Packaging data
Quantity
1
Package width
5.71" (145 mm)
Package depth
8.66" (220 mm)
Package height
1.18" (30 mm)
Package weight
2.19 oz (62 g)
Packaging content
Manual
Yes
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
85176990
Other features
Quick start guide
Yes
Brand Image Article code product Stock Price from
LevelOne USB-0504 network card Ethernet 1000 Mbit/s LevelOne USB-0504 network card Ethernet 1000 Mbit/s
(show image)
USB-0504 Gigabit USB-C Network Adapter with USB Hub 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)