location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Aquabeads 31775 art/craft toy

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Aquabeads Check ‘Aquabeads’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
31775
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
31775
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5054131317754
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Aquabeads: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70904
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Apr 2024 14:25:03
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Aquabeads 31775 art/craft toy:
This short summary of the Aquabeads 31775 art/craft toy data-sheet is auto-generated and uses the product title and the first six key specs.

Aquabeads 31775, Children's craft kit, 4 yr(s), Polyvinyl chloride (PVC), Multicolor, 1 pc(s)

Long summary description Aquabeads 31775 art/craft toy:
This is an auto-generated long summary of Aquabeads 31775 art/craft toy based on the first three specs of the first five spec groups.

Aquabeads 31775. Product type: Children's craft kit, Recommended age (min): 4 yr(s), Material: Polyvinyl chloride (PVC), Product color: Multicolor. Number of pieces: 1 pc(s). Package type: Closed box

Features
Product type *
Children's craft kit
Suggested gender *
Boy/Girl
Recommended age (min) *
4 yr(s)
Recommended age (max)
99 yr(s)
Product color
Multicolor
Material
Polyvinyl chloride (PVC)
Minimum number of players
1
Suitable for indoor use
Yes
Assembly required
No
Languages support
Dutch
Certification
CE
Country of origin
China
Weight & dimensions
Width
16.5" (420 mm)
Depth
3.94" (100 mm)
Height
11.8" (300 mm)
Weight
27.2 oz (770 g)
Packaging data
Package width
16.5" (420 mm)
Package depth
3.94" (100 mm)
Package height
11.8" (300 mm)
Package weight
2.23 lbs (1.01 kg)
Package type
Closed box
Packaging content
Number of pieces
1 pc(s)
Supplier features
Customs product code (TARIC)
9503009590
Supplier features
Packaging languages (ISO 639 format)
Multi
Manual languages (ISO 639 format)
Multi
Commercial unit type
Consumer unit single
(cdm) Parental presence
Recommended
(cdm) Developped capacities
Creativity
(cdm) Availability period of spare parts
12
Logistics data
Pallet type
800 x 1200 mm
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
70.9" (180 cm)
Pallet weight
180.8 lbs (82 kg)
Number of cartons per pallet
25 pc(s)
Number of cartons per pallet layer
5 pc(s)
Number of layers per pallet
5 pc(s)
Master (outer) case width
16.9" (430 mm)
Master (outer) case length
16.1" (410 mm)
Master (outer) case height
12.8" (325 mm)
Master (outer) case weight
6.61 lbs (3 kg)
Master (outer) case net weight
4.41 lbs (2 kg)
Quantity per master (outer) case
4 pc(s)