location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne FSW-0508TX network switch Unmanaged Fast Ethernet (10/100) Black, Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5-Port Fast Ethernet Switch
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FSW-0508TX show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867109533 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 193715
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Sep 2023 12:19:49
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points LevelOne FSW-0508TX network switch Unmanaged Fast Ethernet (10/100) Black, Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Unmanaged
  • - Basic switching RJ-45 Ethernet ports quantity: 5
  • - 10BASE-T, 100BASE-TX
  • - MAC address table: 2048 entries Switching capacity: 1 Gbit/s
Long product name LevelOne FSW-0508TX network switch Unmanaged Fast Ethernet (10/100) Black, Gray :
The short editorial description of LevelOne FSW-0508TX network switch Unmanaged Fast Ethernet (10/100) Black, Gray

5 x 10/100Base-TX RJ-45, 2K MAC, 1Gbps, 2.5W, IEEE 802.3/u/x
More>>>
LevelOne FSW-0508TX network switch Unmanaged Fast Ethernet (10/100) Black, Gray:
The official marketing text of LevelOne FSW-0508TX network switch Unmanaged Fast Ethernet (10/100) Black, Gray as supplied by the manufacturer

LevelOne’s FSW-0508TX 5-Port Fast Ethernet Switch combines efficient technology with a unique design. This switch is equipped with 5 10/100Mbps ports capable of reaching the highest bandwidths up to 200Mbps for each port to provide workstations with a congestion-free data pipe for simultaneous access to the server.

Each port of the FSW-0508TX supports an auto-negotiation function that can automatically set the best possible bandwidth when a connection is established with another network device. The store-and-forward switching mechanism ensures that no error packets occur and provide maximum efficiency and stability. With Auto-MDIX function, this switch is expandable by cascading two or more switches together by uplinking directly without cable selection hassle.

Its small and compact size is specially designed to fit in limited-space locations for SOHO or home usage. Users can immediately access any needed features simply by attaching the cables and turning on the power. For instant error detection, the switch is equipped with a full range of LEDs to help you monitor and troubleshoot problems on your network.

- Provides flexibility of 5x 10/100BASE-TX ports
- 10/100Mbps-Full/Half-duplex, Auto-Negotiation, Auto-MDI/MDIX
- Supports 2K MAC address auto-learning and auto-aging
- IEEE 802.3x Flow Control protects against lost packets for reliable data transmission
- Magnetic base for easy placement
- Compact, lightweight design

Short summary description LevelOne FSW-0508TX network switch Unmanaged Fast Ethernet (10/100) Black, Gray:
This short summary of the LevelOne FSW-0508TX network switch Unmanaged Fast Ethernet (10/100) Black, Gray data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne FSW-0508TX, Unmanaged, Fast Ethernet (10/100), Full duplex

Long summary description LevelOne FSW-0508TX network switch Unmanaged Fast Ethernet (10/100) Black, Gray:
This is an auto-generated long summary of LevelOne FSW-0508TX network switch Unmanaged Fast Ethernet (10/100) Black, Gray based on the first three specs of the first five spec groups.

LevelOne FSW-0508TX. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 5. Full duplex. MAC address table: 2048 entries, Switching capacity: 1 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3u, IEEE 802.3x. Power connector: DC-in jack

Management features
Switch type *
Unmanaged
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
5
Basic switching RJ-45 Ethernet ports type *
Fast Ethernet (10/100)
Power connector
DC-in jack
Network
Networking standards *
IEEE 802.3, IEEE 802.3u, IEEE 802.3x
10G support *
No
Copper ethernet cabling technology
10BASE-T, 100BASE-TX
Full duplex
Yes
Flow control support
Yes
Auto MDI/MDI-X
Yes
Auto-negotiation
Yes
Data transmission
Switching capacity *
1 Gbit/s
MAC address table *
2048 entries
Store-and-forward
Yes
Packet forwarding rate (100 Mbps)
148000 pps
Packet forwarding rate (10 Mbps)
14880 pps
Design
Rack mounting *
No
Stackable *
No
Product color
Black, Gray
LED indicators
Activity, Link, Power
Country of origin
China
Design
Certification
FCC, CE, RoHS
Performance
Buffer size
48 KB
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Output voltage
5 V
Output current
1 A
Power consumption (typical)
2.5 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
5 - 90%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
4.92" (125 mm)
Depth
2.72" (69 mm)
Height
1.18" (30 mm)
Packaging data
Quick start guide
Yes
AC adapter included
Yes
Package width
4.72" (120 mm)
Package depth
3.94" (100 mm)
Package height
6.14" (156 mm)
Package weight
14.1 oz (400 g)
Logistics data
Harmonized System (HS) code
85176990
Brand Image Article code product Stock Price from
LevelOne FSW-0808TX network switch Unmanaged Fast Ethernet (10/100) Gray LevelOne FSW-0808TX network switch Unmanaged Fast Ethernet (10/100) Gray
(show image)
FSW-0808TX 8-Port Fast Ethernet Switch 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Lithuania 1 distributor(s)
Nederland 1 distributor(s)