location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne FNC-0103FX network card Internal Fiber 200 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fast Ethernet Fiber PCI Network Card, 1 x ST Multi-Mode Fiber
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FNC-0103FX show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867221068
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82012
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:47:39
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points LevelOne FNC-0103FX network card Internal Fiber 200 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wired
  • - PCI 2.1 Fiber
  • - Fast Ethernet 200 Mbit/s
  • - Internal
Long product name LevelOne FNC-0103FX network card Internal Fiber 200 Mbit/s :
The short editorial description of LevelOne FNC-0103FX network card Internal Fiber 200 Mbit/s

2 x ST MMF, 200Mbps, PCI 32bit v2.1 33/66MHz, 2000m max, IEEE 802.3u/ah/x, IEEE 802.1p/Q
More>>>
LevelOne FNC-0103FX network card Internal Fiber 200 Mbit/s:
The official marketing text of LevelOne FNC-0103FX network card Internal Fiber 200 Mbit/s as supplied by the manufacturer

The LevelOne FNC-0103 network card offers a broad feature set with high performance at a great price. The card has a Wake-on-LAN feature offering remote start-up and shutdown, two ST (multimode) jacks for TX/RX, and clearly visible diagnostic LEDs showing link, activity, collision and FDX. The network card also supports all current operating systems, including Linux.

- Built-in Wake-on-LAN feature to startup/shutdown computers remotely
- 2x ST (Multimode) jacks for TX/RX
- 50 or 62.5/125 optical fiber
- Half duplex: 412m max. fiber length
- Full duplex: 2000m max. fiber length
- Transmission and speed: PCI-Bus, 100Mbps full or half duplex
- Diagnostic LEDs for Link, Activity, Collision and FDX
- Supports all current OS including Linux
- Power consumption: 5V DC 2.0A

Short summary description LevelOne FNC-0103FX network card Internal Fiber 200 Mbit/s:
This short summary of the LevelOne FNC-0103FX network card Internal Fiber 200 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne FNC-0103FX, Internal, Wired, PCI, Fiber, 200 Mbit/s, Aluminum

Long summary description LevelOne FNC-0103FX network card Internal Fiber 200 Mbit/s:
This is an auto-generated long summary of LevelOne FNC-0103FX network card Internal Fiber 200 Mbit/s based on the first three specs of the first five spec groups.

LevelOne FNC-0103FX. Internal. Connectivity technology: Wired, Host interface: PCI, Interface: Fiber. Maximum data transfer rate: 200 Mbit/s. Product color: Aluminum

Ports & interfaces
Connectivity technology *
Wired
Host interface *
PCI
Interface *
Fiber
Fiber ports quantity
2
Fiber optic connector
ST
PCI version
2.1
Network
Maximum data transfer rate *
200 Mbit/s
Networking standards *
IEEE 802.1Q, IEEE 802.1p, IEEE 802.3ah, IEEE 802.3u, IEEE 802.3x
Ethernet interface type
Fast Ethernet
Fiber ethernet cabling technology
100BASE-FX
Wake-on-LAN ready
Yes
Full duplex
Yes
Maximum operating distance
78740.2" (2000 m)
Design
Product color
Aluminum
Internal *
Yes
LED indicators
Collision, FDX, Activity, Link
Country of origin
Taiwan
Certification
FCC Class B, CE
Power
Output voltage
5 V
Output current
2 A
System requirements
Windows operating systems supported
Windows 2000, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
System requirements
Linux operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
5 - 55 °C
Operating relative humidity (H-H)
5 - 95%
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Width
4.72" (120 mm)
Depth
2.09" (53 mm)
Height
0.669" (17 mm)
Weight
1.87 oz (53 g)
Packaging data
Quantity
1
Drivers included
Yes
Package width
5.71" (145 mm)
Package depth
8.66" (220 mm)
Package height
1.18" (30 mm)
Package weight
2.19 oz (62 g)
Packaging content
Mounting brackets included
Yes
Quick installation guide
Yes
Manual
Yes
Technical details
Compliance certificates
RoHS
Other features
Data transfer rate
100 Mbit/s
Power supply
2 W
Brand Image Article code product Stock Price from
LevelOne USB-0401 network card Ethernet 1000 Mbit/s LevelOne USB-0401 network card Ethernet 1000 Mbit/s
(show image)
USB-0401 USB-0401 Gigabit USB Network Adapter 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne USB-0301 network card 100 Mbit/s LevelOne USB-0301 network card 100 Mbit/s
(show image)
USB-0301 Fast Ethernet USB Network Adapter 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne USB-0502 network card 1000 Mbit/s LevelOne USB-0502 network card 1000 Mbit/s
(show image)
USB-0502 Gigabit USB Network Adapter, USB Hub 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne FNC-0107TX network card Internal Ethernet 200 Mbit/s LevelOne FNC-0107TX network card Internal Ethernet 200 Mbit/s
(show image)
FNC-0107TX FNC-0107TX 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne MDU-2453M network card Internal Fiber LevelOne MDU-2453M network card Internal Fiber
(show image)
MDU-2453M 8-Port SFP Module 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne WUA-0605 network card WLAN 300 Mbit/s LevelOne WUA-0605 network card WLAN 300 Mbit/s
(show image)
WUA-0605 N300 Wireless USB Network Adapter 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne WUA-0614 network card WLAN 300 Mbit/s LevelOne WUA-0614 network card WLAN 300 Mbit/s
(show image)
WUA-0614 Wireless USB Network Adapter, 150Mbps 802.11b/g/n, Nano 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne GNC-0111 network card Internal Fiber 2000 Mbit/s LevelOne GNC-0111 network card Internal Fiber 2000 Mbit/s
(show image)
GNC-0111 Gigabit Fiber PCIe Network Card, Multi-Mode, SC 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne FNC-0104FX network card Internal Fiber LevelOne FNC-0104FX network card Internal Fiber
(show image)
FNC-0104FX Fast Ethernet Fiber PCI Network Card, 1 x SC Multi-Mode Fiber 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)