location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Yealink WH67 UC Headset Wireless Ear-hook, Head-band, Neck-band Office/Call center Bluetooth Charging stand Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Yealink Check ‘Yealink’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WH67 UC-DECT Wireless headset
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1308041 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0841885105875 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Yealink: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 170462
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 06:37:02
The date of the most recent change of the data-sheet in Icecat's system
Yealink 1308041 user manual (31.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (6.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Yealink WH67 UC Headset Wireless Ear-hook, Head-band, Neck-band Office/Call center Bluetooth Charging stand Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 4.0 inch (480 x 800) capacitive touch screen
  • - Yealink Acoustic Shield Technology
  • - 2-ports USB 3.0 hub
  • - Wireless mobile phone charger
  • - Crystal speakerphone
  • - Supports busylight
  • - Teams and Skype for Business compatible
Long product name Yealink WH67 UC Headset Wireless Ear-hook, Head-band, Neck-band Office/Call center Bluetooth Charging stand Black :
The short editorial description of Yealink WH67 UC Headset Wireless Ear-hook, Head-band, Neck-band Office/Call center Bluetooth Charging stand Black

WH67 UC - All-in-one UC Workstation Redefine Your Workspace
More>>>
Yealink WH67 UC Headset Wireless Ear-hook, Head-band, Neck-band Office/Call center Bluetooth Charging stand Black:
The official marketing text of Yealink WH67 UC Headset Wireless Ear-hook, Head-band, Neck-band Office/Call center Bluetooth Charging stand Black as supplied by the manufacturer

The Yealink WH67 is the Industry-leading convertible DECT wireless headset, opening an entirely new form of desktop collaboration. Work seamlessly with major UC platform and integrate natively with Yealink IP Phones. 4.0 inch (480 x 800) capacitive touch screen of base offers newly work experience, just one touch, all control. Act as a workstation, managing phone calls, connecting with multiple devices (desk phone/mobile phone/computer), charging mobile phone wirelessly, and even playing a speakerphone’s role. Best of all, deploying such a multifunctional workstation only needs to plug directly. Easiest things to do, greatest convenience to enjoy

All-in-One UC Workstation
Desktop collaboration boosts efficiency a lot especially when Working from Home, but it can be also annoyed that the desktop is very messy with multiple device cables. Take control of your desktop collaboration environment with WH67:
- Connect all devices you want with built-in Bluetooth and USB port.
- Expand PC’s connectivity with 2-port USB hub.
- Control all calls on the 4.0 inch (480 x 800) capacitive touch screen by simply
- finger touch.
- Function as a hand-free phone, freeing from wearing headset.
- Charge mobile phone wirelessly and transform it into nice efficient conferencing
- device.

Be Heard Crystal Clearly
With Yealink Acoustic Shield Technology, the two Microphones built in WH67 block the background noise automatically but ensure participant voice be heard clearly, greatly boost the communication efficiency.

Interruption Free
Busylight is enabled in WH67. With the light on the headset or BLT60 on the desk turning red, people around you would know that you are on the phone, instead of interrupting you unknowingly. Just stay focused on conversation, for higher efficiency, for better collaboration.

Short summary description Yealink WH67 UC Headset Wireless Ear-hook, Head-band, Neck-band Office/Call center Bluetooth Charging stand Black:
This short summary of the Yealink WH67 UC Headset Wireless Ear-hook, Head-band, Neck-band Office/Call center Bluetooth Charging stand Black data-sheet is auto-generated and uses the product title and the first six key specs.

Yealink WH67 UC, Wireless, Office/Call center, 20 - 14000 Hz, 0.67 oz (19 g), Headset, Black

Long summary description Yealink WH67 UC Headset Wireless Ear-hook, Head-band, Neck-band Office/Call center Bluetooth Charging stand Black:
This is an auto-generated long summary of Yealink WH67 UC Headset Wireless Ear-hook, Head-band, Neck-band Office/Call center Bluetooth Charging stand Black based on the first three specs of the first five spec groups.

Yealink WH67 UC. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Office/Call center. Headphone frequency: 20 - 14000 Hz. Wireless range: 4724.4" (120 m). Weight: 0.67 oz (19 g). Product color: Black

1/3 Investment

Headset will be the strategic product line in Yealink, there will be 30% of total R&D investment on Headset product line

7+ Years

7+ years experience on wireless technology, 9+ DECT products released.
- DECT Wireless Technology
- Bluetooth Wireless Technology

20+ Years

20+ years experience on audio communication technology.
- Audio Cancelation Technology
- Sound Technology

40+ Months

40+ months headset market research & analyze, technology development
- Supply Chain
- Manufacture

200+ Customers

Researched 200+ customers in 15+ countries to study and understand all headset requirements
- User Experience
- Feature Requirement

1000+ Head Styles

1000+ head styles globally in database of Yealink to find out the best wearing experience.
- Wearing Comfortable
- ID Design & Materials

The story is currently unavailable. Please, contact us.
Performance
Product type *
Headset
Wearing style *
Ear-hook, Head-band, Neck-band
Recommended usage *
Office/Call center
Headset type
Binaural
Product color *
Black
Control type
Touch
LED indicators
Yes
Ports & interfaces
Connectivity technology *
Wireless
USB connectivity
Yes
Bluetooth
Yes
Bluetooth version
4.2
Wireless range
4724.4" (120 m)
Headphones
Headphone frequency
20 - 14000 Hz
Impedance
32 Ω
Headphone sensitivity
116 dB
Driver unit
0.535" (1.36 cm)
Microphone
Microphone type *
Boom
Microphone frequency
100 - 10000 Hz
Microphone sensitivity
-38 dB
Microphone mute
Yes
Base station
Base station color
Black
Base station touchscreen
Yes
Base station weight
12.1 oz (344 g)
Battery
Talk time
7 h
Battery recharge time
2.5 h
Battery
Standby time
54 h
Wireless charging
Yes
Sustainability
Sustainability compliance
Yes
Weight & dimensions
Weight
0.67 oz (19 g)
Packaging data
Package width
10.1" (256 mm)
Package depth
8.11" (206 mm)
Package height
4.72" (120 mm)
Package type
Box
Packaging content
Charging stand
Yes
AC adapter included
Yes
Quick start guide
Yes
Cables included
USB
Base station
Yes
Logistics data
Harmonized System (HS) code
85183000
Master (outer) case width
17.1" (434 mm)
Master (outer) case length
23.4" (594 mm)
Master (outer) case height
10.8" (275 mm)
Master (outer) case weight
21.3 lbs (9.67 kg)
Quantity per master (outer) case
10 pc(s)
Supplier features
Charging time
170 min
Certificates
Compliance certificates
CE, Federal Communications Commission (FCC)
Other features
USB cable length
39.4" (1 m)
Country Distributor
Nederland 2 distributor(s)
United Kingdom 3 distributor(s)
Magyarország 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 5 distributor(s)
Switzerland 2 distributor(s)
Belgium 4 distributor(s)
Luxembourg 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Australia 2 distributor(s)
España 1 distributor(s)
Österreich 1 distributor(s)
México 1 distributor(s)