location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh ScanSnap iX1600 ADF + Manual feed scanner 600 x 600 DPI A4 White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ScanSnap iX1600
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA03770-B401 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4939761311758
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 280274
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 01:38:16
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Ricoh ScanSnap iX1600 ADF + Manual feed scanner 600 x 600 DPI A4 White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Scanner type: ADF + Manual feed scanner 600 x 600 DPI
  • - Color scanning Duplex scanning
  • - TFT Built-in display
  • - A4 Scanning media types supported: Business Card, Post Card(JPN)
  • - Maximum scan size: 8.5 x 14.2" (216 x 360 mm) Sensor type: Colour CIS
  • - USB port Wi-Fi
  • - Power supply type: AC
Guarantee: 3 year Standard Warranty - Advance Exchange - Includes replacement of defective product and two-way shipping costs.
Long product name Ricoh ScanSnap iX1600 ADF + Manual feed scanner 600 x 600 DPI A4 White :
The short editorial description of Ricoh ScanSnap iX1600 ADF + Manual feed scanner 600 x 600 DPI A4 White

40ppm/80ipm A4 Duplex ADF Touchscreen Wi-Fi USB3.2 LED Desktop Scanner
More>>>
Ricoh ScanSnap iX1600 ADF + Manual feed scanner 600 x 600 DPI A4 White:
The official marketing text of Ricoh ScanSnap iX1600 ADF + Manual feed scanner 600 x 600 DPI A4 White as supplied by the manufacturer

For those with a need for speed, the next generation iX1600 offers the ultimate in personal productivity. Busy teams can digitise and organise all your documents with one touch, and enjoy all the benefits you’d expect from ScanSnap within the fastest possible times.

The ultimate in personal productivity
Gives you even more time back

It can be hard work keeping a business in shape, and everyone can do with a bit more time back at the end of the day.
The ScanSnap iX1600 was designed to help anyone achieve maximum productivity, with advanced organisational features that give you greater control, effortlessly.

Short summary description Ricoh ScanSnap iX1600 ADF + Manual feed scanner 600 x 600 DPI A4 White:
This short summary of the Ricoh ScanSnap iX1600 ADF + Manual feed scanner 600 x 600 DPI A4 White data-sheet is auto-generated and uses the product title and the first six key specs.

Ricoh ScanSnap iX1600, 8.5 x 14.2" (216 x 360 mm), 600 x 600 DPI, 40 ppm, ADF + Manual feed scanner, White, TFT

Long summary description Ricoh ScanSnap iX1600 ADF + Manual feed scanner 600 x 600 DPI A4 White:
This is an auto-generated long summary of Ricoh ScanSnap iX1600 ADF + Manual feed scanner 600 x 600 DPI A4 White based on the first three specs of the first five spec groups.

Ricoh ScanSnap iX1600. Maximum scan size: 8.5 x 14.2" (216 x 360 mm), Optical scanning resolution: 600 x 600 DPI, ADF scan speed (b/w, A4): 40 ppm. Scanner type: ADF + Manual feed scanner, Product color: White, Display: TFT. Sensor type: Colour CIS, Light source: RGB LED, Scan file formats: JPG, PDF. Standard input capacity: 50 sheets. Maximum ISO A-series paper size: A4, Scanning media types supported: Business Card, Post Card(JPN), ISO A-series sizes (A0...A9): A3, A4, A5

Ultra-fast set-up and start-up

Scanners should make your life easier, not slow you down. Offering the ultimate in time-saving performance, the ScanSnap iX1600’s simple setup will have you converting your papers into useful digital files in no time. Once set up, simply open the cover and your ScanSnap is ready to go.

Maximum productivity

Designed for busy people, the iX1600 makes your working day a breeze. In addition to scanning at a fast 40 pages per minute, the two-sided (Duplex) scanning function will have you digitising paperwork in half the time.
The large Automatic Document Feeder holds up to 50 sheets, freeing you from the tedious job of manually inputting individual pages, so you can speed through your work even faster. Professional grade feeding technology and ultrasonic sensors mean the iX1600 handles multi-page documents with ease. The scanner can be set to alert you if two or more pages are fed through the scanner at once, delivering peace of mind that not a single page of your documents will get lost along the way.
And the iX1600 Receipt Guide will also save you time otherwise spent prepping and feeding individual receipts and business cards. After all, everyone has better things to do with their day.

Automated, intuitive operation

Quickly and easily convert the papers you have into the applications you use. The 4.3-inch intuitive touchscreen lets you carry out pre-programmed scans, all at the touch of a button.
Whether you’re creating searchable PDFs, editable Word, Excel or Powerpoint files, or extracting information from receipts or business cards, the iX1600 will automatically scan and save your documents to the pre-defined destination of your choice.

PC-free scanning

Not everyone works from a desk these days. As long as there’s a Wi-Fi connection, ScanSnap Cloud functionality will automatically recognise up to four different document types and scan them to your pre-defined cloud storage locations. Even with no PC, ScanSnap Cloud will conduct image processing and optimisation along the way. Simply place the scanner in the most convenient location for you, and scan away.

Intuitive ScanSnap Home software

ScanSnap Home software (included) allows you to easily manage, edit, and use scanned data from documents, receipts, business cards, photos and more.
Documents can be automatically recognised grouped and saved according to document type while folders, tags, and keywords allow you to organise, search, and find information more easily than ever before.

Flexibility at your fingertips

For small teams, the ability to share a single device among 5 users will be a game-changer for your productivity. Each can have their own set of colour-coded scanning profile buttons.
Wi-Fi or USB provide flexible deployment options, or alternatively, you can scan a PDF directly to your mobile device via Wi-Fi in Direct Connect mode.

Quick Menu for instant scanning

When using a PC or laptop, activating the Quick Menu function allows you to scan first and then decide which application you want to send your document to, which comes in handy for ad-hoc scanning. You’ll find most of the applications you know and use ready for you in ScanSnap Home, and can always add more to the Quick Menu if required.

Scanning
Maximum scan size *
8.5 x 14.2" (216 x 360 mm)
Optical scanning resolution *
600 x 600 DPI
Color scanning
Yes
Duplex scanning *
Yes
ADF scan speed (b/w, A4)
40 ppm
Design
Scanner type *
ADF + Manual feed scanner
Product color *
White
Display
TFT
Display diagonal
4.3"
Touchscreen
Yes
Built-in display *
Yes
Performance
Sensor type *
Colour CIS
Light source
RGB LED
Scan file formats
JPG, PDF
Scan drivers
ISIS, ScanSnap
Input capacity
Standard input capacity
50 sheets
Paper handling
Scanning media types supported
Business Card, Post Card(JPN)
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9)
A3, A4, A5
ISO B-series sizes (B0...B9)
B4, B5, B6
Letter
Yes
Paper handling
Legal
Yes
Card thickness (max)
0.0299" (0.76 mm)
Ports & interfaces
USB port *
Yes
USB version
2.0/3.2 Gen 1 (3.1 Gen 1)
USB connector type
USB Type-B
Power
Power supply type *
AC
AC input frequency
50 - 60 Hz
Input voltage
100 - 240 V
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
11.5" (292 mm)
Depth
6.34" (161 mm)
Height
5.98" (152 mm)
Weight
7.5 lbs (3.4 kg)
Technical details
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84716070
Brand Image Article code product Stock Price from
Ricoh ScanSnap iX1400 ADF scanner 600 x 600 DPI A4 White Ricoh ScanSnap iX1400 ADF scanner 600 x 600 DPI A4 White
(show image)
PA03820-B001 ScanSnap iX1400 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu ScanSnap iX1500 ADF + Manual feed scanner 600 x 600 DPI A3 White Fujitsu ScanSnap iX1500 ADF + Manual feed scanner 600 x 600 DPI A3 White
(show image)
PA03770-B001 ScanSnap iX1500 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 5 distributor(s)
Portugal 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Belgium 1 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Australia 2 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
España 1 distributor(s)