location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Precision 5820 Intel Xeon W W-2235 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro P2200 Windows 10 Pro for Workstations Tower Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Precision
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
5000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5820
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0GFN0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184539712
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129790
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 20:41:59
The date of the most recent change of the data-sheet in Icecat's system
Connecting to PCoIP Remote Access Host Cards in Dell Precision Host Workstations Quick Reference Guide (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL 0GFN0 user manual (25.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Precision 5820 Tower Rack rails Installation Guide (2.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Statement of Volatility Precision 5820 7820 7920 Tower (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Precision 5820 Tower Wi-Fi Bluetooth Module Installation Guide (3.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Precision 5820 Intel Xeon W W-2235 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro P2200 Windows 10 Pro for Workstations Tower Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Pro for Workstations 64-bit
  • - Intel Xeon W-2235 (8.25MB Cache, 3.8GHz)
  • - NVIDIA Quadro P2200 (5GB)
  • - 16GB (2933MHz) DDR4-SDRAM (2 x 8) & 512GB SSD
Guarantee: 3 Years ProSpt
Long product name DELL Precision 5820 Intel Xeon W W-2235 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro P2200 Windows 10 Pro for Workstations Tower Workstation Black :
The short editorial description of DELL Precision 5820 Intel Xeon W W-2235 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro P2200 Windows 10 Pro for Workstations Tower Workstation Black

Intel Xeon W-2235 (8.25MB Cache, 3.8GHz), 16GB DDR4-SDRAM, 512GB SSD, DVD-RW, NVIDIA Quadro P2200 (5GB), LAN, Windows 10 Pro for Workstations 64-bit
More>>>
DELL Precision 5820 Intel Xeon W W-2235 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro P2200 Windows 10 Pro for Workstations Tower Workstation Black:
The official marketing text of DELL Precision 5820 Intel Xeon W W-2235 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro P2200 Windows 10 Pro for Workstations Tower Workstation Black as supplied by the manufacturer

Perfected to your vision.
Expand your ideas with the Precision 5820 Tower. Featuring high performance in a new innovative, versatile compact design that is great for VR and AI.

Short summary description DELL Precision 5820 Intel Xeon W W-2235 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro P2200 Windows 10 Pro for Workstations Tower Workstation Black:
This short summary of the DELL Precision 5820 Intel Xeon W W-2235 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro P2200 Windows 10 Pro for Workstations Tower Workstation Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Precision 5820, 3.8 GHz, Intel Xeon W, 16 GB, 512 GB, DVD-RW, Windows 10 Pro for Workstations

Long summary description DELL Precision 5820 Intel Xeon W W-2235 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro P2200 Windows 10 Pro for Workstations Tower Workstation Black:
This is an auto-generated long summary of DELL Precision 5820 Intel Xeon W W-2235 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro P2200 Windows 10 Pro for Workstations Tower Workstation Black based on the first three specs of the first five spec groups.

DELL Precision 5820. Processor frequency: 3.8 GHz, Processor family: Intel Xeon W, Processor model: W-2235. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD-RW. Discrete graphics card model: NVIDIA Quadro P2200. Operating system installed: Windows 10 Pro for Workstations, Operating system architecture: 64-bit. Power supply: 950 W. Chassis type: Tower. Product type: Workstation

Dell Precision 5820 review
Dell Precision 5820 review

"The components are meant to be run constantly, and Dell has tested its systems against current industry applications using the hardware in these systems to identify the best optimizations and driver packages with these ISVs." — PostPerspective

Best Desktop Hardware: Gold Winner
Best Desktop Hardware: Gold Winner

Channel Pro Reader's Choice Awards 2019

Dell Precision 5820: Develop3D review
Dell Precision 5820: Develop3D review

"Well built and with great serviceability, this quad core Xeon desktop workstation can’t fail to impress." — Develop3D

Dell Precision 5820 Review
Dell Precision 5820 Review

"It's a well-constructed, solid workstation with excellent design and content creation abilities, and sure to find favour in larger agencies and media companies." — ITPro

Blazing fast performance
Blazing fast performance

Brainpower that matches yours: The latest Intel® Xeon® processor powers your most demanding applications. Now featuring a new generation of single-socket architecture with up to 18 cores, you can extract maximum performance for your biggest ideas.

Accelerate every project: Run your software as fast as possible and get real-time results thanks to this memory expandable machine with up to 256GB of faster 2666 MHz RDIMM memory.

Drown out distraction: Focus on your tasks with the workstation that’s quieter than ever. A new multichannel thermal design delivers advanced cooling and acoustics for enhanced cooling and quiet operation when your system is under heavy workloads.

Built for your future
Built for your future

Your Precision 5820 Tower grows with your ideas no matter where they take you, thanks to a new chassis that combines a versatile design with outstanding storage scalability.

Adapts to your innovations: Your Precision 5820 Tower is ready for complex projects, including virtual reality and AI workflows, with the next generation AMD Radeon Pro™ and highest-performing NVIDIA Quadro® RTX graphics. Your workstation supports up to 600W of graphics power up to 300W per card (950W PSU required).

No project is too big: Up to six 2.5'' or five 3.5'' drives and front access storage including SATA, SAS and PCIe M.2/U.2 NVMe SSD can be configured for up to 68TB total storage and easily swapped. With the hot-swap feature on the M.2 and U.2 PCIe NVMe SSDs, you can remove drives without shutting down the workstation.

Tuned performance
Tuned performance

Free with your Precision workstation, the Dell Precision Optimizer takes the guesswork out of customizing settings and automatically tunes your workstation to run the most popular Independent Software Vendor (ISV) applications at the fastest speeds possible. Featuring centralized management with Microsoft SCCM and KACE, simplified systems management to improve system reliability, detailed analytics and smart notifications to proactively address resource bottlenecks, certified graphics drivers downloads and Radeon ProRender ray-tracing plug-ins to render stunningly photorealistic images ― all in an elegant, new UI.

Stay safe, stay secure
Stay safe, stay secure

Reduce downtime with Dell Reliable Memory Technology (RMT) Pro. Designed to work with ECC memory, RMT protects your machine from potential crashes by mapping out bad memory locations after the system reboots.

Reliably access your data
Reliably access your data

Improve the availability of your data with hardware and software optional RAID storage options including PCIe NVMe SSDs and optional Smart Card (CAC/PIV) readers that let you determine who can access your system.

Your work can count on it
Your work can count on it

Precision Workstations are tested to ensure the high-performance applications you rely on every day run smoothly. Dell ISV-certifications cover the most popular independent software applications.

The story is currently unavailable. Please, contact us.
Processor
Processor manufacturer *
Intel
Processor family *
Intel Xeon W
Processor model *
W-2235
Processor cores
6
Processor boost frequency
4.6 GHz
Processor frequency *
3.8 GHz
Processor cache
8.25 MB
Memory
Internal memory *
16 GB
Maximum internal memory *
256 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
2 x 8 GB
Memory slots
8x DIMM
Memory clock speed
2933 MHz
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Optical drive type *
DVD-RW
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express
SSD form factor
M.2
Graphics
Discrete graphics card *
Yes
Discrete graphics card model *
NVIDIA Quadro P2200
Discrete graphics card memory
5 GB
Number of discrete graphics cards
1
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
8
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
2
DVI port
No
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Serial ports quantity
1
Expansion slots
PCI Express x16 slots
5
PCI slots
1
Design
Chassis type *
Tower
Placement supported
Vertical
Product color *
Black
Intel® vPro™ Platform Eligibility
Yes
Performance
Market positioning
Business
Performance
Motherboard chipset
Intel® C422
Audio chip
Realtek ALC3234
Audio system
High Definition Audio
Password protection
Yes
Product type *
Workstation
Software
Operating system installed *
Windows 10 Pro for Workstations
Operating system architecture
64-bit
Operating system language
Multilingual
Trial software
Microsoft Office
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Flex Memory Access
No
Intel Demand Based Switching
Yes
Intel Software Guard Extensions (Intel SGX)
No
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Power
Power supply *
950 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
8 - 85%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width *
6.95" (176.5 mm)
Depth *
20.4" (518.3 mm)
Height *
16.5" (417.9 mm)
Weight *
34 lbs (15.4 kg)
Package width
27.3" (694 mm)
Package depth
12.1" (308 mm)
Package height
24.3" (616 mm)
Package weight
41 lbs (18.6 kg)
Packaging content
Display included *
No
Mouse included on selected markets only
Yes
Keyboard included on selected markets only
Yes
Logistics data
Harmonized System (HS) code
84715000
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
Disclaimer DELL Precision 5820 Intel Xeon W W-2235 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro P2200 Windows 10 Pro for Workstations Tower Workstation Black:
Disclaimer

Actual configuration might differ from illustration