location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Motorola MOTO Q 9h Smartphone 2.4" 1170 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Motorola Check ‘Motorola’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MOTO Q 9h Smartphone
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MOT1041052
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Motorola’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Motorola: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84017
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 15:01:39
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Motorola MOTO Q 9h Smartphone 2.4" 1170 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.4" 320 x 240 pixels
  • - Bluetooth 2.0+EDR
  • - Single camera
  • - 1170 mAh
Long product name Motorola MOTO Q 9h Smartphone 2.4" 1170 mAh Black :
The short editorial description of Motorola MOTO Q 9h Smartphone 2.4" 1170 mAh Black

MOTO Q 9h Smartphone Windows Mobile 6.0
More>>>
Motorola MOTO Q 9h Smartphone 2.4" 1170 mAh Black:
The official marketing text of Motorola MOTO Q 9h Smartphone 2.4" 1170 mAh Black as supplied by the manufacturer

Work-life balance has a new dimension. The MOTO Q™9, a QWERTY Windows Mobile 6 Standard device from Motorola, mixes aesthetics and functionality to produce a futuristic device for mobilizing your business needs, while keeping in touch with work and friends, and being entertained. Bringing the MOTO Q™9’s simplicity and style are exquisite materials and finishes and an ultra-thin form factor. The stylishly smart device is a mere 11.8mm thin! Precise and clean construction provides visual elegance and a solid, comfortable feel. With easy-to-use navigation controls and an intuitive menu complete with icons, all your vital information is easily accessible on one screen. Designed for users who rely on a non-stop device, the MOTO Q™9 can intelligently manage its display brightness to optimize both readability and battery power.
With High-Speed Downlink Packet Access (HSDPA) capabilities at up to 3.6 Mbps, the MOTO Q™ 9 provides fast data transfers, streaming media and web browsing while on the go. Move freely and stay wirelessly in control of your tunes with stereo Bluetooth® wireless technology. In addition to all the fun you’ll have with this device, you can also take advantage of the MOTO Q™ 9’s full range of productivity features. The MOTO Q™9 offers both a superb quality voice and sound experience as a phone, and serves as an efficient tool for checking both work & personal email, corporate and personal instant messaging, as well as viewing documents and staying
connected on the go.

Summary of key features:
- Simple, elegant and stylish, the ultra-slim MOTO Q 9h, at only 11.8 millimeters thick packs in a host of advanced features.
- QWERTY keyboard and large, crisp display.
- Quad-Band (GPRS/EDGE) functionality.
- Video capture and playback at 30fps.
- HSDPA technology for fast data transfers, streaming media and web browsing.
- Connectivity: EMU, USB 2.0 full speed transfers and data access.
- Integrated Class 2 Bluetooth wireless technology (A2DP, AVRCP - stereo) for hands-free connectivity with compatible Bluetooth enabled stereo devices.
- Messaging via MMS, SMS, Instant Messaging and Windows Pocket Outlook.
- Supports a variety of audio formats including AMR NB, AMR WB, MWA, MP3, AAC, AAC+, eAAC+, WAV, MIDI.
-Video formats supported includeH.263, MPEG4, WMV, H.264 decode.
- Up to 2 GB of optional removable storage space with a microSD memory slot.
- Integrated 2.0 megapixel camera with digital zoom and LED photo indicator light.
- Special productivity features: Opera browser, Attachment Viewer or Editor, Voice Recognition, File Manager, Voice Notes, VPN capability and Anti-Virus protection.

Short summary description Motorola MOTO Q 9h Smartphone 2.4" 1170 mAh Black:
This short summary of the Motorola MOTO Q 9h Smartphone 2.4" 1170 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

Motorola MOTO Q 9h Smartphone, 2.4", 320 x 240 pixels, Black

Long summary description Motorola MOTO Q 9h Smartphone 2.4" 1170 mAh Black:
This is an auto-generated long summary of Motorola MOTO Q 9h Smartphone 2.4" 1170 mAh Black based on the first three specs of the first five spec groups.

Motorola MOTO Q 9h Smartphone. Display diagonal: 2.4", Display resolution: 320 x 240 pixels. Rear camera type: Single camera. Battery capacity: 1170 mAh. Product color: Black. Weight: 4.73 oz (134 g)

Display
Display diagonal *
2.4"
Panel type
TFT
Display resolution *
320 x 240 pixels
Display number of colors
65536 colors
Camera
Rear camera type *
Single camera
Built-in camera
Yes
Network
2G standards
Edge, GPRS, HSCSD
Bluetooth *
Yes
Bluetooth version
2.0+EDR
Messaging
Multimedia Messaging Service (MMS)
Yes
Chat
Yes
Design
Product color *
Black
Performance
Personal info management (PIM)
Alarm clock, Calculator, Calendar, Countdown timer, Notes, Stopwatch, To-do list
Performance
Speakerphone
Yes
Push-to-Talk (PTT)
Yes
Vibrating alert
Yes
Multimedia
FM radio
No
Keyboard
Keyboard layout
QWERTY
Battery
Battery capacity *
1170 mAh
Talk time (2G)
4.5 h
Standby time (2G)
385 h
Weight & dimensions
Width
4.65" (118 mm)
Depth
0.465" (11.8 mm)
Height
2.64" (67 mm)
Weight *
4.73 oz (134 g)
Other features
Music player
Yes
Ringer type
Polyphonic
Java technology
Yes
Voice recording
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-11-09 08:53:00
Uk has collected 50 expert reviews for Motorola MOTO Q 9h Smartphone 6.1 cm (2.4") 1170 mAh Black and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
ukgamer.com
Updated:
2013-11-09 08:52:59
Motorolas Q9h is a capable, fully featured smart phone. The only problem is, youll be hard pressed to notice it.Even if you take the iPhone out of the equation, 2007 has been a big year for mobile phones. Handsets have finally grown up, with users wa...
80%
pcadvisor.co.uk
Updated:
2013-11-09 08:52:59
The Motorola Q 9H - also known as the MOTO Q Global - targets the international traveller who wants to be productive and enjoy multimedia with a Windows Mobile handheld. Unfortunately, this Motorola mobile phone falls a bit short on data connectivity...
Bottom line Overall, the Moto Q Global, or Motorola Q 9H, might appeal to travellers seeking a Windows Mobile smartphone with a good keyboard, 3G data, and solid multimedia support. Yardena Arar...
80%
itreviews.com
Updated:
2013-11-09 08:53:00
Smartphone with QWERTY keyboard: You might know Motorola for its flat-keyboard mobile phones aimed at the consumer and, most recently, for its banana-shaped Z8 slider phone, but the company has also branched out into the Smartphone world with the Q...
0%
Zdnet.com.au
Updated:
2013-11-09 08:53:00
Motorolas latest PDA-phone, the Q 9h, combines corporate tools such as Windows Mobile 6 (Standard Edition) and support for push e-mail and Microsoft Exchange Server with a smart, subtle design that should please business and consumer users alike. Desi...
Good HSDPA, Windows Mobile 6 (Standard Edition), Smart, subtle design...
Bad Cant charge via USB, Hard reset required on occasion...
Bottom line If youre looking for an attractive 3.5G PDA-phone with push email, Windows Mobile 6 and a QWERTY keyboard, the Motorola Q 9h is worthy of consideration, so long as you dont need a touch-screen or Wi-Fi.
71%
smh.com.au
Updated:
2013-11-09 08:53:00
Looking for a smartphone that will grab your email on the go? Your choice just got tougher - or maybe easier, depending on how you look at things. The BlackBerry still delivers mobile email par excellence but we wont pretend that...
90%
theregister.co.uk
Updated:
2013-11-09 08:53:00
Motorola Moto Q 9h: icon shortcut keys allow quick access to applications The big question is, does what its packing inside make up for the lack of exterior elegance? Well, under its wide but thin hood is a 325MHz processor, 256MB of Flash ROM, and...
Bottom line Not the prettiest of smartphones and crucially lacking Wi-Fi, document editing, and GPS functions, the Moto Q 9h is nevertheless very easy to use. Its robust and well spaced keys make it easy to handle messaging and the entertainment functions outperf...
73%
goodgearguide.com.au
Updated:
2013-11-09 08:53:00
Its been a long while since Motorola has released a smart phone dedicated to mobile email, but the wait is finally over with the launch of the MOTO Q 9h - a handset boasting HSDPA capabilities, the latest Windows Mobile 6 operating system and a well d...
Good HSDPA capable, Excellent keyboard and design, Good call quality, Windows Mobile 6...
Bad No Wi-Fi, Proprietary USB and headphone jack, Stubborn navigational pad The Final Word The MOTO Q 9hs excellent QWERTY keyboard makes it ideal for heavy emailing. On the whole, this is a competent smart phone thats packaged in a nice design.
Bottom line The MOTO Q 9hs excellent QWERTY keyboard makes it ideal for heavy emailing. On the whole, this is a competent smart phone thats packaged in a nice design.
75%
shinyshiny.tv
Updated:
2013-11-09 08:53:00
The Motorola MOTO Q 9h is another take on the QWERTY slab phone, this time running the latest version of Microsofts portable OS Windows Mobile 6.
0%
techdigest.tv
Updated:
2013-11-09 08:53:00
The Motorola MOTO Q 9h is another take on the Qwerty slab phone, this time running the latest version of Microsofts portable OS Windows Mobile 6. Its a slim device, but its by no means small. Its fairly well connected, with both GSM and 3G connect...
80%
Mobile88.com
Updated:
2016-12-29 20:47:57
Motorola Malaysia Sdn Bhd. 03-2026 7188 8/10 8/10 8/10 7/10+ Viewfinder responds fast+ Protected MicroSD slot+ 2.0 Megapixel Camera- Slow playback for multimedia- Unconventional keypad- Bulky shape The Motorola Q9h is a Blackberry-like device with...
Bottom line Good for first time Windows Mobile users. Related Articles Preview Specs Review Comment(0) Buy Sell Photos Cam shots Video Software del.icio.us | Windows Live...
70%
trustedreviews.com
Updated:
2013-11-09 08:52:54
I've always been a fan of Blackberry-style handsets with their 'always-on' keyboards. Being able to tap out emails fast without having to slide out an awkward hardware keyboard, or pull out a fiddly stylus and tap out text, one painful letter at a time, o...
Bottom line In short, I like the Motorola Q 9h. It's clearly a budget handset and doesn't have the full armoury of smartphone features. But Motorola has cut the corners in all the right places and added extra value where it counts too. Most importantly it's a highly...
90%
mobilitysite.com
Updated:
2013-11-09 08:52:54
when compared to similar featured phones Thanks to at&t wireless for providing an evaluation unit, and to all of you for reading.
0%
Mobile88.com
Updated:
2013-11-09 08:52:54
Motorola Malaysia Sdn Bhd. 03-2026 7188 8/10 8/10 8/10 7/10+ Viewfinder responds fast+ Protected MicroSD slot+ 2.0 Megapixel Camera- Slow playback for multimedia- Unconventional keypad- Bulky shape The Motorola Q9h is a Blackberry-like device with...
Bottom line Good for first time Windows Mobile users. Related Articles Preview Specs Review Comment(0) Buy Sell Photos Cam shots Video Software del.icio.us | Windows Live...
70%
pocketpcmag.com
Updated:
2013-11-09 08:52:54
The BlackJack II and Moto Q 9 Global are two of the hottest smartphones on the market right now, and deciding between these two units can be a challenge. Let’s start by looking at the key differences on their spec sheets: Point-by-point compar...
0%
mobilemag.com
Updated:
2013-11-09 08:52:54
If youre accustomed to the relative proportions of a BlackBery device, then youll feel right at home with the Motorola Q9h...
76%
game-boyz.com
Updated:
2013-11-09 08:52:58
Murray G I’ve been reviewing several Smartphone’s lately. Currently I’m testing the Motorola Q9h . Modern Smartphone’s are powerful handheld mobile voice and data platforms. Especially when you factor in Windows Mobile 6. This OS h...
0%
letstalk.com
Updated:
2013-11-09 08:52:58
The Motorola Q9h, also known as the Motorola Q Global, is a fully loaded world-roaming smartphone complete with the latest Microsoft Windows Mobile OS 6, a 2-megapixel camera, and ofcourse support for the high-speed HSDPA data network, which offers sup...
70%
techtree.com
Updated:
2013-11-09 08:52:59
The Motorola Q was originally a CDMA phone, released in 2006 in the United States. It was Motorolas first QWERTY keyboard phone with a MotoRAZR-type styling (and slimness as well). Almost a year later, the Q got reincarnated as the Q8, which is the GS...
Good Slim and pocket-able, good QWERTY keyboard, portable charger included in package, 3.5G-ready...
Bad No Wi-Fi, price-to-features ratio not very good, no secondary video-call camera...
Bottom line Connectivity Call quality was good; network reception was above average. I did face network drops a few times, but its good overall. The loudspeaker is really loud -- Im more than satisfied with it. Multimedia and Camera The audio quality via the pr...
70%
pocketpccentral.net
Updated:
2013-11-09 08:52:59
The Motorola Q 9h Global surpasses its predecessor in almost every respect. While it is a bit thicker and heavier than the original Q, it more than makes up for this with solid performance, good battery life, a wide range of features and truly excell...
75%
pdastreet.com
Updated:
2013-11-09 08:52:59
The Motorola Q 9h may be the coolest-looking PDA phone ever. For industrial design, Id give it an A+, putting it a nose ahead of the BlackBerry Curve - which is saying something. In fact, it gives the Curve a run for its money in just about every cate...
0%
smartphonetoday.com
Updated:
2013-11-09 08:52:59
Page 1 | 2 | Next The Motorola Q 9h may be the coolest-looking PDA phone ever. For industrial design, Id give it an A+, putting it a nose ahead of the BlackBerry Curve - which is saying something. In fact, it gives the Curve a run for its money...
0%
pcworld.com_techhive.com
Updated:
2013-11-09 08:52:59
The Q Global PDA phone offers solid features for U.S. business travelers, but its GPS and broadband fall short overseas.
Good Redesigned keyboard is easy to use, HSDPA, GPS, and quadband...
Bad No HSDPA or Telenav support outside U.S, Pricey overseas data plan...
Bottom line The Q Global PDA phone offers solid features for U.S. business travelers, but its GPS and broadband fall short overseas.
81%
tech2.com
Updated:
2013-11-09 08:52:59
Business-class phones are quite the in-thing these days. With demand increasing for more functional devices, phone manufacturers are trying to carve themselves a slice of the pie. The Moto Q9h is Motorola’s offering in this space, having convert...
Good Good build and form factor, Feature-rich, Good video quality and resolution...
Bad Camera is a disappointment, No video conversion software included...
Bottom line Business-class phones are quite the in-thing these days. With demand increasing for more functional devices, phone manufacturers are trying to carve themselves a slice of the pie. The Moto Q9h is Motorola’s offering in this space, having convert...
70%
vr-zone.com
Updated:
2013-11-09 08:52:59
Sleek has been the in-thing on the mobile phone scene in recent years, ever since the launch of the unbelievably slim Motorola V3 series of clamshells. In the blink of an eye, manufacturers around the globe have released incredibly slim mobile phones f...
Bottom line I would say that the usability of a phone can be gauged by its responsiveness and ergonomics. Im glad that the Motorola Q9H has performed admirably well in both. I did not experience any lag unless I loaded multiple applications, way more than I can...
80%
Geek.com
Updated:
2013-11-09 08:52:59
I recently was able to spend an extended amount of time with the Motorola Q9h. If you’re not familiar with it, it’s the latest Q and sports Windows Mobile 6, a redesigned keyboard, louder speaker, HSDPA, built-in GPS, 2.0 megapixel camer...
0%
phonescoop.com
Updated:
2013-11-09 08:52:59
The Q9h runs the latest version of Windows Mobile Smartphone, which weve covered a number of times. However it does have some unique features like the Opera browser and built-in GPS capabilities, which you can see here in addition to our usual tour of...
0%
infosyncworld.com
Updated:
2013-11-09 08:52:59
We get our hands on AT&Ts first Q, the Q9h Global, with speedy HSDPA networking and a great keybaord. Is this the Q to take on a world tour?...
Good Very comfortable keys. Fast networking. Great scheduling and productivity. Opera is a better choice than Internet Explorer.
Bad Big, boxy and bulky, especially with the extended battery. No clickwheel. OS is a bit sluggish. GPS almost never worked properly.
Bottom line The Motorola Q9h Global is a puzzling phone, and AT&T seems to have taken just as many steps forward as backward from their first Q, the sequel to the CDMA model. The improved keyboard is a definite step forward, but the lack of a clickwheel or track...
71%
mobiletechreview.com
Updated:
2013-11-09 08:52:59
We go a long way back with Motorola smartphones. From the MPx200, the little phone that introduced the world to Windows Mobile Smartphones in clamshell format back in early 2004 to the MPx220, the more feature-rich but bug-laden update that we nicknam...
90%
gsmarena.com
Updated:
2013-11-09 08:53:00
The Motorola Q 9h seems an interesting offer if you’re after a smartphone. There’s no stylus, nor touchscreen, and neither is likely to be missed. In return you get a full QWERTY keypad, almost complete data equipment and Windows Mobile 6...
0%
Laptopmag.com
Updated:
2013-11-09 08:53:00
This feature-rich Windows Mobile phone serves up fast 3G data, a roomy keyboard, and first-class call quality.
Good Stellar voice quality, Superb keyboard, Fast HSDPA data, Opera Mobile browser and Documents To Go included...
Bad Large, Short endurance with standard battery, Doesn’t stream videos at full screen...
Bottom line The Motorola Q 9h global is one of the best smart phones money can buy, especially at its limited-time price of $199 with a two-year contract. It offers very solid call quality, and unlike with the BlackBerry Curve, you get 3G data speeds and the abili...
80%
Smartdevicecentral.com
Updated:
2013-11-09 08:53:00
The Motorola Q9h is a great communicator. With its excellent voice performance and keyboard and better-than-usual browser, this smartphone will keep you in touch—whether via voice, e-mail, or Web. SLIDESHOW (5) | A slab-style handset, the Q9h isnt...
0%
mobileburn.com
Updated:
2013-11-09 08:53:00
The new Motorola Q 9h, follow up to the original Motorola Q, has big shoes to fill. Thankfully, the GSM and HSDPA compatible Q 9h improves on the original in almost every way, with nice features like a 2MP camera and Windows Mobile 6.
Good Great keyboard, fast UI response, HSDPA...
Bad No WiFi, average build quality, loose rear cover...
Bottom line Shortcomings of the Motorola Q 9h are few and far between, and I would imagine that the majority of people purchasing the handset as a converged messaging device and PDA will not be disappointed. While the keyboard has a very cheap feel to it, it is su...
95%
phonearena.com
Updated:
2013-11-09 08:53:00
As phones are getting more and more complicated, they are trying to obtain part of the functionality of the standard computer and replace it in some aspects, offering you to do your job on a device that is always with you, instead on the bulky and heav...
Good Excellent keyboard, Very good display performance thanks to a light sensor, Solid construction with sexy look and slim profile...
Bad Lack of WiFi...
Bottom line Is that a flawless phone? The lack of WiFi shows it is not. Is it very good – definitely yes! Targeted as a rival of the BlackBerry phones, the Q9h offers excellent QWERTY keyboard that beats almost everything on the market and proves to be best in its...
90%
Pocketnow.com
Updated:
2013-11-09 08:53:00
Since the original Motorola Q was launched on Verizon, the Qwerty-bar phone genre has become pretty popular. The Qwerty-bar is defined as a landscape style screen, navigation hardware buttons, and a small thumb keyboard in a flat candy-bar type for...
Good Thumb keyboard feels great, Lots of memory and storage, Software additions are superior to Microsofts own versions (DocumentsToGo, Opera, VoiceSignal, Bluetooth), Quadband 850/900/1800/1900mhz GSM/EDGE with 3G UMTS 2100Mhz, Great speakerphone...
Bad Annoying start up and shut down sounds, No GPS, No WiFi, Shiny plastic attracts finger smudges and dust, AT&T, TMobile USA 3G versions sold separately...
Bottom line The three best things about the Motorola Q9h are the keyboard, the ambient light sensor for automatic screen brightness/backlight control, and the custom software additions. Its also a pretty nice looking device. The Bluetooth implementation is gr...
70%
tech-faq.com
Updated:
2013-11-09 08:53:00
The Motorola Q9 Global is the latest QWERTY phone from Motorola that has Windows Mobile 6 Standard as its Operating System. The phone is also HSDPA enabled so you can be sure of lightning speed access to services. It is a phone that offers a multitude...
0%