location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite PDUMV20HV-36 power distribution unit (PDU) 20 AC outlet(s) 0U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PDUMV20HV-36 3.7kW 208/230V Single-Phase Local Metered PDU - 16 C13 & 4 C19 Outlets, C20/L6-20P Input, 10-ft. (3.05 m) Cord, 40 in. 0U Rack
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PDUMV20HV-36
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332255921 show
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77593
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jul 2024 13:02:35
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite PDUMV20HV-36 power distribution unit (PDU) 20 AC outlet(s) 0U Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 16 C13 and 4 C19 208/230V outlets distribute AC power to connected equipment
  • - Digital ammeter for on-site real-time load monitoring helps prevent power overloads
  • - Switchless design helps prevent accidental shutdowns that can lead to costly downtime
  • - 10-ft. (3.05 m) detachable cord with L6-20P single-phase input connects to AC power source
  • - 40 in. 0U PDU with included mounting brackets installs in rack or under counter
Guarantee: 2-year limited
Long product name Tripp Lite PDUMV20HV-36 power distribution unit (PDU) 20 AC outlet(s) 0U Black :
The short editorial description of Tripp Lite PDUMV20HV-36 power distribution unit (PDU) 20 AC outlet(s) 0U Black

3.7kW 208/230V Single-Phase Local Metered PDU - 16 C13 & 4 C19 Outlets, C20/L6-20P Input, 10-ft. (3.05 m) Cord, 40 in. 0U Rack
More>>>
Tripp Lite PDUMV20HV-36 power distribution unit (PDU) 20 AC outlet(s) 0U Black:
The official marketing text of Tripp Lite PDUMV20HV-36 power distribution unit (PDU) 20 AC outlet(s) 0U Black as supplied by the manufacturer

Single-Phase PDU Distributes and Monitors Network-Grade Power in Real Time
This local metered rack PDU (rPDU) provides real-time local reporting of the total load level via its built-in digital current metering. Ideal for network IT applications, small computer rooms and other equipment rack applications, the PDUMV20HV-36 features 16 C13 and four C19 208/230V outlets for connecting equipment. Plug-lock insert sleeves are included to prevent connected cables from becoming accidentally dislodged. The switchless design helps prevent an accidental shutdown, which could lead to costly downtime.

Digital Load Meter Helps Prevent Potentially Expensive Overloads
A digital ammeter reports the total load for all connected equipment. Monitoring amperage helps ensure load levels remain well below maximum capacity with no danger of overload that could lead to costly downtime or damaged equipment. Maintaining proper load levels, even while adding new equipment, can keep your TCO (total cost of ownership) low.

Versatile Installation Options Give You Plenty of Choices
The 40-inch 0U PDU mounts vertically in an EIA-standard 19-inch rack using the included toolless mounting buttons or the included mounting brackets with user-supplied hardware. You may also use the brackets to secure the PDU to the underside of a counter with the addition of two user-supplied screws. Bolt-down retention brackets keep power cords organized and your rack free of clutter.

Compatible with a Variety of Input Cords to Fit Your Facility’s Power Source
The PDU’s C20 inlet accepts a variety of 16A international cordsets. An included 10-ft. (3.05 m) cord with NEMA L6-20P input plug connects to an AC power source, generator or protected UPS system to distribute power to connected loads.

Short summary description Tripp Lite PDUMV20HV-36 power distribution unit (PDU) 20 AC outlet(s) 0U Black:
This short summary of the Tripp Lite PDUMV20HV-36 power distribution unit (PDU) 20 AC outlet(s) 0U Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite PDUMV20HV-36, Metered, 0U, Single-phase, Vertical, Aluminum, Black

Long summary description Tripp Lite PDUMV20HV-36 power distribution unit (PDU) 20 AC outlet(s) 0U Black:
This is an auto-generated long summary of Tripp Lite PDUMV20HV-36 power distribution unit (PDU) 20 AC outlet(s) 0U Black based on the first three specs of the first five spec groups.

Tripp Lite PDUMV20HV-36. PDU types: Metered, Rack capacity: 0U, Type: Single-phase. AC outlets quantity: 20 AC outlet(s), AC outlet types: C13 coupler, C19 coupler, Power plug: NEMA L6-20P. Cable length: 120.1" (3.05 m). Monitoring: Current. Nominal input voltage: 200 - 240 V, Maximum current: 20 A, Nominal output voltage: 200 - 240 V

Design
PDU types *
Metered
Type
Single-phase
Rack capacity *
0U
Mounting
Vertical
Housing material
Aluminum
Product color
Black
Display
LCD
Ports & interfaces
AC outlets quantity *
20 AC outlet(s)
Power plug
NEMA L6-20P
AC outlet types *
C13 coupler, C19 coupler
Features
LED indicators
Yes
Cable length
120.1" (3.05 m)
Management features
Monitoring
Current
Power
Nominal input voltage *
200 - 240 V
Maximum current *
20 A
Nominal output voltage
200 - 240 V
Maximum power
3840 W
Weight & dimensions
Width
2.25" (57.2 mm)
Depth
39.7" (1009.6 mm)
Weight & dimensions
Height
3.75" (95.2 mm)
Weight
5.2 lbs (2.36 kg)
Packaging data
Package weight
9.5 lbs (4.31 kg)
Package width
3.5" (88.9 mm)
Package depth
41.5" (1054.1 mm)
Package height
5" (127 mm)
Operational conditions
Storage temperature (T-T)
-30 - 50 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332255928
Logistics data
Country of origin
China
Master (outer) case width
16" (406.4 mm)
Master (outer) case length
42" (1066.8 mm)
Master (outer) case height
7" (177.8 mm)
Master (outer) case weight
60.8 lbs (27.6 kg)
Quantity per master (outer) case
6 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite PDU3EVSR1H50 power distribution unit (PDU) 36 AC outlet(s) 0U Black Tripp Lite PDU3EVSR1H50 power distribution unit (PDU) 36 AC outlet(s) 0U Black
(show image)
PDU3EVSR1H50 12.6kW 200-240V 3-Phase IsoBreaker Managed PDU - Gigabit, 36 Outlets, CS8365C Input, LCD, 10 ft. (3 m) Cord, 0U, 70 in. (1.8 m) Height, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMV30-ISO power distribution unit (PDU) 20 AC outlet(s) 0U Black Tripp Lite PDUMV30-ISO power distribution unit (PDU) 20 AC outlet(s) 0U Black
(show image)
PDUMV30-ISO 2.88kW Single-Phase Local Metered PDU with ISOBAR Surge Protection, 120V, 3840 Joules, 24 NEMA 5-15/20R Outlets, L5-30P Input, 10 ft. Cord, 0U Vertical 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMNH20AT1 power distribution unit (PDU) 16 AC outlet(s) 1U Black Tripp Lite PDUMNH20AT1 power distribution unit (PDU) 16 AC outlet(s) 1U Black
(show image)
PDUMNH20AT1 1.92kW 120V Single-Phase ATS/Monitored PDU - 16 5-15/20R Outlets, Dual L5-20P/5-20P Inputs, 12 ft. Cords, 1U, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUBHV201U power distribution unit (PDU) 6 AC outlet(s) 1U Black Tripp Lite PDUBHV201U power distribution unit (PDU) 6 AC outlet(s) 1U Black
(show image)
PDUBHV201U PDUBHV201U 200-250V 16A Single-Phase Hot-Swap PDU with Manual Bypass - 5 C13 and 1 C19 Outlets, 2 C20 Inlets, 1U Rack/Wall 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUB201U power distribution unit (PDU) 6 AC outlet(s) 1U Black Tripp Lite PDUB201U power distribution unit (PDU) 6 AC outlet(s) 1U Black
(show image)
PDUB201U 100-125V 16A Single-Phase Hot-Swap PDU with Manual Bypass - 6 NEMA 5-20R Outlets, 2 5-20P Inputs, 1U Rack/Wall 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDU3XV6G20 power distribution unit (PDU) 45 AC outlet(s) 0U Black Tripp Lite PDU3XV6G20 power distribution unit (PDU) 45 AC outlet(s) 0U Black
(show image)
PDU3XV6G20 PDU3XV6G20 11.5kW 3-Phase Basic PDU - 45 208-240V Outlets (36 C13, 9 C19), IEC 309 16/20A Red 360-415V Input, 6 ft. Cord, 70 in. 0U, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUV20HVL6-72 power distribution unit (PDU) 16 AC outlet(s) 0U Black Tripp Lite PDUV20HVL6-72 power distribution unit (PDU) 16 AC outlet(s) 0U Black
(show image)
PDUV20HVL6-72 3.7kW 208/230V Single-Phase Basic PDU - 32 C13 & 6 C19 Outlets, L6-20P Input, 10 ft. Cord, 63.75 in. 0U Rack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUV30-36 power distribution unit (PDU) 12 AC outlet(s) 0U Black Tripp Lite PDUV30-36 power distribution unit (PDU) 12 AC outlet(s) 0U Black
(show image)
PDUV30-36 PDUV30-36 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMH20HVL66 power distribution unit (PDU) 10 AC outlet(s) 1U Black Tripp Lite PDUMH20HVL66 power distribution unit (PDU) 10 AC outlet(s) 1U Black
(show image)
PDUMH20HVL66 PDUMH20HVL66 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUV15-48 power distribution unit (PDU) 16 AC outlet(s) 0U Black Tripp Lite PDUV15-48 power distribution unit (PDU) 16 AC outlet(s) 0U Black
(show image)
PDUV15-48 1.4kW 120V Single-Phase Basic PDU - 16 NEMA 5-15R Outlets, 5-15P Input, 15 ft. Cord, 48 in. 0U Rack 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)