location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark High-Capacity Yellow for C935 toner cartridge Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
High-Capacity Yellow Toner Cartridge for C935
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0C930H2YG
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66346
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 May 2019 13:33:29
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark High-Capacity Yellow for C935 toner cartridge Original
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Yellow
  • - Color toner page yield: 24000 pages
  • - Laser printing
Long product name Lexmark High-Capacity Yellow for C935 toner cartridge Original :
The short editorial description of Lexmark High-Capacity Yellow for C935 toner cartridge Original

High-Capacity Yellow Toner Cartridge for C935
More>>>
Lexmark High-Capacity Yellow for C935 toner cartridge Original:
The official marketing text of Lexmark High-Capacity Yellow for C935 toner cartridge Original as supplied by the manufacturer

These Lexmark supplies are designed to provide exceptional value, reliability and outstanding print quality.

True: Accurate technology. Genuine quality. Environmental focus. It's our nature.

Image: Crisp print. Professional documents. Great Impressions. Project your character.

Always: Dependable. Page after page. Year after year. Count on Lexmark.

Short summary description Lexmark High-Capacity Yellow for C935 toner cartridge Original:
This short summary of the Lexmark High-Capacity Yellow for C935 toner cartridge Original data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark High-Capacity Yellow Toner Cartridge for C935, 24000 pages, Yellow

Long summary description Lexmark High-Capacity Yellow for C935 toner cartridge Original:
This is an auto-generated long summary of Lexmark High-Capacity Yellow for C935 toner cartridge Original based on the first three specs of the first five spec groups.

Lexmark High-Capacity Yellow Toner Cartridge for C935. Color toner page yield: 24000 pages, Printing colors: Yellow

Features
Color toner page yield *
24000 pages
Type *
Original
Printing colors *
Yellow
Weight & dimensions
Package weight
24 oz (680 g)
Logistics data
Pallet weight
458.6 lbs (208 kg)
Quantity per pallet
243 pc(s)
Other features
Color
Yes
Package dimensions (WxDxH)
3.82 x 14.4 x 3.58" (97 x 366 x 91 mm)
Print technology
Laser printing
Pallet weight (imperial)
458 lbs
Country Distributor
United Kingdom 4 distributor(s)