location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Axis 211M Network Camera Outdoor Verso bundle

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Axis Check ‘Axis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
211M Network Camera Outdoor Verso bundle
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0269-031
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘Axis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Axis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21177
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 3 years
Long product name Axis 211M Network Camera Outdoor Verso bundle :
The short editorial description of Axis 211M Network Camera Outdoor Verso bundle

211M Network Camera Outdoor Verso bundle
More>>>
Short summary description Axis 211M Network Camera Outdoor Verso bundle:
This short summary of the Axis 211M Network Camera Outdoor Verso bundle data-sheet is auto-generated and uses the product title and the first six key specs.

Axis 211M Network Camera Outdoor Verso bundle, 1 lx, 35°, 1/4 s - 1/15000, CMOS, 1/3", 5 W

Long summary description Axis 211M Network Camera Outdoor Verso bundle:
This is an auto-generated long summary of Axis 211M Network Camera Outdoor Verso bundle based on the first three specs of the first five spec groups.

Axis 211M Network Camera Outdoor Verso bundle. Minimum illumination: 1 lx, Lens viewing angle, horizontal: 35°, Camera shutter speed: 1/4 s - 1/15000. Sensor type: CMOS, Optical sensor size: 1/3". Power consumption (typical): 5 W. Minimum processor: Pentium III 500 Mhz, Minimum RAM: 128 MB. Weight: 8.61 oz (244 g)

Brand Image Article code product Stock Price from
Axis

Axis 211M Network Camera
(show image)
0269-002 211M Network Camera 0.00
(excl. VAT)
0 (incl. VAT)
Axis

Axis 211M Network Camera 10pk
(show image)
0269-021 211M Network Camera 10pk 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)