location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EF-100B data projector Portable projector 2000 ANSI lumens LED WXGA (1280x800) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EF-100B
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H914120
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48501
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jan 2023 15:33:24
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson EF-100B data projector Portable projector 2000 ANSI lumens LED WXGA (1280x800) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home cinema Portable projector Black
  • - LED 2000 ANSI lumens
  • - Laser 12000 h
  • - WXGA (1280x800) 16:10 2500000:1
  • - Screen size compatibility: 30 - 150"
  • - Focus: Manual Zoom capability
  • - Bluetooth
  • - Built-in speaker(s) 5 W
  • - AC 172 W
More>>>
Short summary description Epson EF-100B data projector Portable projector 2000 ANSI lumens LED WXGA (1280x800) Black:
This short summary of the Epson EF-100B data projector Portable projector 2000 ANSI lumens LED WXGA (1280x800) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EF-100B, 2000 ANSI lumens, LED, WXGA (1280x800), 2500000:1, 16:10, 30 - 150"

Long summary description Epson EF-100B data projector Portable projector 2000 ANSI lumens LED WXGA (1280x800) Black:
This is an auto-generated long summary of Epson EF-100B data projector Portable projector 2000 ANSI lumens LED WXGA (1280x800) Black based on the first three specs of the first five spec groups.

Epson EF-100B. Projector brightness: 2000 ANSI lumens, Projection technology: LED, Projector native resolution: WXGA (1280x800). Light source type: Laser, Service life of light source: 12000 h, Service life of light source (economic mode): 20000 h. Focus: Manual, Fixed focal length: 0.0622" (1.58 mm), Zoom type: Auto. Supported video modes: 720p, 768p, Video color modes: Bright cinema, Cinema, Dynamic, Natural. Noise level: 29 dB, Noise level (economic mode): 26 dB

Projector
Screen size compatibility *
30 - 150"
Projection distance
52.8 - 71.3" (1.34 - 1.81 m)
Projector brightness *
2000 ANSI lumens
Projection technology *
LED
Projector native resolution *
WXGA (1280x800)
Contrast ratio (typical) *
2500000:1
Native aspect ratio *
16:10
Keystone correction, horizontal
40°
Keystone correction, vertical
45°
Light source
Light source type *
Laser
Service life of light source *
12000 h
Service life of light source (economic mode)
20000 h
Lens system
Focus *
Manual
Fixed focal length
0.0622" (1.58 mm)
Zoom capability
Yes
Zoom type
Auto
Zoom ratio
1.35:1
Video
Analog signal format system *
Not supported
Full HD *
No
3D *
No
Supported video modes
720p, 768p
Video color modes
Bright cinema, Cinema, Dynamic, Natural
Ports & interfaces
USB 2.0 ports quantity *
1
USB 2.0 Type-B ports quantity
1
PC Audio out
Yes
HDMI ports quantity *
1
DVI port *
No
DC-in jack
Yes
Network
Smart TV *
No
Ethernet LAN *
No
Wi-Fi *
No
Bluetooth
Yes
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
26 dB
Noise level *
29 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
5 W
Number of built-in speakers
1
Design
Market positioning *
Home cinema
Product type *
Portable projector
Product color *
Black
Placement
Ceiling
Cable lock slot
Yes
Cable lock slot type
Kensington
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
172 W
Power consumption (economy mode)
115 W
Weight & dimensions
Width
8.27" (210 mm)
Depth
8.94" (227 mm)
Height
3.46" (88 mm)
Weight *
5.95 lbs (2.7 kg)
Packaging content
Handheld remote control *
Yes
Batteries included
Yes
Cables included
AC
Manual
Yes
Country Distributor
United Kingdom 1 distributor(s)