location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hotpoint TVF 751 X (FR) tumble dryer Freestanding Front-load 15.4 lbs (7 kg) C White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hotpoint Check ‘Hotpoint’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TVF 751 X (FR)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TVF751X(FR)
Category:
Machines used for drying clothes and sheets.
Tumble Dryers Check ‘Hotpoint’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hotpoint: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20536
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Hotpoint TVF 751 X (FR) tumble dryer Freestanding Front-load 15.4 lbs (7 kg) C White:
This short summary of the Hotpoint TVF 751 X (FR) tumble dryer Freestanding Front-load 15.4 lbs (7 kg) C White data-sheet is auto-generated and uses the product title and the first six key specs.

Hotpoint TVF 751 X (FR), Freestanding, Front-load, White, 15.4 lbs (7 kg), C, 21.7" (550 mm)

Long summary description Hotpoint TVF 751 X (FR) tumble dryer Freestanding Front-load 15.4 lbs (7 kg) C White:
This is an auto-generated long summary of Hotpoint TVF 751 X (FR) tumble dryer Freestanding Front-load 15.4 lbs (7 kg) C White based on the first three specs of the first five spec groups.

Hotpoint TVF 751 X (FR). Appliance placement: Freestanding, Loading type: Front-load, Product color: White. Drum capacity: 15.4 lbs (7 kg). Energy efficiency class: C. Depth: 21.7" (550 mm), Width: 23.2" (590 mm), Height: 33.5" (850 mm)

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Product color *
White
Performance
Drum capacity *
15.4 lbs (7 kg)
Power
Energy efficiency class *
C
Weight & dimensions
Width
23.2" (590 mm)
Depth *
21.7" (550 mm)
Height
33.5" (850 mm)
Brand Image Article code product Stock Price from
Hotpoint AQC9 2F7 TM2 1 (EU) tumble dryer Freestanding Front-load 19.8 lbs (9 kg) A++ White Hotpoint AQC9 2F7 TM2 1 (EU) tumble dryer Freestanding Front-load 19.8 lbs (9 kg) A++ White
(show image)
AQC9 2F7 TM2 1 (EU) AQC9 2F7 TM2 1 (EU) 0.00
(excl. VAT)
0 (incl. VAT)