Tripp Lite logo

Tripp Lite SU5KRT3UHW uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 5000 W

Data-sheet quality:
created/standardized by Icecat
Product views:
78245
Info modified on:
10 Mar 2024, 10:10:44
Bullet Points Tripp Lite SU5KRT3UHW uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 5000 W:
  • - Unity (1.0) power factor equalizes VA and wattage to safely support more equipment
  • - Zero transfer time between on-line and battery modes for uninterrupted operation
  • - Optional external battery packs provide additional runtime for applications requiring it
  • - Pre-installed WEBCARDLXMINI network interface supports Auto Probe feature
  • - ENERGY STAR-certified to save electricity, lower costs and protect the environment
Guarantee:
2-year limited
Long product name Tripp Lite SU5KRT3UHW uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 5000 W:

200–240V 5000VA 5000W On-Line Double-Conversion UPS, Unity Power Factor, Hardwire Input/Output, 3U

Tripp Lite SU5KRT3UHW uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 5000 W:

Protects Mission-Critical Rack-Mounted Equipment against Damage, Downtime and Data Loss
SmartOnline® SU5KRT3UHW Unity Power Factor UPS system protects connected equipment against damage, downtime and data loss due to power outages, voltage fluctuations and transient surges. Unity Power Factor design enables full 5000VA / 5000W output capacity. In double-conversion mode, this UPS system maintains perfect output by continuously converting AC input to DC, then reconverting UPS output to fully regulated sine wave AC with ±1% voltage regulation and zero transfer time between online and battery modes. Featuring true on-line, double-conversion operation, SU5KRT3UHW provides the highest level of UPS power protection for critical server, network and telecom equipment.

Reliable, Expandable Battery Backup
UPS battery backup keeps connected equipment operational through short power failures, and provides time to save data and perform an orderly system shutdown in case of a prolonged blackout. The internal battery set provides 14 minutes of support at half load and 5 minutes at full load. During normal operation, incoming utility power keeps the battery fully charged so backup power will be available when needed. Advanced temperature-controlled battery charge management system provides efficient recharge and enhanced battery lifespan. For mission-critical applications demanding continuous uptime, the 5kVA UPS can provide expandable runtime with optional BP192V12RT3US external battery pack (sold separately). Battery-independent restart ensures automatic UPS power-up after lengthy power outages, even with expired batteries.

Economy Mode Helps the Environment and Your Cash Flow
Operates with >98% full-load efficiency in optional economy mode significantly reducing BTU heat output and operating energy costs.

Intuitive Front-Panel Interface offers Convenient Monitoring
Front-panel LEDs indicate line power, AC output, On-battery mode, and Fault conditions. The LCD readout with scroll controls supports visual monitoring of a variety of control options to support advanced UPS settings and configurations. The panel rotates for comfortable viewing in rack-mount or tower configuration.

Pre-installed WEBCARDLXMINI Network Interface Offers 24/7 Access
Pre-installed Java-free HTML5-based WEBCARDLXMINI interface enables full remote access for site power and UPS status monitoring, configuration, control and email notifications via secure web browser, SNMP, telnet or SSH. It supports 10/100 Mbps auto-sensing for optimum communication with an Ethernet network. Automated alerts help prevent accidental overloads, power loss and downtime. Advanced Communications Ports USB and DB9 ports with included cabling enable data-saving unattended shutdown of connected systems when used with free downloadable PowerAlert® software. Capabilities include detailed monitoring of load levels, self-test data and utility power conditions. DB9 ports also support basic contact-closure monitoring to report On-battery and Low-battery status for legacy systems.

Versatile Installation Options
Hardware is included for mounting the complete 5kVA UPS system with internal batteries in 3U of space in an EIA-standard 19-inch 4-post rack. Use the optional 2POSTRMKITHD for 2-post rack mounting or the optional 2-9USTAND for mounting in an upright tower position.

2-Year Warranty, $250K Ultimate Lifetime Insurance and Environmentally Responsible Design
The SU5KRT3UHW comes with a 2-year warranty and $250,000 of Ultimate Lifetime Insurance for any connected components damaged by a power surge (U.S., Canada and Puerto Rico only). It’s manufactured in compliance with strict RoHS specifications, reflecting commitment to environmental responsibility.

Short summary description Tripp Lite SU5KRT3UHW uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 5000 W:

Tripp Lite SU5KRT3UHW, Double-conversion (Online), 5 kVA, 5000 W, Pure sine, 200 V, 240 V

Long summary description Tripp Lite SU5KRT3UHW uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 5000 W:

Tripp Lite SU5KRT3UHW. UPS topology: Double-conversion (Online), Output power capacity: 5 kVA, Output power: 5000 W. AC outlet types: Hardwire, Power plug: Hardwire, USB port type: Micro-USB. Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 5 min, Typical backup time at half load: 14 min. Form factor: Rackmount/Tower, Product color: Black, Housing material: Metal. Width: 17.5" (444.5 mm), Depth: 28.6" (726.2 mm), Height: 5.14" (130.6 mm)

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.