HPE logo

HPE 16A 3PH Modular PDU power distribution unit (PDU) 6 AC outlet(s) Black, Gray

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74475
Info modified on:
10 Aug 2024, 09:47:38
Guarantee:
limited 3-year
Long product name HPE 16A 3PH Modular PDU power distribution unit (PDU) 6 AC outlet(s) Black, Gray:

HP 16A 3PH Modular Power Distribution Unit

Short summary description HPE 16A 3PH Modular PDU power distribution unit (PDU) 6 AC outlet(s) Black, Gray:

HPE 16A 3PH Modular PDU, Modular, Black, Gray, 6 AC outlet(s), C19 coupler, (Single) IEC60309 516P6, 380-415 V

Long summary description HPE 16A 3PH Modular PDU power distribution unit (PDU) 6 AC outlet(s) Black, Gray:

HPE 16A 3PH Modular PDU. PDU types: Modular, Product color: Black, Gray. AC outlets quantity: 6 AC outlet(s), AC outlet types: C19 coupler, Input connection type: (Single) IEC60309 516P6. Nominal input voltage: 380-415 V, Maximum current: 16 A, AC input frequency: 50 - 60 Hz. Dimensions (WxDxH): 17.5 x 5.6 x 1.62" (444.5 x 142.2 x 41.1 mm), Weight: 18 lbs (8.16 kg)

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.