location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Whirlpool AFB 6651 Upright freezer Freestanding 90 L White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Whirlpool Check ‘Whirlpool’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AFB 6651
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AFB6651 show
Show alternative article codes used in the online market place
Category:
Electric appliance which is kept below freezing (-23 to -18 degrees Celsius) to store food for a long time.
Freezers Check ‘Whirlpool’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Whirlpool: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 127837
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 11:51:02
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Whirlpool AFB 6651 Upright freezer Freestanding 90 L White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - White Freestanding Upright freezer
  • - 90 L 10 kg/24h 4* 12 h
  • - Fast freeze function
  • - 179 kWh
  • - 79.4 lbs (36 kg)
Long product name Whirlpool AFB 6651 Upright freezer Freestanding 90 L White :
The short editorial description of Whirlpool AFB 6651 Upright freezer Freestanding 90 L White

AFB 6651, Class A+, 108 L, White
More>>>
Whirlpool AFB 6651 Upright freezer Freestanding 90 L White:
The official marketing text of Whirlpool AFB 6651 Upright freezer Freestanding 90 L White as supplied by the manufacturer

A+ Energy Class:
Whirlpool A+ fridges and freezers are among the most energy efficient cooling appliances, and of course energy efficiency is not only good for the environment, its good for your finances too.

Fast freezing function:
The Fast-Freezing function reduces the time it takes to freeze the food you store by boosting the freezing power. This helps maintain the quality of the food

Easy defrosting system:
With a frontal water drain used to collect the water created during defrosting.

Full Transparent Drawers:
The full transparent drawers allow you to see what food is stored without having to remove the drawers

Matching fridge:
Available with matching fridge

Short summary description Whirlpool AFB 6651 Upright freezer Freestanding 90 L White:
This short summary of the Whirlpool AFB 6651 Upright freezer Freestanding 90 L White data-sheet is auto-generated and uses the product title and the first six key specs.

Whirlpool AFB 6651, 90 L, 10 kg/24h, 4*, White

Long summary description Whirlpool AFB 6651 Upright freezer Freestanding 90 L White:
This is an auto-generated long summary of Whirlpool AFB 6651 Upright freezer Freestanding 90 L White based on the first three specs of the first five spec groups.

Whirlpool AFB 6651. Freezer net capacity: 90 L, Freezing capacity: 10 kg/24h, Storage time during power failure: 12 h, Star rating: 4*. Door hinge: Right. Annual energy consumption: 179 kWh. Product color: White

Design
Product type *
Upright freezer
Appliance placement *
Freestanding
Door hinge
Right
Reversible doors *
Yes
Product color *
White
Performance
Freezer net capacity *
90 L
Freezer gross capacity
108 L
Freezing capacity *
10 kg/24h
Storage time during power failure *
12 h
Performance
Star rating *
4*
Fast freeze function *
Yes
Power
Energy efficiency class (old)
A+
Annual energy consumption *
179 kWh
Weight & dimensions
Weight
79.4 lbs (36 kg)
Width *
23.6" (600 mm)
Depth *
24.4" (620 mm)
Height *
33.5" (850 mm)
Brand Image Article code product Stock Price from
Whirlpool AFG 8142 WP Freestanding White Whirlpool AFG 8142 WP Freestanding White
(show image)
AFG8142WP AFG 8142 WP 0.00
(excl. VAT)
0 (incl. VAT)