location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega Desktop Hard Drive USB 2.0/eSATA 750GB external hard drive 7200 RPM Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Desktop Hard Drive USB 2.0/eSATA 750GB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33851
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Iomega’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16277
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Iomega Desktop Hard Drive USB 2.0/eSATA 750GB external hard drive 7200 RPM Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 750 GB 7200 RPM
  • - Maximum data transfer rate: 3000 Mbit/s
  • - USB 2.0
  • - Silver
Long product name Iomega Desktop Hard Drive USB 2.0/eSATA 750GB external hard drive 7200 RPM Silver :
The short editorial description of Iomega Desktop Hard Drive USB 2.0/eSATA 750GB external hard drive 7200 RPM Silver

Desktop Hard Drive USB 2.0/eSATA 750GB
More>>>
Iomega Desktop Hard Drive USB 2.0/eSATA 750GB external hard drive 7200 RPM Silver:
The official marketing text of Iomega Desktop Hard Drive USB 2.0/eSATA 750GB external hard drive 7200 RPM Silver as supplied by the manufacturer

With a true eSATA interface for the fastest speeds available, the Iomega’s® Professional Desktop Hard Drive eSATA 3 Gbits/USB 2.0 offers a powerful, high-performance storage solution. Now available in a sleek silver design in 750GB capacities. This drive is ideally suited to handle a wide range of advanced applications and storage requirements. It is the perfect solution for professional-quality video applications. Plus, award winning EMC® Retrospect® Express software provides a complete backup and disaster recovery solution to protect your most important files. Iomega’s Professional Series Desktop Hard Drive eSATA/USB 2.0 offers superior performance and industry-leading reliability.

At-A-Glance:
Performance Driven : eSATA performs faster than USB 2.0 or FireWire® 800! Up to 6 times faster than USB 2.0. 3 Gbits/s eSATA connection saves you time
Versatile & Stylish: Built-in stand to store the drive on its side. Stylish silver design
Secure: Award-winning EMC® Retrospect® software included for professional-level backup and disaster recovery for all your critical data. Just set it and forget it - effortlessly back up files on a scheduled basis
Reliable: Compliant with the NEW eSATA standards

Short summary description Iomega Desktop Hard Drive USB 2.0/eSATA 750GB external hard drive 7200 RPM Silver:
This short summary of the Iomega Desktop Hard Drive USB 2.0/eSATA 750GB external hard drive 7200 RPM Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega Desktop Hard Drive USB 2.0/eSATA 750GB, 750 GB, 2.0, 7200 RPM, Silver

Long summary description Iomega Desktop Hard Drive USB 2.0/eSATA 750GB external hard drive 7200 RPM Silver:
This is an auto-generated long summary of Iomega Desktop Hard Drive USB 2.0/eSATA 750GB external hard drive 7200 RPM Silver based on the first three specs of the first five spec groups.

Iomega Desktop Hard Drive USB 2.0/eSATA 750GB. HDD capacity: 750 GB. USB version: 2.0. HDD speed: 7200 RPM. Product color: Silver

Hard drive
HDD capacity *
750 GB
HDD speed *
7200 RPM
Type
HDD
Storage drive buffer size
8 MB
Ports & interfaces
USB data transfer rates
480 Mbit/s
Maximum data transfer rate *
3000 Mbit/s
USB connector *
USB
USB version *
2.0
eSATA
Yes
eSATA data transfer rates
3 Gbit/s
Features
Product color *
Silver
Power
Bus powered *
No
Weight & dimensions
Width
4.76" (121 mm)
Depth
8.74" (222 mm)
Height
1.38" (35 mm)
Weight *
2.78 lbs (1.26 kg)
Other features
USB 2.0 ports quantity
1
Compatible operating systems
Microsoft Windows 2000 Professional / XP Home / XP Professional / Vista Mac OS X 10.2 +
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 12:02:48
Uk has collected 4 expert reviews for Iomega Desktop Hard Drive USB 2.0/eSATA 750GB external hard drive Silver and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
alphr.com
Updated:
2011-09-27 12:02:48
The brushed aluminium finish on Iomega's Desktop Hard Drive is certainly a striking one. But, while it exudes a feeling of solidity, this drive actually weighs in at a reasonably lightweight 1.26kg. Its 34mm thickness beats the other fatties in the gro...
Bottom line Thin, but short on features and not particularly cheap either...
67%
expertreviews.co.uk
Updated:
2011-09-27 12:02:48
FireWire 800-equipped external hard disks tend to be faster than FireWire 400 or USB-only models, but are usually more expensive. We were surprised to find all three interfaces on Iomegas 320GB desktop hard disk, which costs just 39p per gigabyte...
80%
computerworld.com
Updated:
2011-09-27 12:02:48
Broadband connections, peer-to-peer networks and larger media files coupled with new regulations that require diligence in backing up files have clearly affected the external hard drive market as drive capacities expand to 1TB and beyond. Meanwhile, t...
0%
Country Distributor
United Kingdom 1 distributor(s)