location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson UltraChrome RS 1.5L Cleaning kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UltraChrome RS 1.5L
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T45X100
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946686653
Category:
Components needed to build a printer.
Printer Kits Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54547
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jun 2024 14:20:01
The date of the most recent change of the data-sheet in Icecat's system
Long product name Epson UltraChrome RS 1.5L Cleaning kit :
The short editorial description of Epson UltraChrome RS 1.5L Cleaning kit

UltraChrome RS 1.5L Cleaning Liquid Pouch
More>>>
Epson UltraChrome RS 1.5L Cleaning kit:
The official marketing text of Epson UltraChrome RS 1.5L Cleaning kit as supplied by the manufacturer

If the printer incorporates Maintenance Liquid then Cleaning Liquid is generally not required for normal operation. This product may be needed if printers have to be transported or shut down for extended periods. Cleaning liquid may also be needed if print heads become clogged or ink lines need flushing. Customers are recommended to consult their user manual and speak with an Epson service engineer before ordering.

Important: pouches are designed for use in nominated models and are generally not interchangeable; this pouch is compatible with the SC-R5000 and SC-R5000L. Pouches should be transported and stored away from direct sunlight in a cool dry place (-20°~40°C). They should be shaken well before insertion, installed before the best before date printed on the pack and consumed within one year of initial insertion.

Short summary description Epson UltraChrome RS 1.5L Cleaning kit:
This short summary of the Epson UltraChrome RS 1.5L Cleaning kit data-sheet is auto-generated and uses the product title and the first six key specs.

Epson UltraChrome RS 1.5L, Cleaning kit, Epson, SureColor R5000 - 64" RESIN, -20 - 40 °C

Long summary description Epson UltraChrome RS 1.5L Cleaning kit:
This is an auto-generated long summary of Epson UltraChrome RS 1.5L Cleaning kit based on the first three specs of the first five spec groups.

Epson UltraChrome RS 1.5L. Product type: Cleaning kit, Brand compatibility: Epson, Compatibility: SureColor R5000 - 64" RESIN

Features
Product type *
Cleaning kit
Brand compatibility
Epson
Compatibility
SureColor R5000 - 64" RESIN
Operational conditions
Operating temperature (T-T)
-20 - 40 °C
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
United Kingdom 1 distributor(s)
Danmark 3 distributor(s)