location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ROG Strix XG438QR computer monitor 43" 3840 x 2160 pixels 4K Ultra HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ROG Strix
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XG438QR
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90LM04U0-B02170 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4718017940283
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 210215
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 15:19:15
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ASUS 90LM04U0-B02170 user manual (4.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ASUS ROG Strix XG438QR computer monitor 43" 3840 x 2160 pixels 4K Ultra HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 43-inch non-glare 4K gaming monitor with 120Hz refresh rate for super-smooth gaming visual
  • - High dynamic range (HDR) technology with DisplayHDR™ 600 certification and 90% DCI-P3 professional color gamut ensures exceptional contrast and color performance
  • - FreeSync™ Premium Pro provides the true HDR gaming experience: a combination of smooth gaming at peak performance and exceptional high dynamic range visuals while still maintaining low latency
  • - GameFast Input Technology minimizes input lag and provides much faster motion delivery from connected devices to the monitor
  • - Supports both Adaptive-Sync with NVIDIA GeForce graphics cards and Freesync™ Premium with AMD graphics cards. Compatible with NVIDIA GeForce GTX 10 series, GTX 16 series, RTX 20 series and newer graphics cards
Long product name ASUS ROG Strix XG438QR computer monitor 43" 3840 x 2160 pixels 4K Ultra HD LED Black :
The short editorial description of ASUS ROG Strix XG438QR computer monitor 43" 3840 x 2160 pixels 4K Ultra HD LED Black

ASUS ROG Strix XG438QR HDR Large Gaming Monitor — 43-inch, 4K (3840 x 2160), 120 Hz, FreeSync™ 2 HDR, DisplayHDR™ 600, DCI-P3 90%, Shadow Boost, 10W Speaker x2, Remote Control
More>>>
ASUS ROG Strix XG438QR computer monitor 43" 3840 x 2160 pixels 4K Ultra HD LED Black:
The official marketing text of ASUS ROG Strix XG438QR computer monitor 43" 3840 x 2160 pixels 4K Ultra HD LED Black as supplied by the manufacturer

THE WORLD'S BIGGEST AND FASTEST 4K FREESYNC GAMING MONITOR
ROG Strix XG438QR is an HDR gaming monitor that offers the perfect balance of smooth visuals and high contrast HDR performance for incredibly immersive gameplay. It features a 43-inch 4K panel with an astonishing 120Hz refresh rate, high dynamic range (HDR) technology with 90% DCI-P3 professional color gamut coverage and exceptional contrast for DisplayHDR™ 600 certification, plus support for AMD FreeSync™ Premium Pro technology. ROG Strix XG438QR also includes GameFast Input technology for more responsive, lag-free control that heightens the gameplay experience and gives you an edge against your opponents.

BIG-SCREEN GAMING AND ENTERTAINMENT
Loaded with gaming features, the 43-inch ROG Strix XG438QR offers a more immersive big-screen experience without sacrificing the high refresh rate and variable refresh tech usually only found in smaller panels.

REMOTE CONTROL
ROG Strix XG438QR comes with a remote control that lets you adjust display settings — such as brightness, contrast and the input signal — from a distance.

ANTI-GLARE SCREEN
An anti-glare screen makes it easier to see on-screen content in changing indoor lighting conditions, providing a better viewing experience when playing video games and watching movies.

ENHANCED AUDIO WITH SONICMASTER
ROG Strix XG438QR features two built-in 10W stereo speakers and exclusive ASUS SonicMaster technology to deliver incredible audio fidelity for rich, satisfying sound.

GAMEFAST INPUT TECHNOLOGY
ROG Strix XG438QR features GameFast Input Technology to minimize input lag. This technology provides much faster motion delivery so you'll always be up to speed with in-game action at the precise timing you need to respond as quickly as is needed.

FAST 120HZ REFRESH RATE
ROG Strix XG438QR offers an ultrafast 120Hz refresh rate, ensuring that even the fastest-paced games played at the highest visual settings remain buttery-smooth and completely lag-free.

AMD FREESYNC™ PRO PREMIUM FOR SMOOTH GAMEPLAY
ROG Strix XG438QR features Freesync™ Premium Pro technology that delivers buttery-smooth visuals with low latency and better brightness and contrast. Freesync™ Premium Pro stipulates low-latency processing for both standard and HDR content, eliminating the input lag typically associated with HDR content.

HIGH DYNAMIC RANGE (HDR) WITH DCI-P3 90% AND DISPLAYHDR™ 600
ROG Strix XG438QR supports HDR technology across a range of luminance (up to 600cd/m2) to deliver a wider color range and higher contrast than traditional monitors. The brightest whites and the darkest blacks bring out details like never before. ROG Strix XG438QR also delivers DCI-P3 90% color gamut and contrast performance that meets the requirement for DisplayHDR™ 600 certification.

ASUS AURA LIGHTING
With exclusive ASUS Aura Sync lighting technology, ROG Strix XG438QR provides ambient lighting that can be synchronized with other Aura-enabled components and peripherals.

INSTALL AURA SYNC ON MONITOR

PICTURE-IN-PICTURE
AND PICTURE-BY-PICTURE HOTKEYS

ROG Strix XG438QR supports picture-in-picture mode with a main screen and inset window, along with a picture-by-picture mode that divides the monitor into segments, giving you the option to view multiple sources simultaneously.

SHADOW BOOST TECHNOLOGY
ASUS Shadow Boost technology clarifies dark areas of the game world without overexposing brighter areas, improving overall viewing while also making it easier to spot enemies hidden in dark areas of the map.

MULTIPLE HDR MODES
Now you can choose from multiple HDR modes in order to adjust monitor HDR performance based on the current scenario.

GAMEPLUS TECHNOLOGY
The ASUS-exclusive, integrated GamePlus hotkey offers in-game enhancements that help you get more out of your game.This function is co-developed with input from pro gamers, allowing them to practice and improve their gaming skills.

ASUS-EXCLUSIVE
DISPLAYWIDGET SOFTWARE


ROBUST CONNECTIVITY
ROG Strix XG438QR offers a wide selection of connectivity options, including three HDMI 2.0 inputs and a DisplayPort interface.

ULTRA-LOW BLUE LIGHT TECHNOLOGY
ROG Strix XG438QR comes with TÜV Rheinland-certified ASUS Ultra-low Blue Light filters to protect eyes and prevent strain from harmful blue light. Select from four different filter settings via the OSD menu or by using the five-way joystick.

FLICKER-FREE TECHNOLOGY
ROG Strix XG438QR reduces on-screen flicker to minimize eye strain, providing a more comfortable gaming experience.

Short summary description ASUS ROG Strix XG438QR computer monitor 43" 3840 x 2160 pixels 4K Ultra HD LED Black:
This short summary of the ASUS ROG Strix XG438QR computer monitor 43" 3840 x 2160 pixels 4K Ultra HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ROG Strix XG438QR, 43", 3840 x 2160 pixels, 4K Ultra HD, LED, 4 ms, Black

Long summary description ASUS ROG Strix XG438QR computer monitor 43" 3840 x 2160 pixels 4K Ultra HD LED Black:
This is an auto-generated long summary of ASUS ROG Strix XG438QR computer monitor 43" 3840 x 2160 pixels 4K Ultra HD LED Black based on the first three specs of the first five spec groups.

ASUS ROG Strix XG438QR. Display diagonal: 43", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub. VESA mounting. Product color: Black

Display
Display diagonal *
43"
Display resolution *
3840 x 2160 pixels
HD type *
4K Ultra HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
VA
Touchscreen *
No
Display brightness (typical)
450 cd/m²
Response time *
4 ms
Screen shape *
Flat
Contrast ratio (typical) *
4000:1
Maximum refresh rate *
120 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
1.07 billion colors
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
High Dynamic Range (HDR) 600
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
AMD FreeSync type
FreeSync Premium Pro
Multimedia
Number of speakers
2
RMS rated power
10 W
Built-in speaker(s) *
Yes
Built-in camera *
No
Design
Market positioning *
Gaming
Product color *
Black
Ports & interfaces
Built-in USB hub *
Yes
DVI port
No
HDMI *
Yes
HDMI ports quantity
3
HDMI version
2.0
DisplayPorts quantity
1
DisplayPort version
1.4
Audio input
No
Headphone out *
Yes
Ports & interfaces
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-5 - 10°
Power
Energy efficiency class (SDR) *
G
Energy efficiency class (HDR) *
G
Energy consumption (SDR) per 1000 hours *
68 kWh
Energy consumption (HDR) per 1000 hours *
92 kWh
Power consumption (standby) *
48 W
Power consumption (off)
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
407451
Weight & dimensions
Width (with stand)
38.4" (974.6 mm)
Depth (with stand)
11.9" (301.5 mm)
Height (with stand)
24.9" (631.3 mm)
Weight (with stand)
0.55 oz (15.6 g)
Width (without stand)
38.4" (974.6 mm)
Depth (without stand)
2.94" (74.6 mm)
Height (without stand)
22.5" (570.6 mm)
Weight (without stand)
0.501 oz (14.2 g)
Packaging data
Package width
42.1" (1069 mm)
Package depth
14.7" (374 mm)
Package height
28.4" (722 mm)
Package weight
52.2 lbs (23.7 kg)
Logistics data
Harmonized System (HS) code
85285210
Country Distributor
Portugal 2 distributor(s)
France 1 distributor(s)
Italia 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
España 2 distributor(s)