location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DWR-978/E wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) 5G White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5G AC2600 Wi‑Fi Router DWR‑978
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DWR-978/E
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0790069458668 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104996
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 May 2024 10:46:55
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
D-Link DWR-978/E user manual (3.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points D-Link DWR-978/E wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) 5G White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 5G speeds up to 1.6 Gbps, built-in Wi-Fi AC2600
  • - Supports multiple 5G bands for increased connectivity3
  • - Dual-band Wi-Fi with MU-MIMO
  • - 4 Gigabit Ethernet LAN ports and 1 Gigabit Ethernet WAN port
  • - Connect up to 128+ devices
  • - Two detachable external antennas
  • - Nano SIM card slot supports 5G or 4G/LTE
Guarantee: 2 Year
Long product name D-Link DWR-978/E wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) 5G White :
The short editorial description of D-Link DWR-978/E wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) 5G White

5G AC2600 Wi‑Fi Router DWR‑978
More>>>
D-Link DWR-978/E wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) 5G White:
The official marketing text of D-Link DWR-978/E wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) 5G White as supplied by the manufacturer

Power your Wi‑Fi with 5G
Experience next‑gen 5G connection speeds of up to 1.6 Gbps and high‑speed Wi‑Fi up to 2.6 Gbps on all your connected devices throughout your home, office or holiday home.

High-speed 5G Internet
Connect with next-generation 5G speeds up to 1.6 Gbps and experience lightning-fast downloads, lower latency and reduced congestion.

Blazing Wi-Fi performance
High-performance antennas deliver high-performance AC2600 speeds of up to 2.6 Gbps throughout your home.

Stay connected
When your 5G/LTE stops working, you stay connected to your fixed-line Internet (Fibre, Cable, DSL) thanks to D-Link’s Failover technology.

X5 Gigabit Ethernet Ports
Multiple Gigabit Ethernet ports provide optional high-speed connectivity for a wired device at home or in the office.

Rapid and reliable 5G connectivity where you need it the most
Whether at home, at work, or on holiday ‑ the DWR‑978 is built to work for you as a simple plug and play companion, wherever life takes you.

A connection that stays with you
Insert a 5G/4G LTE SIM card and immediately have access to blazing 5G download speeds of up to 1.6 Gbps at your home or business, or even while taking the camper van out into the countryside.

Thanks to 5G technology you can enjoy HD movies in seconds, download huge files immediately, play multiplayer games without lag, and enjoy video calls without interruption - making it the perfect companion whether at home or away.

Perfect for areas with limited or no access to fixed internet
The DWR-978 is the complete solution for those hard-to-read areas where fixed-line ISPs (Internet Service Providers_ are unreliable or unavailable. Insert your 5G SIM card and let your network and all of your devices be powered by 5G cellular data.

With two high-performance external antennas, you can be sure that DWR-978 will deliver the strongest connectivity possible on multiple devices at the same time - allowing you to stream, game or work, without worrying about buffering, dropouts, or interference.

Your Internet will never fail you again
Disruptions can happen at any time, but we’ve built the DWR-978 to eliminate them altogether with D-Link Failover technology.

When your 5G/LTE cellular provider is having technical difficulties, the DWR-978 will jump to action by switching to the Internet via your fixed-line (Fiber/Cable/DSL), so you can keep working, playing or watching as normal.

Cut down on dead spots & loading times
x2 high-performance antennas deliver Wi-Fi speeds of up to 2.6 Gbps throughout every corner of your home, making it easy for you to stay connected at the highest speeds possible despite any structural interference.

The DWR-978’s MU-MIMO technology ensures multiple devices get high-bandwidth Wi-Fi at the same time, distributing data more efficiently, giving you faster Wi-Fi speeds throughout your home.

Connect easily, share easily
There’s no setup involved, just insert a 5G/4G LTE SIM card and you’re good to go, instantly being able to share your connectivity with all of your devices.

Gigabit Ports for x10 Data Transfer Speeds
With four Gigabit LAN ports, connect up to 4 wired devices for reliably fast wired speeds of up to 10x faster than standard Fast Ethernet connections.

Manage your network, your way
Whether you need to give a friend quick access, or get the kids to do their homework, the DWR-978 comes with Wi-Fi scheduling - so you’re always in change.

Manage
Find out which devices are connected to your Wi-Fi, create schedules, check login credentials.

Wi-Fi Guest Zone
Set guest logins for when you have visitors and block any devices you don’t know.

Short summary description D-Link DWR-978/E wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) 5G White:
This short summary of the D-Link DWR-978/E wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) 5G White data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DWR-978/E, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, 3G, White, Tabletop router

Long summary description D-Link DWR-978/E wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) 5G White:
This is an auto-generated long summary of D-Link DWR-978/E wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) 5G White based on the first three specs of the first five spec groups.

D-Link DWR-978/E. WAN connection type: RJ-45. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 1732 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 100,1000 Mbit/s. Mobile network generation: 5G, 3G standards: WCDMA, 4G standard: LTE. Security algorithms: WPA, WPA2

WAN connection
Ethernet WAN *
Yes
DSL WAN *
No
SIM card slot *
Yes
WAN connection type
RJ-45
Wireless LAN features
Wi-Fi band *
Dual-band (2.4 GHz / 5 GHz)
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
WLAN data transfer rate (max) *
1732 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 5 (802.11ac)
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Gigabit Ethernet
Ethernet LAN data rates
100, 1000 Mbit/s
Mobile network
Mobile network generation
5G
3G
Yes
4G
Yes
5G
Yes
3G standards
WCDMA
4G standard
LTE
SIM card type
NanoSIM
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
USB port *
Yes
USB 2.0 ports quantity
1
DC-in jack
Yes
Management features
Web-based management
Yes
Quality of Service (QoS) support
Yes
WPS push button
Yes
MU-MIMO technology
Yes
Security
Security algorithms
WPA, WPA2
Security
Stateful Packet Inspection (SPI)
Yes
DoS attack prevention
Yes
MAC address filtering
Yes
IP address filtering
Yes
DMZ support
Yes
Design
Product color
White
LED indicators
LTE, Power, WAN, WLAN
On/off switch
Yes
Product type *
Tabletop router
Antenna
Antenna design *
Internal & external
Detachable antenna(s)
Yes
Features
Certification
CE , FCC , PTCRB, EMC, Safety , RoHS
Power
Power source type *
DC
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-10 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
9.23" (234.5 mm)
Depth
9.65" (245 mm)
Height
2.18" (55.2 mm)
Weight
32.5 oz (920 g)
Logistics data
Harmonized System (HS) code
85176990
Other features
Number of users
128 user(s)
Input current
4 A
Brand Image Article code product Stock Price from
D-Link N300 wireless router Ethernet Single-band (2.4 GHz) 4G Black D-Link N300 wireless router Ethernet Single-band (2.4 GHz) 4G Black
(show image)
DWR-920 N300 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DWR-933 wireless router Dual-band (2.4 GHz / 5 GHz) 4G Black D-Link DWR-933 wireless router Dual-band (2.4 GHz / 5 GHz) 4G Black
(show image)
DWR-933 DWR-933 0.00
(excl. VAT)
0 (incl. VAT)
D-Link AC1900 EXO wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black, Orange D-Link AC1900 EXO wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black, Orange
(show image)
DIR-879 AC1900 EXO 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DWR-932 wireless router 4G Black D-Link DWR-932 wireless router 4G Black
(show image)
DWR-932 D-Link DWR-932 4G LTE Mobile WiFi Hotspot 0.00
(excl. VAT)
0 (incl. VAT)
D-Link AC1750 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black D-Link AC1750 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black
(show image)
DIR-868L/E AC1750 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DWR-921 wireless router Fast Ethernet 4G Black, White D-Link DWR-921 wireless router Fast Ethernet 4G Black, White
(show image)
DWR-921 DWR-921 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
France 2 distributor(s)
United Kingdom 6 distributor(s)
Österreich 2 distributor(s)
Danmark 2 distributor(s)
Switzerland 2 distributor(s)
Belgium 2 distributor(s)
Luxembourg 1 distributor(s)
Sverige 3 distributor(s)
Norway 1 distributor(s)
Deutschland 1 distributor(s)
España 1 distributor(s)
Italia 1 distributor(s)