3com logo

3com OfficeConnect® Dual Speed Switch 16 Unmanaged

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105052
Info modified on:
07 Jun 2018, 13:34:11
Guarantee:
Three-year Hardware Warranty with advanced hardware replacement
Long product name 3com OfficeConnect® Dual Speed Switch 16 Unmanaged:

OfficeConnect Dual Speed Switch 16

Short summary description 3com OfficeConnect® Dual Speed Switch 16 Unmanaged:

3com OfficeConnect® Dual Speed Switch 16, Unmanaged, Full duplex

Long summary description 3com OfficeConnect® Dual Speed Switch 16 Unmanaged:

3com OfficeConnect® Dual Speed Switch 16. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports quantity: 16. Full duplex, Networking standards: IEEE 802.1p, IEEE 802.3, IEEE 802.3u

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.