location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY TX200 S3 server Tower Intel® Xeon® 5130 2 GHz 1 GB DDR2-SDRAM 600 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TX200
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRIMERGY TX200 S3
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CFY:TX200S3-004IN
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68058
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Apr 2024 12:45:03
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu PRIMERGY TX200 S3 server Tower Intel® Xeon® 5130 2 GHz 1 GB DDR2-SDRAM 600 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Xeon® 5130 2 GHz
  • - 1 GB DDR2-SDRAM 2 x 0.5
  • - DVD-ROM
  • - Tower 600 W
Long product name Fujitsu PRIMERGY TX200 S3 server Tower Intel® Xeon® 5130 2 GHz 1 GB DDR2-SDRAM 600 W :
The short editorial description of Fujitsu PRIMERGY TX200 S3 server Tower Intel® Xeon® 5130 2 GHz 1 GB DDR2-SDRAM 600 W

PRIMERGY TX200 S3, Intel Xeon Dual-Core 5130 (2.00GHz, 4MB L2, 1333MHz), 2x512MB ECC, no HDD, DVD-ROM, HP PS Upgr. 600W, no power cord, fan kit
More>>>
Fujitsu PRIMERGY TX200 S3 server Tower Intel® Xeon® 5130 2 GHz 1 GB DDR2-SDRAM 600 W:
The official marketing text of Fujitsu PRIMERGY TX200 S3 server Tower Intel® Xeon® 5130 2 GHz 1 GB DDR2-SDRAM 600 W as supplied by the manufacturer

Flexible expansion options are the key to placing new or larger workloads on your server. This applies not only to physical capacity, such as the number of disk drives, advanced data protection schemes, or I/O connectivity; in particular consideration of the transition to 64-bit computing is a must in today’s technology purchase decisions.
The PRIMERGY TX200 S3 is a perfect match for these requirements, providing you with a cost-efficient standard. TX200 is a failsafe operation platform for your application stacks, with standards such as disk mirroring, hot-plug disks, SDDC and hot-spare memory and the “Cool-safe™” innovative air flow system design. Expandability is covering for heavy workload: up to 16 GB FBD667 memory, up to 6 SCSI, SAS or SATA hard disk drives, and sufficient free PCI slots for heavy I/O requirements. Your business can rely on this solution!
In addition, further options – such as extended RAID functions, clustering options and redundancy for power supplies and fans – tailor these standards to your individual safety needs.

Short summary description Fujitsu PRIMERGY TX200 S3 server Tower Intel® Xeon® 5130 2 GHz 1 GB DDR2-SDRAM 600 W:
This short summary of the Fujitsu PRIMERGY TX200 S3 server Tower Intel® Xeon® 5130 2 GHz 1 GB DDR2-SDRAM 600 W data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY TX200 S3, 2 GHz, 5130, 1 GB, DDR2-SDRAM, 600 W, Tower

Long summary description Fujitsu PRIMERGY TX200 S3 server Tower Intel® Xeon® 5130 2 GHz 1 GB DDR2-SDRAM 600 W:
This is an auto-generated long summary of Fujitsu PRIMERGY TX200 S3 server Tower Intel® Xeon® 5130 2 GHz 1 GB DDR2-SDRAM 600 W based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY TX200 S3. Processor family: Intel® Xeon®, Processor frequency: 2 GHz, Processor model: 5130. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM, Memory layout (slots x size): 2 x 0.5 GB. Optical drive type: DVD-ROM. Power supply: 600 W. Chassis type: Tower

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon®
Processor model *
5130
Processor frequency *
2 GHz
Processor cores
2
Processor cache
4 MB
Number of processors installed
1
Thermal Design Power (TDP)
65 W
Processor cache type
L2
Maximum number of SMP processors
2
Processor front side bus
1333 MHz
Processor socket
LGA 771 (Socket J)
Processor lithography
65 nm
Processor threads
2
Processor operating modes
64-bit
Bus type
FSB
Tcase
65 °C
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Embedded options available
Yes
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
Conflict-Free processor
Yes
Memory
Internal memory *
1 GB
Internal memory type *
DDR2-SDRAM
ECC
Yes
Memory layout (slots x size)
2 x 0.5 GB
Maximum internal memory *
16 GB
Storage
Optical drive type *
DVD-ROM
Network
Networking features
Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB 2.0 ports quantity
3
PS/2 ports quantity
2
VGA (D-Sub) ports quantity
1
Serial ports quantity
2
Design
Chassis type *
Tower
Software
Bundled software
ServerBooks CD, ServerSupport CD & ServerView CD
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
27216
Power
Power requirements
100 - 240 V, 50 - 60 Hz
Power supply *
600 W
Weight & dimensions
Width
11.3" (286 mm)
Depth
30.5" (775 mm)
Height
18.6" (473 mm)
Weight
55.1 lbs (25 kg)