location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson C12C802651 printer/scanner spare part Cassette Feeder 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
500-Sheet Paper Cassette
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C12C802651
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946474519
Category:
Components of printing equipment such as drums and lasers used in laser printers.
Printer/Scanner Spare Parts Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 146123
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 13:35:39
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson C12C802651 printer/scanner spare part Cassette Feeder 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Cassette Feeder
  • - Brand compatibility: Epson
  • - White
  • - Country of origin: China
  • - Quantity per pack: 1
Long product name Epson C12C802651 printer/scanner spare part Cassette Feeder 1 pc(s) :
The short editorial description of Epson C12C802651 printer/scanner spare part Cassette Feeder 1 pc(s)

500-Sheet Paper Cassette
More>>>
Short summary description Epson C12C802651 printer/scanner spare part Cassette Feeder 1 pc(s):
This short summary of the Epson C12C802651 printer/scanner spare part Cassette Feeder 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson C12C802651, Cassette Feeder, White, 1 pc(s)

Long summary description Epson C12C802651 printer/scanner spare part Cassette Feeder 1 pc(s):
This is an auto-generated long summary of Epson C12C802651 printer/scanner spare part Cassette Feeder 1 pc(s) based on the first three specs of the first five spec groups.

Epson C12C802651. Type: Cassette Feeder, Brand compatibility: Epson, Product color: White. Quantity per pack: 1 pc(s)

Features
Type *
Cassette Feeder
Brand compatibility *
Epson
Product color
White
Maximum capacity
500 sheets
Country of origin
China
Packaging data
Quantity per pack *
1 pc(s)
Packaging data
Package width
21.5" (545 mm)
Package depth
24.2" (615 mm)
Package height
9.25" (235 mm)
Package weight
20.1 lbs (9.12 kg)
Logistics data
Quantity per pallet
16 pc(s)
Quantity per pallet (UK)
16 pc(s)
Harmonized System (HS) code
84439990
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)