Kensington logo

Kensington 90W Wall Notebook Power Adapter with USB Power Port power adapter/inverter Black

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82545
Info modified on:
26 Jan 2018, 07:31:17
Long product name Kensington 90W Wall Notebook Power Adapter with USB Power Port power adapter/inverter Black:

Wall notebook power apapter W/USB port

Kensington 90W Wall Notebook Power Adapter with USB Power Port power adapter/inverter Black:

Reliable power for your notebook and mobile devices
Not only does the Kensington Wall Notebook Power Adapter with USB Power Port work with most notebooks, it even powers mobile devices such as cell phones, smart phone, PDA, iPod, MP3 and more.

Features
- Built-in USB power port charges cell-phones, smart phones, PDA, iPod, MP3 and more (USB Power Tips sold separately).
- Fast, easy-to-use colour-coded set-up.
- Includes notebook tips for: Dell®, HP®, Compaq®, IBM®, Lenovo™, Toshiba®, Sony®, Gateway®, Acer.
- 90 Watts of continuous power and up to 120 Watts of peak power
- Works on global wall outlets.
- LED power indicator light at end of notebook cable.
- Includes ID tags for easy identification in busy conference rooms.
- Over current protection; over voltage protection; over temperature protection; short-circuit protection.

Short summary description Kensington 90W Wall Notebook Power Adapter with USB Power Port power adapter/inverter Black:

Kensington 90W Wall Notebook Power Adapter with USB Power Port, Dell, HP, Compaq, IBM, Lenovo, Toshiba, Sony, Gateway, Acer, PFC, RoHS, 90 W, Black

Long summary description Kensington 90W Wall Notebook Power Adapter with USB Power Port power adapter/inverter Black:

Kensington 90W Wall Notebook Power Adapter with USB Power Port. Compatibility: Dell, HP, Compaq, IBM, Lenovo, Toshiba, Sony, Gateway, Acer, Certification: PFC, RoHS. Capacity: 90 W. Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.