location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Zotac GAMING GeForce RTX 3070 Twin Edge OC White Edition NVIDIA 8 GB GDDR6

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zotac Check ‘Zotac’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GAMING GeForce RTX 3070 Twin Edge OC White Edition
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZT-A30700J-10P
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4895173622632
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘Zotac’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zotac: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47490
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 20:41:12
The date of the most recent change of the data-sheet in Icecat's system
Zotac ZT-A30700J-10P user manual (22.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Zotac GAMING GeForce RTX 3070 Twin Edge OC White Edition NVIDIA 8 GB GDDR6
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - White Limited Edition
  • - 2nd Gen Ray Tracing Cores
  • - 3rd Gen Tensor Cores
  • - White LED Lighting
  • - IceStorm 2.0 Advanced Cooling
  • - Active Fan Control with FREEZE Fan Stop
  • - Metal Wraparound Backplate
  • - FireStorm Utility
  • - VR Ready
Long product name Zotac GAMING GeForce RTX 3070 Twin Edge OC White Edition NVIDIA 8 GB GDDR6 :
The short editorial description of Zotac GAMING GeForce RTX 3070 Twin Edge OC White Edition NVIDIA 8 GB GDDR6

GeForce RTX 3070, 8GB GDDR6, 256-bit, 1755 MHz, PCI Express 4.0 16x, 3 x DisplayPort, HDMI, 7680x4320, 231.9 x 141.3 x 41.5mm
More>>>
Short summary description Zotac GAMING GeForce RTX 3070 Twin Edge OC White Edition NVIDIA 8 GB GDDR6:
This short summary of the Zotac GAMING GeForce RTX 3070 Twin Edge OC White Edition NVIDIA 8 GB GDDR6 data-sheet is auto-generated and uses the product title and the first six key specs.

Zotac GAMING GeForce RTX 3070 Twin Edge OC White Edition, GeForce RTX 3070, 8 GB, GDDR6, 256 bit, 7680 x 4320 pixels, PCI Express x16 4.0

Long summary description Zotac GAMING GeForce RTX 3070 Twin Edge OC White Edition NVIDIA 8 GB GDDR6:
This is an auto-generated long summary of Zotac GAMING GeForce RTX 3070 Twin Edge OC White Edition NVIDIA 8 GB GDDR6 based on the first three specs of the first five spec groups.

Zotac GAMING GeForce RTX 3070 Twin Edge OC White Edition. Graphics processor family: NVIDIA, Graphics processor: GeForce RTX 3070. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR6, Memory bus: 256 bit. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.6. Interface type: PCI Express x16 4.0. Cooling type: Active, Number of fans: 2 fan(s), Illumination color: White

Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)