location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Spectre x360 15-eb0073TX Intel® Core™ i7 i7-10870H Hybrid (2-in-1) 15.6" Touchscreen 4K Ultra HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce GTX 1650 Ti Max-Q Wi-Fi 6 (802.11ax) Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Spectre x360
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15
HP segment:
HP segment
Home
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15-eb0073TX
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
328T4PA
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46483
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Spectre x360 15-eb0073TX Intel® Core™ i7 i7-10870H Hybrid (2-in-1) 15.6" Touchscreen 4K Ultra HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce GTX 1650 Ti Max-Q Wi-Fi 6 (802.11ax) Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home 64-bit
  • - Intel Core i7-10870H (16MB Cache, 2.2GHz)
  • - 39.6 cm (15.6") 4K Ultra HD 3840 x 2160 IPS Touch, NVIDIA GeForce GTX 1650 Ti Max-Q (4GB GDDR6)
  • - 16GB (2666MHz) DDR4-SDRAM & 1000GB SSD
Long product name HP Spectre x360 15-eb0073TX Intel® Core™ i7 i7-10870H Hybrid (2-in-1) 15.6" Touchscreen 4K Ultra HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce GTX 1650 Ti Max-Q Wi-Fi 6 (802.11ax) Windows 10 Home Black :
The short editorial description of HP Spectre x360 15-eb0073TX Intel® Core™ i7 i7-10870H Hybrid (2-in-1) 15.6" Touchscreen 4K Ultra HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce GTX 1650 Ti Max-Q Wi-Fi 6 (802.11ax) Windows 10 Home Black

Intel Core i7-10870H (16MB Cache, 2.2GHz), 16GB DDR4-SDRAM, 1000GB SSD, 39.6 cm (15.6") 4K Ultra HD 3840 x 2160 IPS Touch, Intel UHD Graphics, NVIDIA GeForce GTX 1650 Ti Max-Q (4GB GDDR6), WLAN, HP TrueVision HD IR, Windows 10 Home 64-bit
More>>>
HP Spectre x360 15-eb0073TX Intel® Core™ i7 i7-10870H Hybrid (2-in-1) 15.6" Touchscreen 4K Ultra HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce GTX 1650 Ti Max-Q Wi-Fi 6 (802.11ax) Windows 10 Home Black:
The official marketing text of HP Spectre x360 15-eb0073TX Intel® Core™ i7 i7-10870H Hybrid (2-in-1) 15.6" Touchscreen 4K Ultra HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce GTX 1650 Ti Max-Q Wi-Fi 6 (802.11ax) Windows 10 Home Black as supplied by the manufacturer

Undisputed performance
HP’s most powerful Spectre convertible yet looks stunning and runs smooth with a jaw-dropping high definition, near-borderless display and long battery life that takes you from day to night. Add in the security features you need for peace of mind and this stylish powerhouse has everything you need to power through.

Short summary description HP Spectre x360 15-eb0073TX Intel® Core™ i7 i7-10870H Hybrid (2-in-1) 15.6" Touchscreen 4K Ultra HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce GTX 1650 Ti Max-Q Wi-Fi 6 (802.11ax) Windows 10 Home Black:
This short summary of the HP Spectre x360 15-eb0073TX Intel® Core™ i7 i7-10870H Hybrid (2-in-1) 15.6" Touchscreen 4K Ultra HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce GTX 1650 Ti Max-Q Wi-Fi 6 (802.11ax) Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Spectre x360 15-eb0073TX, Intel® Core™ i7, 2.2 GHz, 15.6", 3840 x 2160 pixels, 16 GB, 1 TB

Long summary description HP Spectre x360 15-eb0073TX Intel® Core™ i7 i7-10870H Hybrid (2-in-1) 15.6" Touchscreen 4K Ultra HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce GTX 1650 Ti Max-Q Wi-Fi 6 (802.11ax) Windows 10 Home Black:
This is an auto-generated long summary of HP Spectre x360 15-eb0073TX Intel® Core™ i7 i7-10870H Hybrid (2-in-1) 15.6" Touchscreen 4K Ultra HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce GTX 1650 Ti Max-Q Wi-Fi 6 (802.11ax) Windows 10 Home Black based on the first three specs of the first five spec groups.

HP Spectre x360 15-eb0073TX. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-10870H, Processor frequency: 2.2 GHz. Display diagonal: 15.6", HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Operating system installed: Windows 10 Home. Product color: Black

Design
Product type *
Hybrid (2-in-1)
Product color *
Black
Form factor *
Convertible (Folder)
Market positioning
Premium
Introduction year
2020
Country of origin
China
Display
Display diagonal *
15.6"
Display resolution *
3840 x 2160 pixels
Touchscreen *
Yes
HD type
4K Ultra HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Anti-glare screen
Yes
Display glass type
Edge to Edge Glass
Display bezel technology
Micro-Edge
Display brightness
340 cd/m²
Display diagonal (metric)
15.6" (39.6 cm)
RGB color space
NTSC
Color gamut
72%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
10th gen Intel® Core™ i7
Processor model *
i7-10870H
Processor cores
8
Processor boost frequency
5 GHz
Processor frequency *
2.2 GHz
Processor cache
16 MB
Processor cache type
Smart Cache
Configurable TDP-down
35 W
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2666 MHz
Memory form factor
SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
NVMe, PCI Express
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA GeForce GTX 1650 Ti Max-Q
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
Yes
On-board graphics card model *
Intel® UHD Graphics
NVIDIA Max-Q
Yes
Audio
Audio system
Bang & Olufsen
Number of built-in speakers
4
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera HD type
HD
Infrared (IR) camera
Yes
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6 AX201
WLAN controller manufacturer
Intel
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
5.0
Miracast
Yes
Network
MIMO
Yes
MIMO type
Multi User MIMO
Ports & interfaces
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
2
HDMI ports quantity *
1
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Sleep-and-Charge
Yes
Performance
Electronic compass
Yes
Accelerometer
Yes
Gyroscope
Yes
Temperature sensor
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Island-style keyboard
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Pre-installed software
Dropbox
Trial software
McAfee LiveSafe, Microsoft Office 365; ExpressVPN; LastPass Premium
Operating system installed *
Windows 10 Home
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Intel Flex Memory Access
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Brand-specific features
HP Audio Boost
Yes
HP Audio Boost generation
Gen 2
HP speaker type
HP Quad Speakers
HP Smart AC Adapter
Yes
HP front camera
HP TrueVision HD IR
HP segment
Home
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
6
Battery capacity *
72.9 Wh
Battery life (max)
11 h
Battery weight
9.88 oz (280 g)
Power
AC adapter power
135 W
Security
Trusted Platform Module (TPM)
Yes
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
14.2" (359.9 mm)
Depth
8.91" (226.4 mm)
Height
0.783" (19.9 mm)
Weight *
4.23 lbs (1.92 kg)
Packaging data
Package width
5.71" (145 mm)
Package depth
17.9" (455 mm)
Package height
13.6" (345 mm)
Package weight
8.6 lbs (3.9 kg)
Country Distributor
Australia 1 distributor(s)