location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Yealink BLT60 Black LED

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Yealink Check ‘Yealink’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Yealink BLT60 Busylight
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1300077 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0841885105660 show
Category:
Portable lights which can be stood/hung somewhere in order to provide light when working.
Work Lights Check ‘Yealink’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Yealink: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128424
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Yealink BLT60 Black LED
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Easy to use
  • - Plug-and-Play
  • - Synchronously present working state
Long product name Yealink BLT60 Black LED :
The short editorial description of Yealink BLT60 Black LED

BLT60 Busylight - Always free you from interruptions
More>>>
Yealink BLT60 Black LED:
The official marketing text of Yealink BLT60 Black LED as supplied by the manufacturer

The Yealink BLT60 helps to boost great productivity in the office. With its star/heart/square shape light guide, no matter which one you choose, people around you can always know your working state. It synchronously displays the current desk phone/softphone presence state with the colors. For example, when BLT60 turns red, that means you are in a call, then people would not interrupt you.

In addition, the Yealink BLT60 is with 1.8m long cord, which allows you to place the light wherever it’s easily seen, for example, the corner of your desk or the PC monitor. When you are away from your desk while the Yealink BLT60 is flashing red, you can still know here comes the call and never miss it, even there is no bell reminder.

Short summary description Yealink BLT60 Black LED:
This short summary of the Yealink BLT60 Black LED data-sheet is auto-generated and uses the product title and the first six key specs.

Yealink BLT60, LED, 1 bulb(s), Black, Hanging work light

Long summary description Yealink BLT60 Black LED:
This is an auto-generated long summary of Yealink BLT60 Black LED based on the first three specs of the first five spec groups.

Yealink BLT60. Type: Hanging work light, Product color: Black. Bulb technology: LED, Number of bulbs: 1 bulb(s). Package width: 1.85" (47 mm), Package depth: 0.906" (23 mm), Package height: 5.24" (133 mm)

1/3 Investment

Headset will be the strategic product line in Yealink, there will be 30% of total R&D investment on Headset product line

7+ Years

7+ years experience on wireless technology, 9+ DECT products released.
- DECT Wireless Technology
- Bluetooth Wireless Technology

20+ Years

20+ years experience on audio communication technology.
- Audio Cancelation Technology
- Sound Technology

40+ Months

40+ months headset market research & analyze, technology development
- Supply Chain
- Manufacture

200+ Customers

Researched 200+ customers in 15+ countries to study and understand all headset requirements
- User Experience
- Feature Requiremen

1000+ Head Styles

1000+ head styles globally in database of Yealink to find out the best wearing experience.
- Wearing Comfortable
- ID Design & Materials

Design
Type *
Hanging work light
Product color *
Black
Lamps
Bulb technology *
LED
Lamps
Number of bulbs *
1 bulb(s)
Packaging data
Package width
1.85" (47 mm)
Package depth
0.906" (23 mm)
Package height
5.24" (133 mm)
Country Distributor
Nederland 2 distributor(s)
United Kingdom 4 distributor(s)
Magyarország 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 5 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Belgium 4 distributor(s)
Luxembourg 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Australia 2 distributor(s)
España 1 distributor(s)
Österreich 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)