location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon CANOSCAN FS4000US Film/slide scanner

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CANOSCAN FS4000US
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6735A003
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110456
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon CANOSCAN FS4000US Film/slide scanner
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Scanner type: Film/slide scanner
  • - Color scanning
  • - Maximum scan size: 8.5 x 11.7" (216 x 297 mm)
  • - 35 W
Long product name Canon CANOSCAN FS4000US Film/slide scanner :
The short editorial description of Canon CANOSCAN FS4000US Film/slide scanner

CANOSCAN FS4000US Film-Scanner USB SCSI SG (NMS)
More>>>
Canon CANOSCAN FS4000US Film/slide scanner:
The official marketing text of Canon CANOSCAN FS4000US Film/slide scanner as supplied by the manufacturer

Outstanding resolution in a compact desktop unit for Windows or Macintosh Systems.
4,000 dpi Optical Resolution for crisp clear images
42-bit scanning depth provides superior colour accuracy and extremely detailed reproduction.

Supports 35mm slides, film strips and APS (Advanced Photo System) cartridges for ease of use and greater flexibility.
PC conectivity via fast USB or high speed SCSI-2 interfaces.
Extensive software package includes Adobe Photoshop LE image editing software, an industry standard in imaging software.

Short summary description Canon CANOSCAN FS4000US Film/slide scanner:
This short summary of the Canon CANOSCAN FS4000US Film/slide scanner data-sheet is auto-generated and uses the product title and the first six key specs.

Canon CANOSCAN FS4000US, 8.5 x 11.7" (216 x 297 mm), Film/slide scanner, Scan, 35 W, Windows 98, Windows 2000 Professional, Windows Me, Macintosh OS 8.6 - 9.1, 5.29 lbs (2.4 kg)

Long summary description Canon CANOSCAN FS4000US Film/slide scanner:
This is an auto-generated long summary of Canon CANOSCAN FS4000US Film/slide scanner based on the first three specs of the first five spec groups.

Canon CANOSCAN FS4000US. Maximum scan size: 8.5 x 11.7" (216 x 297 mm). Scanner type: Film/slide scanner. Button functions: Scan. Power consumption (typical): 35 W. Compatible operating systems: Windows 98, Windows 2000 Professional, Windows Me, Macintosh OS 8.6 - 9.1

Scanning
Maximum scan size *
8.5 x 11.7" (216 x 297 mm)
Color scanning
Yes
Design
Scanner type *
Film/slide scanner
Performance
Button functions
Scan
Power
Power consumption (typical)
35 W
System requirements
Compatible operating systems
Windows 98, Windows 2000 Professional, Windows Me, Macintosh OS 8.6 - 9.1
Weight & dimensions
Weight
5.29 lbs (2.4 kg)
Packaging content
Bundled software
ScanGear CS-U, ScanGear Toolbox, OmniPage Pro 9.0 for Windows, Canon Plug-in Module CS-U, CanoScan Toolbox, and OmniPage SE for Mac OS; ArcSoft Photo Studio 2000, CanoScan Setup Utility, and Adobe Acrobat Reader for both Windows/Mac OS
Other features
I/O ports
USB
Dimensions (WxDxH)
5.67 x 14.5 x 3.62" (144 x 368 x 92 mm)
Compatibility
Yes, non-machine specific device
Technical details
Sustainability certificates
ENERGY STAR
Source Testseek summary Average rating
Reviews
Updated:
2022-10-17 18:56:23
Uk has collected 3 expert reviews for Canon CANOSCAN FS4000US Film/slide scanner but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
bobatkins.com
Updated:
2022-10-17 18:56:23
Canon Canoscan FS4000US What does it scan? The FS4000US is designed to scan mounted 35mm slides (up to 4 at a time), 35mm negatives or unmounted 35mm slide strips (up to 6 frames) and APS film (up to 40 exposures). There is no provision for scanning u...
0%
Brand Image Article code product Stock Price from
Canon CanoScan 4200F Flatbed scanner 3200 x 6400 DPI Canon CanoScan 4200F Flatbed scanner 3200 x 6400 DPI
(show image)
9996A003 CanoScan 4200F 0.00
(excl. VAT)
0 (incl. VAT)
Canon CanoScan 4200F Flatbed scanner 3200 x 6400 DPI Canon CanoScan 4200F Flatbed scanner 3200 x 6400 DPI
(show image)
9996A002 CanoScan 4200F 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)