MSI logo

MSI GAMING GeForce RTX 3060 Ti X TRIO NVIDIA 8 GB GDDR6

Brand:
Product family:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
221796
Info modified on:
02 Sept 2024, 20:36:14
Bullet Points MSI GAMING GeForce RTX 3060 Ti X TRIO NVIDIA 8 GB GDDR6:
  • - Boost Clock / Memory Speed: 1830 MHz / 14 Gbps
  • - 8GB GDDR6
  • - DisplayPort x 3 / HDMI x 1
  • - TORX Fan 4.0: A masterpiece of teamwork, fan blades work in pairs to create unprecedented levels of focused air pressure
  • - Core Pipe: Precision-crafted heat pipes ensure max contact to the GPU and spread heat along the full length of the heatsink
  • - Airflow Control: Don't sweat it, Airflow Control guides the air to exactly where it needs to be for maximum cooling
  • - Mystic Light gives you complete control of the RGB lighting for MSI devices and compatible RGB products
  • - MSI's exclusive Dragon Center software lets you monitor, tweak and optimize MSI products in real-time
Long product name MSI GAMING GeForce RTX 3060 Ti X TRIO NVIDIA 8 GB GDDR6:

8GB, GDDR6, 256-bit, 1830MHz boost clock, HDMI, 3xDisplayPort, RGB

MSI GAMING GeForce RTX 3060 Ti X TRIO NVIDIA 8 GB GDDR6:

THE GAMING YOU KNOW & TRUST
The latest iteration of MSI’s iconic GAMING series once again brings performance, low-noise efficiency, and aesthetics that hardcore gamers have come to recognize and trust. Now you too can enjoy all your favorite games with a powerful graphics card that stays cool and silent. Just the way you like it.

LIGHT 'EM UP
It’s time to put on team colors. Synchronize lighting with other compatible devices to take the light show to another level. Going dark is as easy as turning the lights off.

WE KEEP IT COOL AND QUIET
The TRI FROZR 2 thermal system has been designed for efficiency. Expect a perfect balance of cool and quiet for more fun during endless gaming sessions.

TEAMWORK MAKES THE DREAM WORK
TORX FAN 4.0 is built on teamwork, with pairs of fan blades bound together with an outer ring design link that focuses airflow into the updated TRI FROZR 2 cooling system.

TOTALLY COOL CORE PIPES
Core Pipes are precision-machined for maximum contact over the GPU and spread the heat along the full length of the heatsink for optimal cooling.

SHHHH…SILENCING HEATSINK DESIGN
Stay stealthy with Airflow Control that improves airflow dynamics. Deflectors provide additional surface area and guide air to where it’s needed for maximum cooling. Wave-curved 2.0 fin edges disrupt unwanted airflow harmonics resulting in reduced noise.

TOUGH ENOUGH TO BACK YOU UP!
GAMING has been crafted to serve you well during intense gameplay. This legendary item has extra power unlocked through the Custom PCB.

Better Safe Than Sorry
Additional fuses built into the custom PCB provide additional layers of protection against electrical damage.

BEND THE RULES, NOT THE CARD
Solid build quality in key areas is strengthened with a rigid metal anti-bending strap.

YOUR SUPPORT CHARACTER
A bundled support bracket can be attached to your PC case for additional graphics card reinforcement.

Short summary description MSI GAMING GeForce RTX 3060 Ti X TRIO NVIDIA 8 GB GDDR6:

MSI GAMING GeForce RTX 3060 Ti X TRIO, GeForce RTX 3060 Ti, 8 GB, GDDR6, 256 bit, 7680 x 4320 pixels, PCI Express 4.0

Long summary description MSI GAMING GeForce RTX 3060 Ti X TRIO NVIDIA 8 GB GDDR6:

MSI GAMING GeForce RTX 3060 Ti X TRIO. Graphics processor family: NVIDIA, Graphics processor: GeForce RTX 3060 Ti. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR6, Memory bus: 256 bit. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.6. Interface type: PCI Express 4.0. Cooling type: Active, Number of fans: 3 fan(s), Illumination color: Multi

Video
Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.