HP logo

HP 930 Creator Wireless Mouse

Brand:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
271071
Info modified on:
13 Nov 2024, 00:00:28
Bullet Points HP 930 Creator Wireless Mouse:
  • - Enable seamless creativity by customizing<sup>[2]</sup> commands on several apps<sup>[3]</sup> with 7 programmable buttons and hyper-fast scroll wheel with tili-click function. Replace complex keystrokes for frequently used tasks that fit your work style.
  • - Enjoy the freedom and flexibility to connect to multiple devices you want to create on. Pair with up to 3 devices with either a USB-A Nano-dongle or through Bluetooth®.
  • - Work seamlessly by dragging and dropping across devices using one mouse. Moves with you even between Windows® and MacOS® operating systems.
  • - Experience uninterrupted creativity, with USB-C® rechargeable battery life that lasts up to 12 weeks<sup>[4]</sup>. Get a quick 1-min charge for 3 hrs. Creativity and prolong battery life with the intelligent stand-by mode.
  • - Get the freedom to work anywhere with a mouse that tracks on any surface. Track-on-glass sensor allows you to work even on glass surfaces<sup>[5]</sup>.
  • - Rest easy with an HP standard one-year limited warranty.
Guarantee:
One-year limited warranty.
Long product name HP 930 Creator Wireless Mouse:

930 Creator Wireless Mouse

HP 930 Creator Wireless Mouse:

Seamlessly move from ideas to reality your way
Experience seamless and uninterrupted creativity with a mouse that is crafted to create. Be at your creative best with programmable buttons, ergonomic design, and battery life that lasts up to 12 weeks[1]. Enhance your creative process by pairing with up to 3 devices and enjoy the freedom to work on any surface with track-on-glass sensor.

Short summary description HP 930 Creator Wireless Mouse:

HP 930 Creator Wireless Mouse, Right-hand, Bluetooth, 3000 DPI, Silver

Long summary description HP 930 Creator Wireless Mouse:

HP 930 Creator Wireless Mouse. Form factor: Right-hand. Device interface: Bluetooth, Movement resolution: 3000 DPI, Buttons quantity: 7, Scroll type: Wheel. Power source: Batteries. Product color: Silver

Reasons to buy
Video
The Story
Specs
Recommended products
Distributors
Loading...
Disclaimer HP 930 Creator Wireless Mouse 1D0K9AA:
[1] Actual battery life will vary with use and environmental conditions, and will naturally decrease with time and usage.
[2] Enabled by HP Accessory Center Software. HP Accessory Center software available for free download in Microsoft Store or Apple Store.
[3] List of apps: SolidWorks, Windows Office, Sketchup, Adobe, AutoCAD, Tili-Click.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.