location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson TM-U220A dot matrix printer Color

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson TM-U220PA (057LG): Parallel, PS, EDG, EU
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31C516057LG
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946223384
Category:
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119862
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson TM-U220A dot matrix printer Color
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Buffer size: 128 KB
  • - Standard interfaces: Parallel
  • - Print head: 9-pin
  • - 31 W
Long product name Epson TM-U220A dot matrix printer Color :
The short editorial description of Epson TM-U220A dot matrix printer Color

TM-U220A, Serial Impact Dot Matrix, Autocutter, 4.7-6 lps, 76mm x 83mm, Parallel, 24V DC, 31W, Black
More>>>
Epson TM-U220A dot matrix printer Color:
The official marketing text of Epson TM-U220A dot matrix printer Color as supplied by the manufacturer

EASY-TO-USE IMPACT PRINTER
If you need a hard worker that's easy to use and versatile, this is the ideal impact receipt printer.

Innovative, high-performance and reliable, the TM-U220 impact receipt printer series is exceptionally easy-to-use. Printing in 2-colour as standard, the series includes a host of features such as drop-in paper load, selectable auto-cutter and clamshell covers for fast access and maintenance.

Short summary description Epson TM-U220A dot matrix printer Color:
This short summary of the Epson TM-U220A dot matrix printer Color data-sheet is auto-generated and uses the product title and the first six key specs.

Epson TM-U220A, 1 copies, 0.00197 - 0.00551" (0.0500 - 0.14 mm), 128 KB, CE EN55024, EN60950, Portugal, CE EN55022

Long summary description Epson TM-U220A dot matrix printer Color:
This is an auto-generated long summary of Epson TM-U220A dot matrix printer Color based on the first three specs of the first five spec groups.

Epson TM-U220A. Maximum number of copies: 1 copies. Continuous paper thickness range: 0.00197 - 0.00551" (0.0500 - 0.14 mm). Buffer size: 128 KB, Safety: CE EN55024, EN60950, Country of origin: Portugal. Standard interfaces: Parallel. Print head: 9-pin

Printing
Color *
Yes
Maximum number of copies
1 copies
Paper handling
Continuous paper thickness range
0.00197 - 0.00551" (0.0500 - 0.14 mm)
Features
Buffer size *
128 KB
Safety
CE EN55024, EN60950
Country of origin
Portugal
Certification
CE EN55022
Ports & interfaces
Standard interfaces *
Parallel
Endurance
Print head *
9-pin
Power
Power consumption (typical)
31 W
Packaging data
Quantity per pack
1 pc(s)
Package width
9.45" (240 mm)
Packaging data
Package depth
14.8" (375 mm)
Package height
9.84" (250 mm)
Package weight
10.5 lbs (4.75 kg)
Other features
Dimensions (WxDxH)
6.3 x 11.3 x 6.22" (160 x 286 x 158 mm)
Power requirements
24V DC
Connectivity technology
Wired
Print technology
Dot matrix
Fonts included
9 x 9. 7 x 9
Logistics data
Quantity per pallet
56 pc(s)
Pallet width
47.2" (120 cm)
Pallet height
39.4" (100 cm)
Quantity per pallet layer
8 pc(s)
Quantity per pallet layer (UK)
12 pc(s)
Quantity per pallet (UK)
84 pc(s)
Pallet length (UK)
88.6" (2.25 m)
Harmonized System (HS) code
84433210
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Belgium 1 distributor(s)
México 1 distributor(s)