location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung VM55B-R LED Indoor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VMR-R
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VM55B-R
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH55VHRRBGBXEN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806090116056 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114592
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Aug 2024 08:55:20
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung VM55B-R LED Indoor
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Seamless video walls with razor-thin bezels
  • - Nearly invisible 0.44 mm bezel
  • - Image enhancement technology
  • - SIZE 55
  • - 24/7 opetarion
  • - Non-Glare
  • - Hight Brightness
Guarantee: 3 year
Long product name Samsung VM55B-R LED Indoor :
The short editorial description of Samsung VM55B-R LED Indoor

55", LED FHD (1920 x 1080), 700 cd/m², 8 ms, 1100:1, RJ45, USB, DVI, 2 x HDMI, 1211.0 x 681.7 x 69.9 mm
More>>>
Samsung VM55B-R LED Indoor:
The official marketing text of Samsung VM55B-R LED Indoor as supplied by the manufacturer

Seamless video walls with razor-thin bezels
With an exceptionally narrow bezel measuring just 0.44 mm and equipped with Samsung’s advanced picture enhancement technology along with wide viewing angles, the VHR-R delivers an impactful and seamless experience. Its modern, slim design allows the display to blend into any business environment.

Short summary description Samsung VM55B-R LED Indoor:
This short summary of the Samsung VM55B-R LED Indoor data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung VM55B-R, 55", LED, 1920 x 1080 pixels, 24/7

Long summary description Samsung VM55B-R LED Indoor:
This is an auto-generated long summary of Samsung VM55B-R LED Indoor based on the first three specs of the first five spec groups.

Samsung VM55B-R. Display diagonal: 55", Display resolution: 1920 x 1080 pixels, Display technology: LED, Display brightness: 700 cd/m², HD type: Full HD, Operating hours (hours/days): 24/7. Product color: Black

Nearly invisible 0.44 mm bezel
Nearly invisible 0.44 mm bezel

An Exceptionally thin 0.44 mm even bezel — a 0.88 mm bezel-to-bezel depth — enables content to be delivered as one seamless image. Additionally, the display helps to eliminate any potential image distortion and provides a more immersive viewing experience.

View content from any angle
View content from any angle

The display’s wide viewing angles mean content is easily visible even if viewers aren’t standing directly in front of the display. Audiences can get clear and accurate information regardless of video wall layout or location.

Image enhancement technology
Image enhancement technology

Samsung’s powerful picture enhancement technology ensures all content is vibrant and clear. With Picture Enhancer mode, color saturation and contrast are improved by adjusting the gamma curve. Using Black Equalizer mode, dark images are lightened, so details are easier to see.

Modern, slim design
Modern, slim design

VHR-R displays feature an elevated design aesthetic with an ultra-slim depth of less than 70 mm. This allows the display to save space and create a clean, modern look for retail or other public spaces.

Vibrant images 24/7
Vibrant images 24/7

Experience brilliant image presentation with an impressive 700 nit brightness allowing businesses to deliver clear information 24/7. The display’s non-glare panels provide better visibility regardless of ambient light, ensuring critical information is always visible.

Convenient mobile calibration
Convenient mobile calibration

Samsung’s Color Expert Pro Mobile solution provides a quick and easy video wall calibration through a mobile camera. With the solution’s intuitive UI, even non-expert users can adjust up to 5x5 video wall’s white balance simultaneously without the need for additional equipment.

Comprehensive calibration
Comprehensive calibration

Samsung’s multi-step factory calibration process tunes video walls to uniform brightness and color throughout multiple displays. In addition to rigorous factory calibration, users can also manage brightness and color uniformity with Samsung's Color Expert Pro, a powerful free software program.

Advanced UHD presentation
Advanced UHD presentation

Samsung video walls provide an impressive UHD viewing experience with minimal effort. With daisy chain design utilizing DisplayPort 1.2 and HDMI ports, the VHR-R display can project UHD content across multiple screens up — to 5 x 5 — without requiring an external graphic card or UHD splitters.

Industry standard certified
Industry standard certified

The VHR-R series is EMC class B compliant, ensuring a safe viewing environment by meeting strict standards of electromagnetic wave emission. The display packaging also passed a rigorous 4-step test in an ISTA-certified laboratory designed minimizes possible damage during delivery.

Intuitive all-in-one operations
Intuitive all-in-one operations

The UHD Signage Player Box combines information processing and content management tools into a single platform, for added operational simplicity. Weighing just 0.6 kg, even with embedded MagicINFO S Player 6 and SSSP 6, the compact design of the box makes it an ideal solution.

Display
Display technology *
LED
Display diagonal
55"
Display resolution
1920 x 1080 pixels
HD type
Full HD
LED backlighting type
Direct-LED
Pixel pitch *
0.0248 x 0.0248" (0.63 x 0.63 mm)
Display brightness *
700 cd/m²
Contrast ratio (typical)
1100:1
Contrast ratio (dynamic)
30000:1
Response time
0.008 s
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Horizontal scan range
57.3 - 70 kHz
Vertical scan range
47 - 63 Hz
Haze rate
28%
Color gamut
72%
Operating hours (hours/days)
24/7
Display diagonal (metric)
54.3" (138 cm)
Design
Placement supported *
Indoor
Orientation *
Landscape/Portrait
Bezel width (side)
0.0173" (0.44 mm)
Bezel width (top)
0.0173" (0.44 mm)
Bezel width (bottom)
0.0173" (0.44 mm)
VESA mounting
Yes
Panel mounting interface
600 x 400 mm
Product color
Black
Panel colour
Black
Ports & interfaces
HDMI ports quantity
2
HDMI version
2.0
DVI port
Yes
DisplayPorts quantity
1
DisplayPort version
1.2
Ethernet LAN
Yes
Ethernet LAN (RJ-45) ports
1
RS-232 input ports
1
Ports & interfaces
RS-232 output ports
1
RS-232C
Yes
USB port
Yes
USB ports quantity
1
USB version
2.0
HDCP
Yes
HDCP version
2.2
IR input ports quantity
1
Audio input
Yes
Audio output
Yes
Power
Power consumption (typical) *
270 W
Power consumption (standby)
0.5 W
Energy efficiency class (SDR)
G
Energy consumption (SDR) per 1000 hours
153 kWh
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Logistics data
Harmonized System (HS) code
85285210
Sustainability
Certification
Class B, 60950-1
Weight & dimensions
Width
47.7" (1211 mm)
Depth
2.75" (69.9 mm)
Height
26.8" (681.7 mm)
Weight
37 lbs (16.8 kg)
Packaging data
Package width
55.7" (1414 mm)
Package depth
10.1" (257 mm)
Package height
33.2" (844 mm)
Package weight
55.3 lbs (25.1 kg)
Brand Image Article code product Stock Price from
Samsung VMC-R VM55C-R LCD Indoor Samsung VMC-R VM55C-R LCD Indoor
(show image)
LH55VMCRBGBXEN VM55C-R 0.00
(excl. VAT)
0 (incl. VAT)
Samsung VM55C-E LCD Indoor Samsung VM55C-E LCD Indoor
(show image)
LH55VMCEBGBXEN VM55C-E 0.00
(excl. VAT)
0 (incl. VAT)
Samsung VH55C-R LCD Indoor Samsung VH55C-R LCD Indoor
(show image)
LH55VHCRBGBXEN VH55C-R 0.00
(excl. VAT)
0 (incl. VAT)
Samsung VH55C-E LCD Indoor Samsung VH55C-E LCD Indoor
(show image)
LH55VHCEBGBXEN VH55C-E 0.00
(excl. VAT)
0 (incl. VAT)
Samsung VH55B-E LCD Indoor Samsung VH55B-E LCD Indoor
(show image)
LH55VHBEBGBXEN VH55B-E 0.00
(excl. VAT)
0 (incl. VAT)
Samsung VM55B-E LCD Indoor Samsung VM55B-E LCD Indoor
(show image)
LH55VMBEBGBXEN VM55B-E 0.00
(excl. VAT)
0 (incl. VAT)
Samsung VH55R-R LCD Indoor Samsung VH55R-R LCD Indoor
(show image)
LH55VMBRBGBXEN VH55R-R 0.00
(excl. VAT)
0 (incl. VAT)
Samsung VM46B-U LCD Indoor Samsung VM46B-U LCD Indoor
(show image)
LH46VMBUBGBXEN VM46B-U 0.00
(excl. VAT)
0 (incl. VAT)
Samsung VM55B-U LED Indoor Samsung VM55B-U LED Indoor
(show image)
LH55VMBUBGBXEN VM55B-U 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Portugal 2 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
Österreich 1 distributor(s)
United Kingdom 6 distributor(s)
Deutschland 2 distributor(s)
Belgium 1 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Nederland 2 distributor(s)
Danmark 1 distributor(s)
México 1 distributor(s)