location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother PA-CD-600WR power adapter/inverter Auto Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PA-CD-600WR
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA-CD-600WR show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766693936
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 482709
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 09:51:53
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother PA-CD-600WR power adapter/inverter Auto Black, Red
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Power supply type: Auto
  • - Input voltage: 12 V Output voltage: 12 V
  • - Purpose: Label printer DC1-to-DC2
  • - Black, Red
Guarantee:
Long product name Brother PA-CD-600WR power adapter/inverter Auto Black, Red :
The short editorial description of Brother PA-CD-600WR power adapter/inverter Auto Black, Red

PA-CD-600WR - 12V Car Adapter (Permanently Wired)
More>>>
Brother PA-CD-600WR power adapter/inverter Auto Black, Red:
The official marketing text of Brother PA-CD-600WR power adapter/inverter Auto Black, Red as supplied by the manufacturer

12V Car Adapter (Permanently Wired)

Short summary description Brother PA-CD-600WR power adapter/inverter Auto Black, Red:
This short summary of the Brother PA-CD-600WR power adapter/inverter Auto Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

Brother PA-CD-600WR, Label printer, Auto, 12 V, 12 V, DC1-to-DC2, PJ-622, PJ-623, PJ-662, PJ-663, , RJ-4030, RJ-4040

Long summary description Brother PA-CD-600WR power adapter/inverter Auto Black, Red:
This is an auto-generated long summary of Brother PA-CD-600WR power adapter/inverter Auto Black, Red based on the first three specs of the first five spec groups.

Brother PA-CD-600WR. Purpose: Label printer, Power supply type: Auto, Input voltage: 12 V. Product color: Black, Red. Number of products included: 1 pc(s)

Features
Purpose *
Label printer
Power supply type *
Auto
Power current type
DC1-to-DC2
Input voltage *
12 V
Output voltage *
12 V
Supplementary power connectors
1
Detachable power connectors
No
Features
Compatibility
PJ-622, PJ-623, PJ-662, PJ-663, , RJ-4030, RJ-4040
Design
Product color *
Black, Red
Packaging data
AC adapter included
Yes
Logistics data
Harmonized System (HS) code
85044095
Other features
Batteries included
Yes
Number of products included
1 pc(s)
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 7 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Belgium 3 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Magyarország 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)