Epson logo

Epson EH‑TW710 data projector Standard throw projector 3400 ANSI lumens 3LCD 1080p (1920x1080) White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125400
Info modified on:
30 May 2023, 12:08:06
Short summary description Epson EH‑TW710 data projector Standard throw projector 3400 ANSI lumens 3LCD 1080p (1920x1080) White:

Epson EH‑TW710, 3400 ANSI lumens, 3LCD, 1080p (1920x1080), 16000:1, 16:9, 30 - 300"

Long summary description Epson EH‑TW710 data projector Standard throw projector 3400 ANSI lumens 3LCD 1080p (1920x1080) White:

Epson EH‑TW710. Projector brightness: 3400 ANSI lumens, Projection technology: 3LCD, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Service life of light source: 6000 h, Service life of light source (economic mode): 12000 h. Focus: Manual, Focal length range: 14.06 - 16.82 mm, Aperture range (F-F): 1.58 - 1.7. Supported graphics resolutions: 1920 x 1080 (HD 1080), Supported video modes: 1080p, Video processing: 10 bit. Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.