- - ComfortGlide rings
- - 360° contour heads
- - SkinProtect blades
- - Intuitive display
- - 60 minutes of cordless shaving
- - Shave wet & dry
- - One-touch open
- - Pop-up trimmer
- - Smart Hair sensor
- - Motion Control sensor
- - Personalization via app
Philips Norelco Shaver 7100 Wet & dry electric shaver, Series 7000
Close shave. Advanced skin protection.
with SenseIQ technology
Philips Norelco Shaver 7100 delivers a smooth shave while reducing skin irritation. Only Philips has ComfortGlide rings, a special anti-friction coating to protect your face from redness and irritation.
Philips Shaver 7100 S7788/82 Wet & dry electric shaver, Series 7000, Foil shaver, Gray, SenseIQ, Android, iOS, Battery, Lithium-Ion (Li-Ion)
Philips Shaver 7100 S7788/82 Wet & dry electric shaver, Series 7000. Shaver system: Foil shaver, Product color: Gray, Shaving system technologies: SenseIQ. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Operating time: 60 min