location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Stitch S1000 126-in Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stitch S1000 126-in Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1D3A8A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195122677169 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53534
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2024 00:18:49
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Guarantee: One-year limited hardware warranty
Long product name HP Stitch S1000 126-in Printer :
The short editorial description of HP Stitch S1000 126-in Printer

Stitch S1000 126-in Printer
More>>>
HP Stitch S1000 126-in Printer:
The official marketing text of HP Stitch S1000 126-in Printer as supplied by the manufacturer

Produce high-quality jobs and gain high versatility. Meet your deadlines with fast turnaround production—from very short start-up times[2] to speeds up to 2370 ft²/hr (220 m²/hr)[3]—and save time with easy operation.

Dynamic security enabled printer Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges.

Short summary description HP Stitch S1000 126-in Printer:
This short summary of the HP Stitch S1000 126-in Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Stitch S1000 126-in Printer, 226" (5740 mm), 54.3" (1380 mm), 65.7" (1670 mm), 3020.3 lbs (1370 kg), 230.7" (5860 mm), 71.3" (1810 mm)

Long summary description HP Stitch S1000 126-in Printer:
This is an auto-generated long summary of HP Stitch S1000 126-in Printer based on the first three specs of the first five spec groups.

HP Stitch S1000 126-in Printer. Width: 226" (5740 mm), Depth: 54.3" (1380 mm), Height: 65.7" (1670 mm). Package width: 230.7" (5860 mm), Package depth: 71.3" (1810 mm), Package height: 75.2" (1910 mm)

Produce high-quality jobs, gain high versatility

With a single device, print on both transfer paper and direct-to-fabric with great results.
Enhance your backlit saturation performance on direct-to-fabric thanks to the contact heater.[1]
Get deep blacks, vivid colors, and high-resolution with 1200 native dpi printheads and the Drop & Dry system.
Reliable image quality at speed with a Smart Nozzle Compensation system and Optical Media Advance Sensor Plus.

Meet your deadlines with high productivity

Fast turnaround production with very short start-up times[2] and speeds up to 2370 ft²/hr (220 m²/hr).[3]
Help increase your uptime with user-replaceable printheads and HP preventive maintenance support.[4]
Confidently print unattended with spreader rollers, 10-liter ink supplies, and rolls up to 600 lb (300 kg).
Double throughput on substrates up to 63 in (1.6 m) with the dual roll option.

Save time with easy operation

In 40% less time, a single operator can easily load both transfer and textile rolls.[2]
Distribute jobs over the fleet, get color consistency with built-in spectrophotometer/HP Configuration Center.
Control your print operations virtually anytime, anywhere and make data-driven decisions with HP PrintOS.[5]

Weight & dimensions
Width
226" (5740 mm)
Depth
54.3" (1380 mm)
Height
65.7" (1670 mm)
Weight
3020.3 lbs (1370 kg)
Packaging data
Package width
230.7" (5860 mm)
Package depth
71.3" (1810 mm)
Package height
75.2" (1910 mm)
Package weight
4442.3 lbs (2015 kg)
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Sverige 2 distributor(s)
Suomi 1 distributor(s)
Switzerland 1 distributor(s)
United Arab Emirates 2 distributor(s)
United Kingdom 1 distributor(s)
Disclaimer HP Stitch S1000 126-in Printer:
Disclaimer

[1] Applicable to the backlit media included in the HP Media Solutions Locator, see http://www.hp.com/go/mediasolutionslocator.
[2] Very short start up times compared to alternative 126-inch dye-sublimation based textile printers under $250,000 USD available as of July, 2020. Preparation time including 40% less loading time, printhead cleaning, and warm up time. This is based on internal HP testing in July, 2020 and features including automatic media tension adjustment and easy, simple media path, automatic and optimized printhead cleaning, and warm up in parallel with loading. Testing was performed measuring the time from starting the printer loading process until the printer starts printing, and measuring time with a chronometer.
[3] Production-Economy  print mode, 2-pass, 50%, for certain patterns of curtains and upholstery for interior décor applications. Based on internal HP testing in February, 2019 on transfer paper (Coldenhove Jet-X 57 grams, 126-in/3.2-m width).
[4] Individual services may be provided by HP or an HP-authorized partner. Some services depend on printer, service contract, and region availability.
[5] HP PrintOS is available in both web and mobile app view and needs the printer to be connected to the Internet. The HP PrintOS Mobile Application is compatible with Android™ 4.0 or later and iPhone mobile devices running iOS 8 or later.

Technical specification disclaimers
The color variation inside a printed job has been measured at 4-pass mode on transfer media and also in direct-to-fabric situations within this limit: maximum color difference (95% of colors) ≤ 1.5 dE2000. Reflective measurements on a 943 color target under CIE standard illuminant D50, and according to the standard CIEDE2000 as per CIE Draft Standard DS 014-6/E:2012. 5% of colors may experience variations above 1.5 dE2000. Backlit substrates measured in transmission mode may yield different results. Results are dependent on sublimation process variability.