location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EH-LS300B data projector Standard throw projector 3600 ANSI lumens 3LCD 1080p (1920x1080) 3D Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EH-LS300B
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11HA07140
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946688763
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121137
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Epson V11HA07140 user manual (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson EH-LS300B data projector Standard throw projector 3600 ANSI lumens 3LCD 1080p (1920x1080) 3D Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Full HD Smart laser projection TV: Supersize your favourite films, games and sporting events at home
  • - Smart entertainment: Part of the EpiqVision Ultra range with Android TV and sound by YAMAHA
  • - Long-lasting solution: Enjoy entertainment for up to 10 years²
  • - Affordable, high-tech equipment: Display close to projected image, up to 120"
  • - Impressive, bright display: Equally high White and Colour Light Output of 3,600 lumens
Guarantee: 60 months
Long product name Epson EH-LS300B data projector Standard throw projector 3600 ANSI lumens 3LCD 1080p (1920x1080) 3D Black :
The short editorial description of Epson EH-LS300B data projector Standard throw projector 3600 ANSI lumens 3LCD 1080p (1920x1080) 3D Black

3LCD, Full HD, 16:9, 192 Hz - 240 Hz, USB, HDMI, IEEE 802.11a/b/g/n/ac, 278 W, 7200 g, Black
More>>>
Epson EH-LS300B data projector Standard throw projector 3600 ANSI lumens 3LCD 1080p (1920x1080) 3D Black:
The official marketing text of Epson EH-LS300B data projector Standard throw projector 3600 ANSI lumens 3LCD 1080p (1920x1080) 3D Black as supplied by the manufacturer

Smart laser projection TV
This Full HD 120" Smart laser projection TV, part of the new EpiqVision Ultra range, comes with Android TV™ and sound by YAMAHA.

Open up the possibilities to bigger and more exciting home entertainment while keeping your home stylish, without a black screen permanently on the wall. Epson's Full HD ultra-short-throw laser projection TV is sleek in design with Android TV and sound by YAMAHA, and is designed for projecting up to 120" with 3LCD technology, a high contrast ratio and sharp images.

The big screen experience
With a high brightness of 3,600 lumens and contrast ratio of 2,500,000:1, this projector delivers lifelike content and defined shadow detail. Epson's 3LCD technology means its projectors have up to three times brighter colours, than comparable 1-chip DLP projectors.

Short summary description Epson EH-LS300B data projector Standard throw projector 3600 ANSI lumens 3LCD 1080p (1920x1080) 3D Black:
This short summary of the Epson EH-LS300B data projector Standard throw projector 3600 ANSI lumens 3LCD 1080p (1920x1080) 3D Black data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EH-LS300B, 3600 ANSI lumens, 3LCD, 1080p (1920x1080), 2500000:1, 16:9, 61 - 120"

Long summary description Epson EH-LS300B data projector Standard throw projector 3600 ANSI lumens 3LCD 1080p (1920x1080) 3D Black:
This is an auto-generated long summary of Epson EH-LS300B data projector Standard throw projector 3600 ANSI lumens 3LCD 1080p (1920x1080) 3D Black based on the first three specs of the first five spec groups.

Epson EH-LS300B. Projector brightness: 3600 ANSI lumens, Projection technology: 3LCD, Projector native resolution: 1080p (1920x1080). Light source type: Laser, Service life of light source: 20000 h. Fixed focal length: 0.146" (3.7 mm), Throw ratio: 0.26 - 0.35:1. Supported graphics resolutions: 1920 x 1080 (HD 1080), Supported video modes: 1080p, Video color modes: Cinema, Dynamic, Natural, Bright cinema, Vivid. Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)

Projector
Screen size compatibility *
61 - 120"
Projection distance (wide)
15.7 - 15.7" (0.4 - 0.4 m)
Projector brightness *
3600 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
1080p (1920x1080)
Contrast ratio (typical) *
2500000:1
Native aspect ratio *
16:9
Matrix size
0.61"
Heat dissipation
945 BTU/h
Light source
Light source type *
Laser
Service life of light source *
20000 h
Lens system
Fixed focal length
0.146" (3.7 mm)
Throw ratio
0.26 - 0.35:1
Video
Full HD *
Yes
3D *
Yes
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
1080p
Video color modes
Cinema, Dynamic, Natural, Bright cinema, Vivid
Ports & interfaces
USB 2.0 ports quantity *
1
Mini-USB 2.0 ports quantity
1
S/PDIF out port
Yes
HDMI ports quantity *
2
DVI port *
No
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Features
Noise level (economic mode)
23 dB
HDCP
Yes
Noise level *
37 dB
Country of origin
Philippines
Operating system installed
Android
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
20 W
Design
Market positioning *
Home cinema
Product type *
Standard throw projector
Product color *
Black
Placement
Floor, TV cabinet
Power
Power source *
AC
Power consumption (typical) *
278 W
Power consumption (standby) *
2 W
Power consumption (economy mode)
179 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
18.4" (467 mm)
Depth
15.7" (400 mm)
Height
5.87" (149 mm)
Weight *
15.9 lbs (7.2 kg)
Package width
20.9" (530 mm)
Package depth
22.2" (565 mm)
Package height
9.21" (234 mm)
Package weight
21.3 lbs (9.68 kg)
Packaging content
Handheld remote control *
Yes
Batteries included
Yes
Cables included
AC
Manual
Yes
Logistics data
Quantity per pack
1 pc(s)
Harmonized System (HS) code
85286200
Country Distributor
España 1 distributor(s)
Magyarország 2 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
United Kingdom 1 distributor(s)
France 1 distributor(s)