location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple MacBook Pro Apple M M1 Laptop 13.3" 8 GB 512 GB SSD Wi-Fi 6 (802.11ax) macOS Big Sur Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MacBook Pro
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
(M1, 2020)
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MacBook Pro
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MYD92LL/A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194252166406 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24152
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
Apple MYD92LL/A user manual (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Apple MacBook Pro Apple M M1 Laptop 13.3" 8 GB 512 GB SSD Wi-Fi 6 (802.11ax) macOS Big Sur Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Gray
  • - Apple M M1
  • - 13.3" 2560 x 1600 pixels IPS LED backlight 16:10
  • - 8 GB
  • - 512 GB SSD
  • - Apple GPU
  • - Wi-Fi 6 (802.11ax) Bluetooth 5.0
  • - Lithium Polymer (LiPo) 58.2 Wh 20 h 61 W
  • - macOS Big Sur
Long product name Apple MacBook Pro Apple M M1 Laptop 13.3" 8 GB 512 GB SSD Wi-Fi 6 (802.11ax) macOS Big Sur Gray :
The short editorial description of Apple MacBook Pro Apple M M1 Laptop 13.3" 8 GB 512 GB SSD Wi-Fi 6 (802.11ax) macOS Big Sur Gray

MacBook Pro, 13" LED IPS, 2560x1600, Apple M1, 512GB SSD, 8GB RAM, USB 4, Wi‑Fi 6, Bluetooth 5.0, macOS
More>>>
Short summary description Apple MacBook Pro Apple M M1 Laptop 13.3" 8 GB 512 GB SSD Wi-Fi 6 (802.11ax) macOS Big Sur Gray:
This short summary of the Apple MacBook Pro Apple M M1 Laptop 13.3" 8 GB 512 GB SSD Wi-Fi 6 (802.11ax) macOS Big Sur Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Apple MacBook Pro , Apple M, 13.3", 2560 x 1600 pixels, 8 GB, 512 GB, macOS Big Sur

Long summary description Apple MacBook Pro Apple M M1 Laptop 13.3" 8 GB 512 GB SSD Wi-Fi 6 (802.11ax) macOS Big Sur Gray:
This is an auto-generated long summary of Apple MacBook Pro Apple M M1 Laptop 13.3" 8 GB 512 GB SSD Wi-Fi 6 (802.11ax) macOS Big Sur Gray based on the first three specs of the first five spec groups.

Apple MacBook Pro . Product type: Laptop, Form factor: Clamshell. Processor family: Apple M, Processor model: M1. Display diagonal: 13.3", Display resolution: 2560 x 1600 pixels. Internal memory: 8 GB. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Apple GPU. Operating system installed: macOS Big Sur. Product color: Gray. Weight: 3.09 lbs (1.4 kg)

M1. Small chip. Giant leap.
M1. Small chip. Giant leap.

It’s here. Our first chip designed specifically for Mac. Packed with an astonishing 16 billion transistors, the Apple M1 system on a chip (SoC) integrates the CPU, GPU, Neural Engine, I/O and so much more onto a single tiny chip. With incredible performance, custom technologies and industry-leading power efficiency, M1 is not just a next step for Mac — it’s another level entirely.

8-core CPU. We’re on a power chip.
8-core CPU. We’re on a power chip.

The M1 chip makes MacBook Pro outrageously fast and powerful. Its 8‑core CPU rips through complex workflows and heavy workloads, with up to 2.8x faster processing performance than the previous generation — all with unbelievable energy efficiency.

8-core GPU. Creates beauty like a beast.
8-core GPU. Creates beauty like a beast.

The 8-core GPU in M1 is the most advanced graphics processor we’ve ever built. Period. And it brings the world’s fastest integrated graphics in a personal computer, delivering a ridiculous 5x boost in graphics horsepower.

Machine learning. 16-core Neural Engine. Intelligence, meet speed.
Machine learning. 16-core Neural Engine. Intelligence, meet speed.

Machine learning (ML) brings task‑smashing speed and automation to video analysis, voice recognition, image processing and more. And the M1 chip with 16‑core Neural Engine and full stack of technologies takes ML performance on MacBook Pro into the stratosphere.

macOS Big Sur. The power of macOS Big Sur on M1.
macOS Big Sur. The power of macOS Big Sur on M1.

Developed to unlock the potential of the M1 chip, macOS Big Sur transforms Mac with major performance benefits and so much more. Powerful updates for apps. A beautiful new design. Industry-leading privacy features and best‑in‑class security. It’s our most powerful software ever — running on our most advanced hardware yet.

Biggest collection of apps ever.
Biggest collection of apps ever.

Run powerful apps built for M1. All your existing apps work thanks to Rosetta 2. And for the first time, you can use your favourite iPhone and iPad apps directly on macOS Big Sur. Altogether you’ll have access to the biggest collection of apps ever for Mac.

Unified memory. Runs a tight chip.
Unified memory. Runs a tight chip.

The M1 chip brings up to 16GB of superfast unified memory. This single pool of high‑bandwidth, low‑latency memory allows apps to share data between the CPU, GPU and Neural Engine efficiently — so everything you do is fast and fluid.

Retina display. See the better picture.
Retina display. See the better picture.

With the brilliant Retina display, images take on an incredible level of detail and realism. Text is sharp and clear. Bright LED backlighting delivers deep blacks and bright whites. P3 wide colour brings even more vibrant greens and reds than sRGB. And every MacBook Pro features True Tone technology, so the white balance automatically adjusts to match the colour temperature of the light around you — for a more natural viewing experience.

Camera and mics. Be seen. Be heard.
Camera and mics. Be seen. Be heard.

Thanks to M1, the FaceTime HD camera can now take full advantage of our latest image signal processor — improving image quality in video conferences and pulling out more details in both shadows and highlights. And whether you’re running a meeting, hosting a podcast or connecting with friends and family, new studio-quality mics will make sure everyone hears you loud and clear.

Magic Keyboard. Just your type.
Magic Keyboard. Just your type.

Magic Keyboard lets you do everything faster and more efficiently. The refined scissor mechanism delivers a responsive, comfortable and quiet typing experience. The Touch Bar puts the commands you need most just where you need them, saving time and keystrokes. And Touch ID provides fast, easy authentication for secure logins and purchases.

Brand Image Article code product Stock Price from
Apple

Apple MacBook Pro Apple M M1 Pro Laptop 14.2" 16 GB 1 TB SSD Wi-Fi 6 (802.11ax) macOS Monterey Silver
(show image)
MKGT3LL/A MacBook Pro 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple MacBook Pro Apple M M1 Pro Laptop 14.2" 16 GB 512 GB SSD Wi-Fi 6 (802.11ax) macOS Monterey Silver
(show image)
MKGR3LL/A MacBook Pro 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple MacBook Pro Apple M M1 Pro Laptop 14.2" 16 GB 1 TB SSD Wi-Fi 6 (802.11ax) macOS Monterey Gray
(show image)
MKGQ3LL/A MacBook Pro 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple MacBook Pro Apple M M1 Pro Laptop 14.2" 16 GB 512 GB SSD Wi-Fi 6 (802.11ax) macOS Monterey Gray
(show image)
MKGP3LL/A MacBook Pro 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple MacBook Pro Apple M M1 Pro Laptop 16.2" 16 GB 1 TB SSD Wi-Fi 6 (802.11ax) macOS Monterey Silver
(show image)
MK1F3LL/A MacBook Pro 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple MacBook Pro Apple M M1 Pro Laptop 16.2" 16 GB 512 GB SSD Wi-Fi 6 (802.11ax) macOS Monterey Silver
(show image)
MK1E3LL/A MacBook Pro 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple MacBook Pro Apple M M1 Pro Laptop 16.2" 16 GB 1 TB SSD Wi-Fi 6 (802.11ax) macOS Monterey Gray
(show image)
MK193LL/A MacBook Pro 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple MacBook Pro Apple M M1 Pro Laptop 16.2" 16 GB 512 GB SSD Wi-Fi 6 (802.11ax) macOS Monterey Gray
(show image)
MK183LL/A MacBook Pro 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple MacBook Pro Apple M M1 Laptop 13.3" 8 GB 512 GB SSD Wi-Fi 6 (802.11ax) macOS Big Sur Silver
(show image)
MYDC2LL/A MacBook Pro 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple MacBook Pro Apple M M1 Laptop 13.3" 8 GB 256 GB SSD Wi-Fi 6 (802.11ax) macOS Big Sur Gray
(show image)
MYD82LL/A MacBook Pro 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)