location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon I550 14 9PPM (NMS) inkjet printer Color 600 x 600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
I550 14 9PPM (NMS)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7819A017
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112556
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2020 15:30:18
The date of the most recent change of the data-sheet in Icecat's system
Long product name Canon I550 14 9PPM (NMS) inkjet printer Color 600 x 600 DPI :
The short editorial description of Canon I550 14 9PPM (NMS) inkjet printer Color 600 x 600 DPI

A4 PAR USB 2400X1200DPI NL (NMS)
More>>>
Canon I550 14 9PPM (NMS) inkjet printer Color 600 x 600 DPI:
The official marketing text of Canon I550 14 9PPM (NMS) inkjet printer Color 600 x 600 DPI as supplied by the manufacturer

The Canon i550 Color Bubble Jet Printer delivers professional-level performance with the ultimate home-printer value. Speeds of up to 18 ppm in black and up to 11 ppm in color will let you race through Web pages and documents faster than you ever thought possible. Quality is amazing with an ultra-high resolution of up to 4800 x 1200 color dpi. The i550 printer even turns your desktop into a virtual photo lab-enjoy stunning borderless 4" x 6" prints in less than 48 seconds and photos in sizes up to 8.5" x 11". The i550 printer features the unique Canon Think Tank System that combines individual ink tanks with intelligent ink management for ease-of-use and lower printing costs. The i550 printer features several Canon exclusives: advanced MicroFine Droplet Technology dramatically improves resolution and detail. It has a revolutionary nozzle system that ejects consistent prescribed-volume droplets in ultra-fine sizes with remarkable accuracy. Precision Color Distribution Technology features a symmetrical printhead design with 1, 088 nozzles to virtually eliminate color variance and banding problems typically found with conventional high-speed, bi-directional printing. The i550 printer supports Exif 2.2 (Exchangeable Image Format File), a new worldwide standard for higher quality digital photos, and features exclusive Canon Easy-PhotoPrint software that delivers the potential of Exif Print-and more. When an Exif compliant digital camera captures a photo, important camera settings and shooting conditions are saved in the JPEG image file. Simple-to-use Easy-PhotoPrint analyzes the recorded data then automatically adjusts printer driver settings for optimum image processing. The result: digital photos that more closely match the photographer's true intentions.

Short summary description Canon I550 14 9PPM (NMS) inkjet printer Color 600 x 600 DPI:
This short summary of the Canon I550 14 9PPM (NMS) inkjet printer Color 600 x 600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Canon I550 14 9PPM (NMS), Color, 4, 600 x 600 DPI, 18 ppm

Long summary description Canon I550 14 9PPM (NMS) inkjet printer Color 600 x 600 DPI:
This is an auto-generated long summary of Canon I550 14 9PPM (NMS) inkjet printer Color 600 x 600 DPI based on the first three specs of the first five spec groups.

Canon I550 14 9PPM (NMS). Color, Number of print cartridges: 4. Maximum resolution: 600 x 600 DPI, Print speed (black, normal quality, A4/US Letter): 18 ppm

Features
Color *
Yes
Number of print cartridges *
4
Printing
Resolution color
4800 x 1200 DPI
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
18 ppm
Print speed (color, normal quality, A4/US Letter)
11 ppm
Input & output capacity
Total input capacity *
150 sheets
Maximum input capacity
150 sheets
Paper handling
Media weights by paper path
64 to 105 g/m2 and supported Canon special media up to 270 g/m2
Standard media sizes
A4, B5, A5, Letter, Legal, Envelopes (DL size & Commercial 10), 4"x 6" & custom size
Performance
Buffer size
56 KB
Design
Market positioning *
Home & office
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows 95/98/NT 4.0/XP/2000/ME/Mac OS 8.6-9.x/Mac OS X v10.1
Minimum system requirements
Drive Free hard disk space for printer driver installation:50MB for Windows 2000/XP/NT 4.0, 15MB for Windows Me/98/95
Minimum system requirements for Macintosh
Macintosh: Macintosh computer with Mac OS 8.6-9.x or Mac OS X v10.1 or later, USB interface.Free hard disk space for printer driver installation: 30MB for Mac 8.6-9.x, 100MB for Mac OS X v10.1.
Other features
Printer management
ICM v2.0, ColorSync 2.5 or later, Exif Print
Compatible ink types, supplies
BCI-3Bk Black Ink Tank, BCI-3C Cyan Ink Tank, BCI-3M Magenta Ink Tank, BCI-3Y Yellow Ink Tank
Color printing technology
Bubble Jet ink-on-demand with advanced MicroFine Droplet Technology
Dimensions (WxDxH)
16.5 x 10.8 x 6.26" (418 x 274 x 159 mm)
Type
Ink-jet - colour
Networking features
No
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:59:10
Uk has collected 5 expert reviews for Canon I550 14 9PPM (NMS) inkjet printer Colour 600 x 600 DPI and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
v3.co.uk
Updated:
2017-03-01 06:59:09
High-quality printing at an amazing price.
0%
hardwarecentral.com
Updated:
2017-03-01 06:59:10
What if you like Canons style -- especially its thrifty use of separate rather than combined color ink cartridges, so you neednt throw away ink when one color runs dry, as with most affordable printers -- but you want to stay south of two C-notes? Yo...
0%