Acer logo

Acer SAS 73GB 3,5" HDD, 10K RPM in carrier internal hard drive 10000 RPM 3.5"

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43985
Info modified on:
07 Mar 2024, 15:34:52
Long product name Acer SAS 73GB 3,5" HDD, 10K RPM in carrier internal hard drive 10000 RPM 3.5":

SAS 73GB 3,5" HDD, 10K RPM in carrier

Acer SAS 73GB 3,5" HDD, 10K RPM in carrier internal hard drive 10000 RPM 3.5":

Expand storage space with an additional hard disk drive.

Short summary description Acer SAS 73GB 3,5" HDD, 10K RPM in carrier internal hard drive 10000 RPM 3.5":

Acer SAS 73GB 3,5" HDD, 10K RPM in carrier, 73 GB, 10000 RPM, 3.5", SAS

Long summary description Acer SAS 73GB 3,5" HDD, 10K RPM in carrier internal hard drive 10000 RPM 3.5":

Acer SAS 73GB 3,5" HDD, 10K RPM in carrier. HDD capacity: 73 GB, HDD speed: 10000 RPM, HDD size: 3.5", Interface: SAS

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.