Quick Start Guide
(10.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Tabletop router White
- - Dual-band (2.4 GHz / 5 GHz) Wi-Fi 6 (802.11ax) 2976 Mbit/s
- - Gigabit Ethernet
- - Ethernet WAN
- - Ethernet LAN (RJ-45) ports: 3
Long product name Huawei WiFi AX3 (Quad-core) wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White
:
802.11ax (2x2), MU-MIMO, 2.4GHz/5GHz, Gigahome Quad-core 1.4 GHz CPU, WAN 1x 1000Mbps Ethernet port, LAN 3x 1000Mbps Ethernet ports, 403g, White
The short editorial description of Huawei WiFi AX3 (Quad-core) wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White
802.11ax (2x2), MU-MIMO, 2.4GHz/5GHz, Gigahome Quad-core 1.4 GHz CPU, WAN 1x 1000Mbps Ethernet port, LAN 3x 1000Mbps Ethernet ports, 403g, White
More>>>
Short summary description Huawei WiFi AX3 (Quad-core) wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White:
This short summary of the Huawei WiFi AX3 (Quad-core) wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White data-sheet is auto-generated and uses the product title and the first six key specs.
Huawei WiFi AX3 (Quad-core), Wi-Fi 6 (802.11ax), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, White, Tabletop router
Long summary description Huawei WiFi AX3 (Quad-core) wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White:
This is an auto-generated long summary of Huawei WiFi AX3 (Quad-core) wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White based on the first three specs of the first five spec groups.
Huawei WiFi AX3 (Quad-core). Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 6 (802.11ax), WLAN data transfer rate (max): 2976 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: WPA3. Product type: Tabletop router, Product color: White, Housing material: Plastic. Cables included: LAN (RJ-45)