location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 1UN11AA Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Engage One Basic I/O Connectivity Base
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1UN11AA#ABH
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781867968 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62001
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 May 2024 03:03:43
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Three (3) year limited warranty with advance exchange when purchased from HP. Additional HP Care Pack Services options are available to extend warranty coverage.
Long product name HP 1UN11AA Black :
The short editorial description of HP 1UN11AA Black

Engage One Basic I/O Connectivity Base
More>>>
HP 1UN11AA Black:
The official marketing text of HP 1UN11AA Black as supplied by the manufacturer

Expand your HP Engage One with the HP Engage One Basic I/O Connectivity Base that fits neatly under the stand or the counter. Connect to a range of accessories with ports for your legacy and evolving technology, including 3 Serial, 6 USB, 1 Cash Drawer, 1 LAN, and 1 Video Out through USB-C™.

Short summary description HP 1UN11AA Black:
This short summary of the HP 1UN11AA Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 1UN11AA, Black, 11.2" (284 mm), 6.38" (162 mm), 11.5" (292 mm), 21.2 oz (600 g)

Long summary description HP 1UN11AA Black:
This is an auto-generated long summary of HP 1UN11AA Black based on the first three specs of the first five spec groups.

HP 1UN11AA. Product color: Black. Width: 11.2" (284 mm), Depth: 6.38" (162 mm), Height: 11.5" (292 mm)

Features
Product color *
Black
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
1
Serial ports quantity
3
USB 2.0 ports quantity
6
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Cable lock slot
Yes
Weight & dimensions
Width
11.2" (284 mm)
Depth
6.38" (162 mm)
Height
11.5" (292 mm)
Weight
21.2 oz (600 g)