location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Latitude 5400 Intel® Core™ i5 i5-8265U Laptop 14" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Latitude
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
5000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5400
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10DJ7
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184507636
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 132857
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:45:13
The date of the most recent change of the data-sheet in Icecat's system
Latitude 5400 Re-imaging guide for Microsoft Windows (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL 10DJ7 user manual (26.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Latitude 5400 Intel® Core™ i5 i5-8265U Laptop 14" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Pro 64-bit
  • - Intel Core i5-8265U (6MB Cache, 1.6GHz)
  • - 35.6 cm (14") Full HD 1920 x 1080
  • - 8GB (2666MHz) DDR4-SDRAM (1 x 8) & 256GB SSD
Guarantee: 1 Year Basic Onsite
Long product name DELL Latitude 5400 Intel® Core™ i5 i5-8265U Laptop 14" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black :
The short editorial description of DELL Latitude 5400 Intel® Core™ i5 i5-8265U Laptop 14" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Intel Core i5-8265U (6MB Cache, 1.6GHz), 8GB DDR4-SDRAM, 256GB SSD, 35.6 cm (14") Full HD 1920 x 1080, Intel UHD Graphics, LAN, WLAN, Webcam, Windows 10 Pro 64-bit
More>>>
DELL Latitude 5400 Intel® Core™ i5 i5-8265U Laptop 14" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
The official marketing text of DELL Latitude 5400 Intel® Core™ i5 i5-8265U Laptop 14" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black as supplied by the manufacturer

Redesigned and ready for business
The world’s smallest 14" mainstream business-class notebook lets you get to work faster than ever thanks to its scalable features, powerful performance and ExpressCharge.

Short summary description DELL Latitude 5400 Intel® Core™ i5 i5-8265U Laptop 14" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
This short summary of the DELL Latitude 5400 Intel® Core™ i5 i5-8265U Laptop 14" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Latitude 5400, Intel® Core™ i5, 1.6 GHz, 14", 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description DELL Latitude 5400 Intel® Core™ i5 i5-8265U Laptop 14" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
This is an auto-generated long summary of DELL Latitude 5400 Intel® Core™ i5 i5-8265U Laptop 14" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black based on the first three specs of the first five spec groups.

DELL Latitude 5400. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8265U, Processor frequency: 1.6 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product color: Black

The fast path to success
The fast path to success

Bypass passwords: Start the workday faster by signing on with an optional fingerprint reader integrated into the power button or with the optional IR camera + Windows Hello for seamless authentication.

Power through the day: Keep the work flowing with a high-density battery and ExpressCharge, which allows an 80% charge in one hour. With Dell Power Manager, you can choose from four modes to balance between optimal battery or power performance.

Connect anywhere: Seamlessly work on the go thanks to optional mobile broadband supporting speeds up to 450Mbps.

Stay synced: Thanks to Modern Standby, you can get back to your work instantly when returning to your system due to the Wi-Fi staying strongly connected.

A productive powerhouse
A productive powerhouse

Room for every project: There’s nothing holding you back from your best work with scalable memory and storage, including up to 32GB DDR4 memory and up to 1TB of storage. Plus, you can stream video, download and smoothly run applications with improved discrete graphics performance.

Make connections: Quickly connect to peripherals with a full range of available ports, including USB Type-C™, optional Thunderbolt™ 3, and legacy ports like HDMI and RJ45.

Fast performance: The latest 8th Generation Intel® up to i7 4-Core™ vPro™ Processors increase productivity, manageability, and security for your business.

Beauty in every detail
Beauty in every detail

Travel light: The Latitude 5400 is more mobile and portable than ever, with an improved design that’s thin and modern. The bottom mount keyboard contributes to its clean look and feel.

Ultimate views: The display is packed with features designed to keep you focused on your work, like the four-sided narrow bezel and antiglare screen.

Built with sustainability in mind: Our 5000 series Latitudes were the first to use post-industrial carbon fiber in the design and include up to 16.96% post-consumer recycled material, which prevented over 2 million pounds of carbon fiber from ending up in landfills.

Manage and secure with ease
Manage and secure with ease

Ultimate convenience: Manage all of your Windows 10 endpoints from one console with Dell Client Command Suite and VMware® Workspace ONE™ integration.

Seamless sign on: SafeID protects end user credentials with an optional fingerprint reader on the power button and the FIPS 201 Smart Card Reader—delivering the fast, multi-factor authentication you’ve come to expect from the world’s most secure PC portfolio.

Remotely manage: Dell unique vPro extensions can remotely manage and run diagnostics on a fleet of devices, whether they are powered on or off.

We’ve got your business covered

ProDeploy Client Suite: We help you deploy PCs with greater speed, less effort and more control. You will direct every detail of your deployment with our TechDirect portal that features an unprecedented level of control, automation and simplicity.

ProSupport: Let us make hardware and software support easy. ProSupport offers 24x7 access to local language, advanced technology experts who contact you when critical issues arise. We do all this so you can focus on the strategic work that drives your business forward.

ProSupport Plus: With our most complete support service for PCs, you get all the capabilities of ProSupport plus hard drive failure prevention, repair for drops, spills and surges and hard drive retention in the case of replacement. In today’s fast moving culture, there’s no time for downtime. Dell has your back. Upgrade to ProSupport Plus.

The story is currently unavailable. Please, contact us.
Design
Product type *
Laptop
Product color *
Black
Form factor *
Clamshell
Market positioning
Business
Display
Display diagonal *
14"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Anti-glare screen
Yes
Display brightness
220 cd/m²
Pixel density
157 ppi
Dual-screen
No
Maximum refresh rate
60 Hz
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
8th gen Intel® Core™ i5
Processor model *
i5-8265U
Processor cores
4
Processor threads
8
Processor boost frequency
3.9 GHz
Processor frequency *
1.6 GHz
System bus rate
4 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
BGA 1528
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Whiskey Lake
Bus type
OPI
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
1.8 GHz
Configurable TDP-up
25 W
Configurable TDP-down
10 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x4, 2x2
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2666 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
PCI Express
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card model *
Intel® UHD Graphics
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x3EA0
Audio
Audio chip
Realtek ALC3204
Audio system
MaxxAudio Pro
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera signal format
720p
Infrared (IR) camera
Yes
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Dual Band Wireless-AC 9560
WLAN controller manufacturer
Intel
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
1.4b
Combo headphone/mic port
Yes
Charging port type
DC-in jack
Keyboard
Numeric keypad *
No
Keyboard
Keyboard backlit
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system language
Multilingual
Trial software
Microsoft Office
Operating system installed *
Windows 10 Pro
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
46x24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
149088
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity *
68 Wh
Battery voltage
7.6 V
Battery weight
12 oz (340 g)
Power
AC adapter power
65 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
3.34 A
AC adapter output voltage
19.5 V
Security
Cable lock slot
Yes
Cable lock slot type
Noble
Fingerprint reader
Yes
Smart card reader
Yes
Password protection
Yes
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-598.4 - 120000" (-15.2 - 3048 m)
Non-operating altitude
-598.4 - 420000" (-15.2 - 10668 m)
Operating shock
105 G
Non-operating shock
40 G
Operating vibration
0.26 G
Non-operating vibration
1.37 G
Weight & dimensions
Width
12.7" (323.1 mm)
Depth
8.5" (216 mm)
Height (front)
0.772" (1.96 cm)
Height (rear)
0.819" (2.08 cm)
Weight *
3.26 lbs (1.48 kg)
Packaging data
Package width
18.6" (472 mm)
Package depth
3.19" (81 mm)
Package height
11.6" (294 mm)
Package weight
5.89 lbs (2.67 kg)
Packaging content
Manual
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Maximum internal memory (64-bit)
32 GB
Source Testseek summary Average rating
Reviews
Updated:
2020-11-07 05:10:19
Uk has collected 11 expert reviews for DELL Latitude 5400 Intel® Core™ i5 i5-8265U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
techadvisor.co.uk
Updated:
2020-11-07 05:10:19
Product Code: P8400 With the new Dell Latitude E5400, Dell has carved out an impressive laptop for your business needs. It hits a sweet spot with regards to solid build quality, the right combination of features, performance, and price tag. First of...
Bottom line For a 14-inch laptop, the Dell Latitude E5400 weighs 2.56kg and is well worthy of your choice for a business laptop. Jayesh Shinde...
80%
techradar.com
Updated:
2020-11-07 05:10:19
Dells Latitude range is aimed at corporate users, with the Latitude E5400 providing a good mix of features and value for money. The 14.1-inch screen offers detailed and crisp images, and although colours could be slightly more vivid, its also a brigh...
Good Great build and usability, Excellent value for money, Good connectivity...
Bad Not very portable, Could do with some more features for a business machine...
70%
pocket-lint.com
Updated:
2020-11-07 05:10:19
Dell’s Latitude E-series may not offer the most exciting laptops on the market, but they’re reliable, strong and great for small, medium and large businesses. The Latitude E5400 sits towards the lower end of the range, with plastics used instead of met...
Good Good value for money, outstanding keyboard, good screen and quality...
Bad Looks dull, bulky, lacks the high-end feel of more expensive machines...
Bottom line Offering robust build quality and an excellent keyboard, the Latitude E5400 is made for daily use, and is a comfortable work partner. Support for older peripherals also makes it a great choice for businessesKey specs3.5mm jack, Ethernet, ExpressCard 54...
80%
Laptopmag.com
Updated:
2020-11-07 05:10:19
The Dell Latitude 5400 Chromebook is not for a "fancy pants" laptop user who prefers superfluous bells and whistles. This business-oriented Chromebook, reviewed at $1,936 (currently on sale for a sweet $1,259), targets down-to-earth worker bees seeking a...
Good Great battery life, Durable, environmentally friendly design, Powerful performance, Clicky, comfortable keyboard...
Bad So-so audio, Dim and dull display, Expensive...
Bottom line The Dell Latitude 5400 Chromebook Enterprise is a premium, business notebook with decent battery life and powerful overall performance...
0%
Laptopmag.com
Updated:
2020-11-07 05:10:19
After Dell released the sleek Latitude 7400 2-in-1, we hoped to see wholesale changes across its stale lineup of business laptop. Unfortunately, the clamshell Latitude 5400 (starting at $819; reviewed at $1,625) didn't get the same love. This business lap...
Good Durable chassis, Very long battery life, Clicky keyboard, Lots of security features...
Bad Bland design, Dull, dim display...
Bottom line Long battery life and strong performance make the Dell Latitude 5400 a good business laptop despite its bland design and dim display...
0%
neowin.net
Updated:
2020-11-07 05:10:19
Dell's Latitude 5400 laptop isn't the sexiest PC around, coming in at 20.85mm thick and weighing in at 3.26 pounds. What it does do is get the job done. It comes with a 14-inch Full HD display, Whiskey Lake vPro processors, a solid keyboard, and more.More...
Bottom line The Dell Latitude 5400 is a great all-around laptop. It checks all of the right boxes. It's just not sexy. It's not super-thin, it's not super-light, it doesn't come in flashy colors, and no one is going to ask you what laptop you're using while you're wo...
90%
laptopmedia.com
Updated:
2020-11-07 05:10:19
Screenwise, you get basically three options – a 768p TN panel, a 1080p IPS panel and what would be the most expensive option – the 1080p IPS touchscreen display. Price-wise, the laptop starts at $823, but something more competitive, for example with the C...
Good Great performance from a ULV processor, I/O features everything you need + optional LTE connectivity, Build from carbon fiber, Optional IR face recognition and fingerprint reader, Monstrous battery life (for the 68Wh version), (Optional) IR face recogniti...
Bad Price gets realtively high with the more adequate configurations, Keycaps are on the smaller side...
Bottom line We were exceptionally happy with the Dell Latitude 5400. Usually, the 5000-series of the Latitude line up is one of the most refined and balanced, since they are not crazy expensive, but still, provide the best of everything. For starters, let's say that...
0%
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer DELL Latitude 5400 Intel® Core™ i5 i5-8265U Laptop 14" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
Disclaimer

Actual configuration might differ from illustration