location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon S530D 14 9PPM (NMS) inkjet printer Color 600 x 600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S530D 14 9PPM (NMS)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7817A018
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103072
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2020 15:30:18
The date of the most recent change of the data-sheet in Icecat's system
Long product name Canon S530D 14 9PPM (NMS) inkjet printer Color 600 x 600 DPI :
The short editorial description of Canon S530D 14 9PPM (NMS) inkjet printer Color 600 x 600 DPI

S530D 14 9PPM (NMS) A4 PAR USB 2400X1200DPI NL (NMS)
More>>>
Canon S530D 14 9PPM (NMS) inkjet printer Color 600 x 600 DPI:
The official marketing text of Canon S530D 14 9PPM (NMS) inkjet printer Color 600 x 600 DPI as supplied by the manufacturer

You can print directly from your camera with quality & speed. No PC? just connect your camera, or insert your memory card into the built-in card reader slot for direct printing with Exif Print. The S530D prints a 1200 x 1200 dpi A4 full photo in approx. 1.5 minute as well as being able to produce your everyday documents at up to 14ppm in mono and 10ppm in colour.


You can have prints that look and feel like photos. With the ability to produce borderless prints you can have photos that look and feel like the real thing. Not only that, when used with Canon's High Colour inks and Photo Paper Pro, prints are lightfast for 25 years so your memories won't lose impact when displayed.

Short summary description Canon S530D 14 9PPM (NMS) inkjet printer Color 600 x 600 DPI:
This short summary of the Canon S530D 14 9PPM (NMS) inkjet printer Color 600 x 600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Canon S530D 14 9PPM (NMS), Color, 4, 600 x 600 DPI, 14 ppm

Long summary description Canon S530D 14 9PPM (NMS) inkjet printer Color 600 x 600 DPI:
This is an auto-generated long summary of Canon S530D 14 9PPM (NMS) inkjet printer Color 600 x 600 DPI based on the first three specs of the first five spec groups.

Canon S530D 14 9PPM (NMS). Color, Number of print cartridges: 4. Maximum resolution: 600 x 600 DPI, Print speed (black, normal quality, A4/US Letter): 14 ppm

Features
Print head nozzles
320 black, 256 x 3 (C, M, Y) color
Color *
Yes
Number of print cartridges *
4
Printing
Resolution color
2400 x 1200 DPI
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
14 ppm
Print speed (color, normal quality, A4/US Letter)
10 ppm
Input & output capacity
Total input capacity *
100 sheets
Maximum input capacity
100 sheets
Paper handling
Media weights by paper path
64 to 105 g/m2 and supported Canon special media up to 270 g/m2
Paper handling
Build-in sheet feeder
Standard media sizes
A4, B5, A5, Letter, Legal, Envelopes (DL size or Commercial 10), 4"x 6" & custom size
Performance
Buffer size
56 KB
Design
Market positioning *
Home & office
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows XP/2000/ME/98/Mac OS 8.6-9.x/Mac OS X v10.1
Minimum system requirements
Free hard disk space for printer driver installation: 50MB for Windows 2000/XP, 15MB for Windows Me/98
Minimum system requirements for Macintosh
Free hard disk space for printer driver installation: 30MB for Mac 8.6-9.x, 100MB for Mac OS X v10.1
Other features
Printer management
ICM v2.0, ColorSync 2.5 or later, Exif 2.2 (via Easy-PhotoPrint)
Compatible ink types, supplies
BCI-3eBk Black Ink Tank, BCI-3C Cyan Ink Tank, BCI-3eM Magenta Ink Tank, BCI-3eY Yellow Ink Tank
Color printing technology
Bubble Jet ink-on-demand with advanced MicroFine Droplet Technology
Dimensions (WxDxH)
16.9 x 11.9 x 7.4" (430 x 301 x 188 mm)
Type
Inkjet
Networking features
No
Source Testseek summary Average rating
Reviews
Updated:
2017-02-22 01:07:37
Uk has collected 1 expert review for Canon S530D 14 9PPM (NMS) inkjet printer Colour 600 x 600 DPI but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%