location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteDesk 705 G4 AMD Ryzen™ 7 2700 16 GB DDR4-SDRAM 500 GB HDD AMD Radeon R7 430 Windows 10 Pro SFF PC Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteDesk
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
705
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
705 G4
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9WW08U8 show
Show alternative article codes used in the online market place
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 166382
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP EliteDesk 705 G4 AMD Ryzen™ 7 2700 16 GB DDR4-SDRAM 500 GB HDD AMD Radeon R7 430 Windows 10 Pro SFF PC Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Pro 64-bit
  • - AMD Ryzen 7 2700 (16MB Cache, 3.2GHz)
  • - AMD Radeon R7 430 (2GB)
  • - 16GB DDR4-SDRAM & 500GB HDD
Long product name HP EliteDesk 705 G4 AMD Ryzen™ 7 2700 16 GB DDR4-SDRAM 500 GB HDD AMD Radeon R7 430 Windows 10 Pro SFF PC Black, Silver :
The short editorial description of HP EliteDesk 705 G4 AMD Ryzen™ 7 2700 16 GB DDR4-SDRAM 500 GB HDD AMD Radeon R7 430 Windows 10 Pro SFF PC Black, Silver

AMD Ryzen 7 2700 (16MB Cache, 3.2GHz), 16GB DDR4-SDRAM, 500GB HDD, DVD-RW, AMD Radeon R7 430 (2GB), LAN, Windows 10 Pro 64-bit
More>>>
HP EliteDesk 705 G4 AMD Ryzen™ 7 2700 16 GB DDR4-SDRAM 500 GB HDD AMD Radeon R7 430 Windows 10 Pro SFF PC Black, Silver:
The official marketing text of HP EliteDesk 705 G4 AMD Ryzen™ 7 2700 16 GB DDR4-SDRAM 500 GB HDD AMD Radeon R7 430 Windows 10 Pro SFF PC Black, Silver as supplied by the manufacturer

Space-saving powerful performance
Powered for the enterprise, the HP EliteDesk 705 SFF is one of our most secure PCs that delivers impressive value with the performance required by today’s high-productivity workforce in a new space-saving and stylish design.

Short summary description HP EliteDesk 705 G4 AMD Ryzen™ 7 2700 16 GB DDR4-SDRAM 500 GB HDD AMD Radeon R7 430 Windows 10 Pro SFF PC Black, Silver:
This short summary of the HP EliteDesk 705 G4 AMD Ryzen™ 7 2700 16 GB DDR4-SDRAM 500 GB HDD AMD Radeon R7 430 Windows 10 Pro SFF PC Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteDesk 705 G4, 3.2 GHz, AMD Ryzen™ 7, 16 GB, 500 GB, DVD-RW, Windows 10 Pro

Long summary description HP EliteDesk 705 G4 AMD Ryzen™ 7 2700 16 GB DDR4-SDRAM 500 GB HDD AMD Radeon R7 430 Windows 10 Pro SFF PC Black, Silver:
This is an auto-generated long summary of HP EliteDesk 705 G4 AMD Ryzen™ 7 2700 16 GB DDR4-SDRAM 500 GB HDD AMD Radeon R7 430 Windows 10 Pro SFF PC Black, Silver based on the first three specs of the first five spec groups.

HP EliteDesk 705 G4. Processor frequency: 3.2 GHz, Processor family: AMD Ryzen™ 7, Processor model: 2700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD-RW. Discrete graphics card model: AMD Radeon R7 430. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: SFF. Product type: PC. Product color: Black, Silver

Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 7
Processor model *
2700
Processor cores
8
Processor boost frequency
4.1 GHz
Processor frequency *
3.2 GHz
Processor cache
16 MB
Number of processors installed
1
Memory
Internal memory *
16 GB
Maximum internal memory *
64 GB
Internal memory type
DDR4-SDRAM
Memory slots
4x DIMM
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Optical drive type *
DVD-RW
Total HDDs capacity
500 GB
Number of HDDs installed
1
HDD capacity
500 GB
Card reader integrated
Yes
Graphics
Discrete graphics card *
Yes
On-board graphics card *
No
Discrete graphics card model *
AMD Radeon R7 430
Discrete graphics card memory
2 GB
On-board graphics card model *
Not available
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
6
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
DVI port
No
PS/2 ports quantity
1
Ethernet LAN (RJ-45) ports
1
Microphone in
No
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Design
Chassis type *
SFF
Product color *
Black, Silver
Country of origin
China
Performance
Market positioning
Premium
Motherboard chipset
AMD B350 FCH
Audio chip
Conexant CX20632
Product type *
PC
Software
Operating system installed *
Windows 10 Pro
Operating system architecture
64-bit
Brand-specific features
HP segment
Business
Power
Power supply *
180 W
Weight & dimensions
Width *
3.74" (95 mm)
Depth *
10.6" (270 mm)
Height *
11.7" (296 mm)
Weight *
9.99 lbs (4.53 kg)
Package width
15.7" (399 mm)
Package depth
9.06" (230 mm)
Package height
19.6" (499 mm)
Package weight
16.2 lbs (7.33 kg)
Packaging content
Display included *
No