HP logo

HP 286J1AA memory module 16 GB 1 x 16 GB DDR4 3200 MHz

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
315073
Info modified on:
29 Oct 2024, 07:56:35
End of life date:
31 Oct 2024
Guarantee:
One-year limited warranty.
Long product name HP 286J1AA memory module 16 GB 1 x 16 GB DDR4 3200 MHz:

16 GB 3200MHz DDR4 Memory

HP 286J1AA memory module 16 GB 1 x 16 GB DDR4 3200 MHz:

Upgrade memory. Boost performance.
If you are using a lot of memory-intensive applications and notice your laptop is running slow or crashing, consider adding 16GB 3200MHz DDR4 Memory. It's an easy way to boost the performance and user experience from your current HP laptop PC.

Short summary description HP 286J1AA memory module 16 GB 1 x 16 GB DDR4 3200 MHz:

HP 286J1AA, 16 GB, 1 x 16 GB, DDR4, 3200 MHz, 260-pin SO-DIMM

Long summary description HP 286J1AA memory module 16 GB 1 x 16 GB DDR4 3200 MHz:

HP 286J1AA. Component for: Laptop, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 3200 MHz, Memory form factor: 260-pin SO-DIMM

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer HP 286J1AA memory module 16 GB 1 x 16 GB DDR4 3200 MHz 286J1AA:
[1] Due to the non-industry standard nature of some third-party memory modules, we recommend HP branded memory to ensure compatibility. If you mix memory speeds, the system will perform at the lower memory speed.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.