location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon B180C BUBBLEJET FAX fax machine 14.4 Kbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B180C BUBBLEJET FAX
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7599A008
Category:
With a facsimile (fax) it is possible to send documents to and receive from other facsimiles; all you need is your existing phone line. Often facsimiles also have a copy (scan & print) function, although the quality of the copies is not always that great for most machines.
Fax Machines Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82684
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 03:55:05
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon B180C BUBBLEJET FAX fax machine 14.4 Kbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Color faxing
  • - 14.4 Kbit/s
  • - 6 sec/page
Long product name Canon B180C BUBBLEJET FAX fax machine 14.4 Kbit/s :
The short editorial description of Canon B180C BUBBLEJET FAX fax machine 14.4 Kbit/s

Fax B180C, Bubble Jet, copier/colour printer functions, memory 42 pages.
More>>>
Canon B180C BUBBLEJET FAX fax machine 14.4 Kbit/s:
The official marketing text of Canon B180C BUBBLEJET FAX fax machine 14.4 Kbit/s as supplied by the manufacturer

The FAX-B180C is made for the smaller office. Being fast and reliable with colour printing functionality, it is everything a small business needs: fax, colour printer, copier and optional telephone. In short a truly multifunctional fax.

Short summary description Canon B180C BUBBLEJET FAX fax machine 14.4 Kbit/s:
This short summary of the Canon B180C BUBBLEJET FAX fax machine 14.4 Kbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Canon B180C BUBBLEJET FAX, 14.4 Kbit/s, 6 sec/page, 3 cpm, 100 sheets, 100 sheets, 14.4 x 22.6 x 10.9" (367 x 573 x 277 mm)

Long summary description Canon B180C BUBBLEJET FAX fax machine 14.4 Kbit/s:
This is an auto-generated long summary of Canon B180C BUBBLEJET FAX fax machine 14.4 Kbit/s based on the first three specs of the first five spec groups.

Canon B180C BUBBLEJET FAX. Modem speed: 14.4 Kbit/s, Fax transmission speed: 6 sec/page. Copy speed (black, normal quality, A4): 3 cpm. Auto document feeder (ADF) input capacity: 100 sheets, Standard output capacity: 100 sheets. Dimensions (WxDxH): 14.4 x 22.6 x 10.9" (367 x 573 x 277 mm). Maximum print size: 210 x 297 mm, Print speed (black, normal quality, A4/US Letter): 3 ppm

Fax
Color faxing *
Yes
Modem speed *
14.4 Kbit/s
Fax transmission speed
6 sec/page
Copying
Copy speed (black, normal quality, A4)
3 cpm
Input & output capacity
Auto document feeder (ADF) input capacity
100 sheets
Standard output capacity
100 sheets
Weight & dimensions
Dimensions (WxDxH)
14.4 x 22.6 x 10.9" (367 x 573 x 277 mm)
Printing
Maximum print size
210 x 297 mm
Print speed (black, normal quality, A4/US Letter)
3 ppm
Other features
Copy resolution (black text)
360 x 360 DPI
Maximum resolution
720 x 360 DPI
Media formats
Standard media sizes
A4
Brand Image Article code product Stock Price from
Canon FAX-L2000 fax machine Laser 33.6 Kbit/s 16 x 15.4 DPI Canon FAX-L2000 fax machine Laser 33.6 Kbit/s 16 x 15.4 DPI
(show image)
7908021 FAX-L2000 0.00
(excl. VAT)
0 (incl. VAT)